Edmund Optics Inc. 640nm StingRay Laser Diode Module NT86-849

Description
External Focus with up to 50mW Output Power Auto Scaling Input Power 5 - 24V DC with Reverse Polarity Protection Built-In Microcontroller for Fault Monitor Coherent® High Performance StingRay™ Laser Diode Modules are ideal for a variety of alignment or machine vision applications. Coherent® High Performance StingRay™ Laser Diode Modules are available in a range of wavelengths from the visible to NIR. Due to the human eye being highly sensitivity to green light, the green laser diode module provides sharp contrast, especially on red objects. Note: For CDRH certified systems, class IIIb lasers require #86-878. Power supply is available with #86-878 or sold separately.
Description
External Focus with up to 50mW Output Power Auto Scaling Input Power 5 - 24V DC with Reverse Polarity Protection Built-In Microcontroller for Fault Monitor Coherent® High Performance StingRay™ Laser Diode Modules are ideal for a variety of alignment or machine vision applications. Coherent® High Performance StingRay™ Laser Diode Modules are available in a range of wavelengths from the visible to NIR. Due to the human eye being highly sensitivity to green light, the green laser diode module provides sharp contrast, especially on red objects. Note: For CDRH certified systems, class IIIb lasers require #86-878. Power supply is available with #86-878 or sold separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
640nm StingRay Laser Diode Module
NT86-849
640nm StingRay Laser Diode Module NT86-849
External Focus with up to 50mW Output Power Auto Scaling Input Power 5 - 24V DC with Reverse Polarity Protection Built-In Microcontroller for Fault Monitor Coherent® High Performance StingRay™ Laser Diode Modules are ideal for a variety of alignment or machine vision applications. Coherent® High Performance StingRay™ Laser Diode Modules are available in a range of wavelengths from the visible to NIR. Due to the human eye being highly sensitivity to green light, the green laser diode module provides sharp contrast, especially on red objects. Note: For CDRH certified systems, class IIIb lasers require #86-878. Power supply is available with #86-878 or sold separately.
  • External Focus with up to 50mW Output Power
  • Auto Scaling Input Power 5 - 24V DC with Reverse Polarity Protection
  • Built-In Microcontroller for Fault Monitor

Coherent® High Performance StingRay™ Laser Diode Modules are ideal for a variety of alignment or machine vision applications. Coherent® High Performance StingRay™ Laser Diode Modules are available in a range of wavelengths from the visible to NIR. Due to the human eye being highly sensitivity to green light, the green laser diode module provides sharp contrast, especially on red objects. Note: For CDRH certified systems, class IIIb lasers require #86-878. Power supply is available with #86-878 or sold separately.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number NT86-849
Product Name 640nm StingRay Laser Diode Module
Laser Type Laser Diode Modules
CDRH Classification Class IIIa
Wavelength Range 640 nm (6400 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details
Blue Lasers Systems : COMPACT Series -Blue Lasers - COMPACT-488 - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Blue
Wavelength Range 488 nm (4880 Å)
View Details
CW quantum cascade lasers - L12004-2310H-E - Hamamatsu Photonics Europe
Specs
Wavelength Range 4330 nm (43300 Å)
Laser Power 20 milliwatts
View Details