Edmund Optics Inc. 635nm 4.5mW CW Elliptical Beam Laser Diode Module NT83-824

Description
Stabilized Optical Output Power Interchangeable Projection Heads Available in Circular or Elliptical Beam with Modulation Option These Focusable Laser Diode Modules are available with output powers ranging from 0.9 - 4.5mW. Combining drive electronics and beam collimating optics, these low cost laser diode modules are ideal for OEM integration into a variety of applications. Interchangeable projection heads can be used to create a line or cross hair pattern. Mounting accessories and power supply (sold separately) also available.These Focusable Laser Diode Modules are available in 635nm, 780nm or 830nm wavelengths. Each version is also offered in circular or elliptical beam outputs, and with a stabilized output power in either continuous wave (CW) or modulation models. Each laser diode module is easily plugged into the optional 5V DC power supply (sold separately) via a standard DC jack. The modulation models include two additional wire leads for TTL signal. It is also possible to operate the modulation models in CW mode by simple applying a 5V DC signal to the TTL input. Each Focusable Laser Diode Module features an external focusing mechanism, in addition to integration with a variety of interchangeable projection heads. Projection heads are secured via two screws at the front face of the laser diode module.
Description
Stabilized Optical Output Power Interchangeable Projection Heads Available in Circular or Elliptical Beam with Modulation Option These Focusable Laser Diode Modules are available with output powers ranging from 0.9 - 4.5mW. Combining drive electronics and beam collimating optics, these low cost laser diode modules are ideal for OEM integration into a variety of applications. Interchangeable projection heads can be used to create a line or cross hair pattern. Mounting accessories and power supply (sold separately) also available.These Focusable Laser Diode Modules are available in 635nm, 780nm or 830nm wavelengths. Each version is also offered in circular or elliptical beam outputs, and with a stabilized output power in either continuous wave (CW) or modulation models. Each laser diode module is easily plugged into the optional 5V DC power supply (sold separately) via a standard DC jack. The modulation models include two additional wire leads for TTL signal. It is also possible to operate the modulation models in CW mode by simple applying a 5V DC signal to the TTL input. Each Focusable Laser Diode Module features an external focusing mechanism, in addition to integration with a variety of interchangeable projection heads. Projection heads are secured via two screws at the front face of the laser diode module.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
635nm 4.5mW CW Elliptical Beam Laser Diode Module
NT83-824
635nm 4.5mW CW Elliptical Beam Laser Diode Module NT83-824
Stabilized Optical Output Power Interchangeable Projection Heads Available in Circular or Elliptical Beam with Modulation Option These Focusable Laser Diode Modules are available with output powers ranging from 0.9 - 4.5mW. Combining drive electronics and beam collimating optics, these low cost laser diode modules are ideal for OEM integration into a variety of applications. Interchangeable projection heads can be used to create a line or cross hair pattern. Mounting accessories and power supply (sold separately) also available.These Focusable Laser Diode Modules are available in 635nm, 780nm or 830nm wavelengths. Each version is also offered in circular or elliptical beam outputs, and with a stabilized output power in either continuous wave (CW) or modulation models. Each laser diode module is easily plugged into the optional 5V DC power supply (sold separately) via a standard DC jack. The modulation models include two additional wire leads for TTL signal. It is also possible to operate the modulation models in CW mode by simple applying a 5V DC signal to the TTL input. Each Focusable Laser Diode Module features an external focusing mechanism, in addition to integration with a variety of interchangeable projection heads. Projection heads are secured via two screws at the front face of the laser diode module.
  • Stabilized Optical Output Power
  • Interchangeable Projection Heads
  • Available in Circular or Elliptical Beam with Modulation Option

These Focusable Laser Diode Modules are available with output powers ranging from 0.9 - 4.5mW. Combining drive electronics and beam collimating optics, these low cost laser diode modules are ideal for OEM integration into a variety of applications. Interchangeable projection heads can be used to create a line or cross hair pattern. Mounting accessories and power supply (sold separately) also available.These Focusable Laser Diode Modules are available in 635nm, 780nm or 830nm wavelengths. Each version is also offered in circular or elliptical beam outputs, and with a stabilized output power in either continuous wave (CW) or modulation models. Each laser diode module is easily plugged into the optional 5V DC power supply (sold separately) via a standard DC jack. The modulation models include two additional wire leads for TTL signal. It is also possible to operate the modulation models in CW mode by simple applying a 5V DC signal to the TTL input. Each Focusable Laser Diode Module features an external focusing mechanism, in addition to integration with a variety of interchangeable projection heads. Projection heads are secured via two screws at the front face of the laser diode module.

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number NT83-824
Product Name 635nm 4.5mW CW Elliptical Beam Laser Diode Module
Laser Type Laser Diode Modules
CDRH Classification Class IIIa
Wavelength Range 635 nm (6350 Å)
Laser Power 4.5 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Epilog Fusion Pro 36 Laser - Fiber and CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Laser Power 60000 to 200000 milliwatts
View Details
LASER LINE GENERATOR : ULL SERIES LINE LASER MODULE - ULL5-3.5G-635-** - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Depends on Fan Angle
Wavelength Range 635 nm (6350 Å)
View Details
 - 4423378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Output Continuous
Laser Wavelength Red
View Details