Edmund Optics Inc. Premier Laser Diode 1mW 635nm Circular NT57-105

Description
Stable Output True On/Off Pulsed Control Linear Amplitude or Time Modulation Low Power Consumption EMC/ESD Shielded Focusable This new design uses advanced circuits and components to eliminate unwanted variations in output. A single input allows the light intensity to be set using a simple resistor or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable adjustable focus lens mounting and case is electrically isolated from the electronics. A 4-way connector provides supply, control, and shielding inputs. Meet IEC60825 certification, in accordance with CDRH. Applications include: vision systems, telemetry, sensors, laboratory testing, and dynamic lighting.A power supply, sold separately, is required for operation. We recommend #59-099 5V Universal Power Supply.
Description
Stable Output True On/Off Pulsed Control Linear Amplitude or Time Modulation Low Power Consumption EMC/ESD Shielded Focusable This new design uses advanced circuits and components to eliminate unwanted variations in output. A single input allows the light intensity to be set using a simple resistor or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable adjustable focus lens mounting and case is electrically isolated from the electronics. A 4-way connector provides supply, control, and shielding inputs. Meet IEC60825 certification, in accordance with CDRH. Applications include: vision systems, telemetry, sensors, laboratory testing, and dynamic lighting.A power supply, sold separately, is required for operation. We recommend #59-099 5V Universal Power Supply.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Premier Laser Diode 1mW 635nm Circular
NT57-105
Premier Laser Diode 1mW 635nm Circular NT57-105
Stable Output True On/Off Pulsed Control Linear Amplitude or Time Modulation Low Power Consumption EMC/ESD Shielded Focusable This new design uses advanced circuits and components to eliminate unwanted variations in output. A single input allows the light intensity to be set using a simple resistor or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable adjustable focus lens mounting and case is electrically isolated from the electronics. A 4-way connector provides supply, control, and shielding inputs. Meet IEC60825 certification, in accordance with CDRH. Applications include: vision systems, telemetry, sensors, laboratory testing, and dynamic lighting.A power supply, sold separately, is required for operation. We recommend #59-099 5V Universal Power Supply.
  • Stable Output
  • True On/Off Pulsed Control
  • Linear Amplitude or Time Modulation
  • Low Power Consumption
  • EMC/ESD Shielded
  • Focusable

This new design uses advanced circuits and components to eliminate unwanted variations in output. A single input allows the light intensity to be set using a simple resistor or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable adjustable focus lens mounting and case is electrically isolated from the electronics. A 4-way connector provides supply, control, and shielding inputs. Meet IEC60825 certification, in accordance with CDRH. Applications include: vision systems, telemetry, sensors, laboratory testing, and dynamic lighting.A power supply, sold separately, is required for operation. We recommend #59-099 5V Universal Power Supply.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number NT57-105
Product Name Premier Laser Diode 1mW 635nm Circular
Laser Type Laser Diodes
CDRH Classification Class II
Wavelength Range 635 nm (6350 Å)
Laser Power 1 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - 194004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Wavelength Red; Modulating
CDRH Classification 3R
Wavelength Range 670 nm (6700 Å)
View Details
Pulsed laser diodes (PLD) - L11854-307-05 - Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Laser Output Pulsed
Wavelength Range 895 to 915 nm (8950 to 9150 Å)
View Details
 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Ushio Laser Diodes - HL70031DG - World Star Tech
Specs
Laser Type Laser Diodes
Features Polarized Output
Wavelength Range 705 nm (7050 Å)
View Details