Edmund Optics Inc. Harsh Environment Green Diode 4mW, 20 Deg Uniform Line NT63-879

Description
IP67 Environmentally Sealed with Simple Thread Mount Up to 40mW Output Power Electrically Isolated Housing Focusable with Gaussian and Uniform Line Options 5-30V DC Operation with Reverse Polarity Protection The Harsh Environment (HE) Green Laser is a high end, versatile green laser allowing wide voltage operation range with protection against surges, spikes and over voltage. This laser is available with Gaussian or Uniform line optics and is also available with simple spot output. Focusing can be achieved via the external focus mechanism, which does not interfere with the beam output. Electrical connections are made via an M12 connection with mounting available via an M18 threading.Applicatio n areas include machine vision, various materials processing, medical science and the automotive industry.Mounting Accessories and Power Supply also available.
Description
IP67 Environmentally Sealed with Simple Thread Mount Up to 40mW Output Power Electrically Isolated Housing Focusable with Gaussian and Uniform Line Options 5-30V DC Operation with Reverse Polarity Protection The Harsh Environment (HE) Green Laser is a high end, versatile green laser allowing wide voltage operation range with protection against surges, spikes and over voltage. This laser is available with Gaussian or Uniform line optics and is also available with simple spot output. Focusing can be achieved via the external focus mechanism, which does not interfere with the beam output. Electrical connections are made via an M12 connection with mounting available via an M18 threading.Applicatio n areas include machine vision, various materials processing, medical science and the automotive industry.Mounting Accessories and Power Supply also available.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Harsh Environment Green Diode 4mW, 20 Deg Uniform Line
NT63-879
Harsh Environment Green Diode 4mW, 20 Deg Uniform Line NT63-879
IP67 Environmentally Sealed with Simple Thread Mount Up to 40mW Output Power Electrically Isolated Housing Focusable with Gaussian and Uniform Line Options 5-30V DC Operation with Reverse Polarity Protection The Harsh Environment (HE) Green Laser is a high end, versatile green laser allowing wide voltage operation range with protection against surges, spikes and over voltage. This laser is available with Gaussian or Uniform line optics and is also available with simple spot output. Focusing can be achieved via the external focus mechanism, which does not interfere with the beam output. Electrical connections are made via an M12 connection with mounting available via an M18 threading.Applicatio n areas include machine vision, various materials processing, medical science and the automotive industry.Mounting Accessories and Power Supply also available.
  • IP67 Environmentally Sealed with Simple Thread Mount
  • Up to 40mW Output Power
  • Electrically Isolated Housing
  • Focusable with Gaussian and Uniform Line Options
  • 5-30V DC Operation with Reverse Polarity Protection

The Harsh Environment (HE) Green Laser is a high end, versatile green laser allowing wide voltage operation range with protection against surges, spikes and over voltage. This laser is available with Gaussian or Uniform line optics and is also available with simple spot output. Focusing can be achieved via the external focus mechanism, which does not interfere with the beam output. Electrical connections are made via an M12 connection with mounting available via an M18 threading.Application areas include machine vision, various materials processing, medical science and the automotive industry.Mounting Accessories and Power Supply also available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number NT63-879
Product Name Harsh Environment Green Diode 4mW, 20 Deg Uniform Line
Laser Type Laser Diodes
Laser Output Continuous
CDRH Classification Class IIIa
Wavelength Range 532 nm (5320 Å)
Unlock Full Specs
to access all available technical data

Similar Products

 - Epilog Fusion Ascent 24 Laser Machine - Fiber and CO2 Engraving and Cutting Laser Machines 24 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers; Fiber Lasers
CDRH Classification Class II
Wavelength Range 1065 to 10600 nm (10650 to 106000 Å)
View Details
Cross Laser Diode Modules: UCL Series - UCL5-3.5G-635-25 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
CDRH Classification Class II; Class II
Wavelength Range 635 nm (6350 Å)
View Details