Edmund Optics Inc. Harsh Environment Green Diode 1mW, 30 Deg Gaussian Line NT63-874

Description
IP67 Environmentally Sealed with Simple Thread Mount Up to 40mW Output Power Electrically Isolated Housing Focusable with Gaussian and Uniform Line Options 5-30V DC Operation with Reverse Polarity Protection The Harsh Environment (HE) Green Laser is a high end, versatile green laser allowing wide voltage operation range with protection against surges, spikes and over voltage. This laser is available with Gaussian or Uniform line optics and is also available with simple spot output. Focusing can be achieved via the external focus mechanism, which does not interfere with the beam output. Electrical connections are made via an M12 connection with mounting available via an M18 threading.Applicatio n areas include machine vision, various materials processing, medical science and the automotive industry.Mounting Accessories and Power Supply also available.
Description
IP67 Environmentally Sealed with Simple Thread Mount Up to 40mW Output Power Electrically Isolated Housing Focusable with Gaussian and Uniform Line Options 5-30V DC Operation with Reverse Polarity Protection The Harsh Environment (HE) Green Laser is a high end, versatile green laser allowing wide voltage operation range with protection against surges, spikes and over voltage. This laser is available with Gaussian or Uniform line optics and is also available with simple spot output. Focusing can be achieved via the external focus mechanism, which does not interfere with the beam output. Electrical connections are made via an M12 connection with mounting available via an M18 threading.Applicatio n areas include machine vision, various materials processing, medical science and the automotive industry.Mounting Accessories and Power Supply also available.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Harsh Environment Green Diode 1mW, 30 Deg Gaussian Line
NT63-874
Harsh Environment Green Diode 1mW, 30 Deg Gaussian Line NT63-874
IP67 Environmentally Sealed with Simple Thread Mount Up to 40mW Output Power Electrically Isolated Housing Focusable with Gaussian and Uniform Line Options 5-30V DC Operation with Reverse Polarity Protection The Harsh Environment (HE) Green Laser is a high end, versatile green laser allowing wide voltage operation range with protection against surges, spikes and over voltage. This laser is available with Gaussian or Uniform line optics and is also available with simple spot output. Focusing can be achieved via the external focus mechanism, which does not interfere with the beam output. Electrical connections are made via an M12 connection with mounting available via an M18 threading.Applicatio n areas include machine vision, various materials processing, medical science and the automotive industry.Mounting Accessories and Power Supply also available.
  • IP67 Environmentally Sealed with Simple Thread Mount
  • Up to 40mW Output Power
  • Electrically Isolated Housing
  • Focusable with Gaussian and Uniform Line Options
  • 5-30V DC Operation with Reverse Polarity Protection

The Harsh Environment (HE) Green Laser is a high end, versatile green laser allowing wide voltage operation range with protection against surges, spikes and over voltage. This laser is available with Gaussian or Uniform line optics and is also available with simple spot output. Focusing can be achieved via the external focus mechanism, which does not interfere with the beam output. Electrical connections are made via an M12 connection with mounting available via an M18 threading.Application areas include machine vision, various materials processing, medical science and the automotive industry.Mounting Accessories and Power Supply also available.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number NT63-874
Product Name Harsh Environment Green Diode 1mW, 30 Deg Gaussian Line
Laser Type Laser Diodes
Laser Output Continuous
CDRH Classification Class II
Wavelength Range 532 nm (5320 Å)
Unlock Full Specs
to access all available technical data

Similar Products

CW laser diodes (CWLD) - L9277-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 820 to 840 nm (8200 to 8400 Å)
Operating Voltage 2 volts
View Details
Red Laser Modules: UT-Series Red Laser diode modules - UT5-25G-658 - World Star Tech
Specs
Laser Type Laser Diodes; Laser Diode Modules
Laser Wavelength Red
CDRH Classification Class IIIb; Class IIIB
View Details
Epilog Fusion Ascent 36 Laser Machine - CO2 Engraving and Cutting Laser Machines 36 inches - Epilog Laser Corp.
Specs
Laser Type Carbon Dioxide Lasers
CDRH Classification Class II
Wavelength Range 10600 nm (106000 Å)
View Details