Designed for use with the Premier Laser Diodes, these detectors have a wide acceptance angle of 160 degrees and an amplification system, which makes them very versatile for indoor and outdoor applications. Condition monitoring such as fog and smoke, particle detection and densitometry are a few uses for the detector. The optional mount is a heavy duty clamp with a series of threaded holes for versatile integration at any angle. There is also a removable cover which exposes an M12 screw thread used for mounting.A power supply, sold separately, is required for operation. We recommend #59-099 5V Universal Power Supply.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Lasers |
| Product Number | NT58-764 |
| Product Name | Premier Laser Diode Detector, High Gain |
| Laser Type | Laser Diodes |