Edmund Optics Inc. Mini Structured Light Laser Diode 35mW 785nm NT59-467

Description
Lightweight, Compact Design Focusable Multiple Projection Heads Available The Mini Structured Laser Light Diode Modules represent the smallest available package for a diode laser producing uniform intensity lines. They are designed for integration into systems where size and weight are limited, but where performance cannot be compromised. These modules are fully focusable, feature ESD, over-temperature, and reverse-polarity protection, and are available with a variety of projection heads. Power Supply, required for operation, sold separately.
Description
Lightweight, Compact Design Focusable Multiple Projection Heads Available The Mini Structured Laser Light Diode Modules represent the smallest available package for a diode laser producing uniform intensity lines. They are designed for integration into systems where size and weight are limited, but where performance cannot be compromised. These modules are fully focusable, feature ESD, over-temperature, and reverse-polarity protection, and are available with a variety of projection heads. Power Supply, required for operation, sold separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Mini Structured Light Laser Diode 35mW 785nm
NT59-467
Mini Structured Light Laser Diode 35mW 785nm NT59-467
Lightweight, Compact Design Focusable Multiple Projection Heads Available The Mini Structured Laser Light Diode Modules represent the smallest available package for a diode laser producing uniform intensity lines. They are designed for integration into systems where size and weight are limited, but where performance cannot be compromised. These modules are fully focusable, feature ESD, over-temperature, and reverse-polarity protection, and are available with a variety of projection heads. Power Supply, required for operation, sold separately.
  • Lightweight, Compact Design
  • Focusable
  • Multiple Projection Heads Available

The Mini Structured Laser Light Diode Modules represent the smallest available package for a diode laser producing uniform intensity lines. They are designed for integration into systems where size and weight are limited, but where performance cannot be compromised. These modules are fully focusable, feature ESD, over-temperature, and reverse-polarity protection, and are available with a variety of projection heads. Power Supply, required for operation, sold separately.

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number NT59-467
Product Name Mini Structured Light Laser Diode 35mW 785nm
Laser Type Laser Diodes
Unlock Full Specs
to access all available technical data

Similar Products

Ushio Laser Diodes - HL6319G-A - World Star Tech
Specs
Laser Type Alignment Lasers; Laser Diodes; Laser Diode Modules
Features Polarized Output
Wavelength Range 635 nm (6350 Å)
View Details
CW laser diodes (CWLD) - L9277-42 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Laser Type Laser Diodes
Wavelength Range 820 to 840 nm (8200 to 8400 Å)
Operating Voltage 2 volts
View Details