Edmund Optics Inc. HeNe Laser 0.8mW 110V Linear NT61-338

Description
Helium-Neon lasers combine hard-sealed internal mirrors, small physical size, and low noise, resulting in higher laser reliability, greater design flexibility, and enhanced performance. Rectangular (Rect.) models have self-contained power supplies. All Power Supplies are included. Complies with 21CFR 1040 and IEC 825-1:1993.
Description
Helium-Neon lasers combine hard-sealed internal mirrors, small physical size, and low noise, resulting in higher laser reliability, greater design flexibility, and enhanced performance. Rectangular (Rect.) models have self-contained power supplies. All Power Supplies are included. Complies with 21CFR 1040 and IEC 825-1:1993.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
HeNe Laser 0.8mW 110V Linear
NT61-338
HeNe Laser 0.8mW 110V Linear NT61-338
Helium-Neon lasers combine hard-sealed internal mirrors, small physical size, and low noise, resulting in higher laser reliability, greater design flexibility, and enhanced performance. Rectangular (Rect.) models have self-contained power supplies. All Power Supplies are included. Complies with 21CFR 1040 and IEC 825-1:1993.

Helium-Neon lasers combine hard-sealed internal mirrors, small physical size, and low noise, resulting in higher laser reliability, greater design flexibility, and enhanced performance. Rectangular (Rect.) models have self-contained power supplies. All Power Supplies are included. Complies with 21CFR 1040 and IEC 825-1:1993.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Lasers
Product Number NT61-338
Product Name HeNe Laser 0.8mW 110V Linear
Laser Type Helium Neon Lasers
Unlock Full Specs
to access all available technical data

Similar Products

 - 4423306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Laser Type Alignment Lasers
Laser Wavelength Red; Modulating
CDRH Classification Class II
View Details
CW quantum cascade lasers - L12007-1392H-C - Hamamatsu Photonics Europe
Specs
Wavelength Range 7180 nm (71800 Å)
Laser Power 20 milliwatts
View Details
Ushio Laser Diodes - HL40211MG - World Star Tech
Specs
Laser Type Laser Diodes
Laser Wavelength Violet
Features Polarized Output
View Details