Acme Chip Technology Co., Limited Datasheets for Signal Transformers

Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other.
Signal Transformers: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
0.250KVA 120X240-12/24 BB
0.500KVA 120X240-12/24 BB
0.500KVA 120X240-16/32 BB
1KVA 120X240-12/24 BB
2GATE XFMR IEC950 NPB
4GATE XFMR IEC950 NPB
AUTOTRANSFORMER NON-ISOL 100 VA
AUTOTRANSFORMER NON-ISOL 1250 VA
AUTOTRANSFORMER NON-ISOL 200 VA
AUTOTRANSFORMER NON-ISOL 2000 VA
AUTOTRANSFORMER NON-ISOL 50 VA
AUTOTRANSFORMER NON-ISOL 500 VA
AUTOTRANSFORMER NON-ISOL 600 VA
BRACKET FOR CLASS 2 XFRMR
CURR SENSE XFMR 10A CHAS MNT
CURR SENSE XFMR 10A TH
CURR SENSE XFMR 15A TH
CURR SENSE XFMR 1:100 20A SMD
CURR SENSE XFMR 1:125 20A SMD
CURR SENSE XFMR 1:20 20A SMD
CURR SENSE XFMR 1:30 20A SMD
CURR SENSE XFMR 1:40 20A SMD
CURR SENSE XFMR 1:50 20A SMD
CURR SENSE XFMR 1:50 4A SMD
CURR SENSE XFMR 1:60 20A SMD
CURR SENSE XFMR 1:70 20A SMD
CURR SENSE XFMR 30A IN-LINE
CURR SENSE XFMR 5A CHAS MNT
CURR SENSE XFMR CHAS MNT
CURR SENSE XFMR TH
GATE DR XFMR
HN1102NL
HX0060NL
IC CHIP
II1 PULSE TRANSFORMER THT
IL1 PULSE TRANSFORMER THT 0.25A
IL7 PULSE TRANSFORMER THT SPEZ
Integrated Circuits (ICs) - Inductors/Coils/Tran sformers - Pre-ordered RLCs
INTERFACE MODULE 1:1:2:2 SMD
ISOLATOR TRANSFORMER 18W
ITNA PULSE TRANSFORMER THT 0.1A
MDL DUAL 1GPP 1:1 SMT TU
MDL DUAL 5GD 1:1 SMT TR
MDL QUAD 1GPP 1:1 SM TR
MDL SIN 100D 1:1 4KV SM TU
MDL SIN 100D 1:1 4KV SMT TU
MDL SIN 100D 1:1 SMT TR
MDL SIN 10G 1:1 SM TR
MDL SIN 10GD 1:1 SM TR
MDL SIN 1GD 1:1 SMT TR
MDL SIN 1GP 1:1 SMT TR
MDL SIN 1GPP 1:1 4PUPOE TR
MDL SIN 1GPP 1:1 SMT TR
MDL SIN 1GPP 1:1 SMT TY
MDL SIN 2.5GD 1:1 SMT TR
MDL SIN 2.5GPP 1:1 3KV SMT TR
MDL SIN 5GD 1:1 SMT TR
MDL, SIN 2.5G, 1:1, SMT
MDL,SIN, DUAL 2.5G POE,1:1,SMT
MDL,SIN, DUAL 2.5G,1:1,SMT
MDL,SIN,100D,1:1,SM, TU
MDL,SIN,1GD,1:1,SMT
MED GRADE ENC ISOLATION XFORMR
MET-09-T - IMPEDANCE MATCHING TR
MOD TRANSFORMER SMD
MODULE DL GIGABIT ETHER LAN 48P
MODULE MAGNETIC DUAL 2.5GB SMT
MODULE MAGNETIC SNGL 2.5GB SMT
MODULE QUAD 1GPP 1:1 SMT TU
MODULE SINGLE GIGABIT LAN 24SOIC
MODULE TRANSFRMR QUAD LAN 10/100
MOTORS & SOLENIODS
PLANAR GATE-DRIVE XFMR, 1 : 1 :
PLANAR GATE-DRIVE XFMR, 1 : 1.25
PLANAR TRANSFORMER 2516
PLASTIC TOUCH PROOF COVER KIT
PULSE XFMR 1 CT:1CT TX/RX 120UH
PULSE XFMR 1 CT:1CT TX/RX 350UH
PULSE XFMR 155.5UH
PULSE XFMR 155UH
PULSE XFMR 16.4UH
PULSE XFMR 1:0.07:0.07
PULSE XFMR 1:1 350UH
PULSE XFMR 1:1 980UH
PULSE XFMR 1:1 TX 1:1 RX 350UH
PULSE XFMR 1CT:1 TX 1CT:1 RX
PULSE XFMR 1CT:1CT TX 1CT:1CT RX
PULSE XFMR 1CT:1CT TX/RX
PULSE XFMR 2.5:1 100UH
PULSE XFMR 2.5:1 420UH
PULSE XFMR 2.5:1:1 1.2MH
PULSE XFMR 20.4UH
PULSE XFMR 253.4UH
PULSE XFMR 28.9UH
PULSE XFMR 2:1 100UH
PULSE XFMR 2:1:1 1.2MH
PULSE XFMR 310UH
PULSE XFMR 350UH
PULSE XFMR 38.3UH
PULSE XFMR 77.4UH
TEL TRANS 600:600 3.0MADC
TRANS 250VA 115V 2.17A CHASIS MT
TRANS MOD 1G 70W POE SMD
TRANSF ISO 1000W 4OUT HOSP GRADE
TRANSF ISO 250W 2OUT HOSP GRADE
TRANSF ISO 500W 4OUT HOSP GRADE
TRANSF LINE MATCHING
TRANSF MOD 2.55G 4CH 60W POE
TRANSF MOD 2.5G 4CH 60W POE
TRANSF MODULE 5G 4 CH 60W POE
TRANSFORMER 10.5UH 1.00A PHOTO
TRANSFORMER 10KCT:10KCT 1.0MADC
TRANSFORMER 10KCT:2KCT 1.0MADC
TRANSFORMER 200KCT:1KCT 0.0MADC
TRANSFORMER 25KCT:1KCT 0.5MADC
TRANSFORMER 6.0UH 1.50A PHOTO
TRANSFORMER 600CT:600CT 3.0MADC
TRANSFORMER GIGABIT ETH
TRANSFORMER HIGH FREQ 140W 8.6MM
TRANSFORMER ISOL 50VA 115/230VAC
TRANSFORMER ISOL
TRANSFORMER ISOLATION 1000W
TRANSFORMER ISOLATION 500W
TRANSFORMER ISOLATION MEDICAL
TRANSFORMER MODULE GIGABIT 2PORT
TRANSFORMER POTENTIAL 240/120
TRANSFORMER POTENTIAL 480/120
TRANSFORMER POTENTIAL 600/120
TRANSFORMER PULSE
TRANSFORMER SMD
TRANSFORMER, GATE DRIVE 5MM, 250
TRANSFORMER, MICRO GATE DRIVE, 1
TRANSFORMER
TRANSFORMERS SM GATE DRIVE
XFMER, 7TP:7TP:4TS:3TPAUX NPB
XFMER, 8TP:8TP:4TS PRISM NPB
XFMR DC/DC CONV SMD
XFMR FLYBACK EP7 SM 8 PIN NPB
XFMR MDL 1000BASE-T SMT AEC-Q200
XFMR MDL 10GBASE-T SMT AEC-Q200
XFMR PROP EP13 TH, ROHS C1306
XFMR RM5 TH, ROHS C3085T
XFMR SGL 150UH 1CT:1CT 4.3KVDC
XFRMR 12V 3W 521UH POE EP7 SMD
XFRMR 12V 7W 264UH POE EP10 SMD
XFRMR 600:470 PCB
XFRMR FLYBACK 5W 46.6UH SMD
XFRMR FORWARD 50W 230UH SMD
XFRMR LAN MODULE
XFRMR MAGNETIC 1PORT 1GIG MED
XFRMR MED GRADE ISLTD 120V/120V
XFRMR MODULE 100B-TX 2 CH SMT
XFRMR MODULE 1PORT 1:1 10/100
XFRMR MODULE DUAL1GP 1:1 . BGA
XFRMR MODULE DUAL1GP 1:1 BGA
XFRMR PLANAR 100W 8:2 140UH SMD
XFRMR PULSE 1:1 SGL 25MH .25A
XFRMR PULSE 3:1 SGL 12MH .1A

<< Prev Next >>