Isolator Series UL 60601-1 Listed Medical-Grade Isolation Transformers offer line isolation and continuous noise filtering. An internal low-impedance isolation transformer component offers 100% isolation from the input AC line. Full UL 60601-1 medical-grade listing with hospital-grade plug and outlet receptacles makes Isolator medical-grade transformers ideal for protecting sensitive electronic equipment in patient-care areas. Faraday shield reduces the cumulative leakage current of the Isolator and connected equipment to levels less than 100 microamps. Removes EMI/RFI noise, utility switching transients and harmonics generated by other on-site loads. Reduces impact of utility- or lightning-related surge conditions. Transformer filtering provides continuous common-mode noise rejection with no wearable parts. Reduces 6000V IEEE587 Category A & B ring wave and combination wave test surges to only 0.5V common mode. Includes six widely spaced NEMA 5-20R hospital-grade output receptacles, 10-foot power cord, hospital-grade input plug, circuit breaker overload protection, lighted power switch and rugged all-metal housing. Ships ready for placement in any industrial, medical, office or network environment. PLUG/OUTLETS: Input - NEMA 5-20P Hospital Grade; Output - 6 NEMA 5-20R Hospital Grade ELECTRICAL: 120V AC, 60 Hz, 15A (requires NEMA 5-15R wall receptacle).
Features
XFRMR MED GRADE ISOL 1800VA
Win Source Part Number: 1113378-IS1800HG
Category: Transformers>Isolati
Series: IS
Type: Isolation, Medical Grade
Package: Bulk
Standard Package: 1
Power (Watts): 1800VA
1st Connector: NEMA 5-20P
2nd Connector: NEMA 5-20R (6)
Weight: 58 lbs (26.3 kg)
Voltage - Primary: 120V
Alternative Parts (Cross-Reference): IS1800HG.;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8504.32.0000
Mfr: Tripp Lite
Other Names: TL2037,IS1800HG-ND
RoHS Status: Not applicable
Voltage - Secondary: 120V
ISOLATOR TRANSFORMER 18W
ISOLATION TRANSFORMER; Wall Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:1.8kVA; Frequency Range:60Hz; Product Range:IS Series; Current Rating:15A; External Depth:12.25"; External Height:7.75" RoHS Compliant: NA
| Tripp Lite by Eaton | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transformers | Transformers | Transformers | Transformers | Transformers |
| Product Number | IS1800HG | TL2037-ND | 1113378-IS1800HG | IS1800HG | 15R7706 |
| Product Name | Isolator Series 120V 1800W UL 60601-1 Medical-Grade Isolation Transformer with 6 Hospital-Grade Outlets | Isolation Transformers and Autotransformers, Step Up, Step Down | Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down | Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down | Isolation Transformer; Wall Mount Transformer Type Eaton Tripp Lite |
| Other Transformer Types / Applications | Isolation; Medical Transformer | Isolation | Medical Transformer | Isolation | |
| Mounting | Tower | ||||
| Standards | UL | ||||
| Input Voltage | 120 volts | 120 volts | 120 volts |