Tripp Lite by Eaton Isolator Series 120V 250W Isolation Transformer-Based Power Conditioner, 2 Outlets IS250

Description
Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced normal and common mode surge suppression. Internal low-impedance isolation transformer component with Faraday Shield offers 100% isolation from the input AC line. Secondary neutral to ground bonding eliminates common mode noise, providing an isolated ground reference for sensitive equipment and an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades. Removes EMI/RFI noise, utility switching transients, background spikes generated by other on-site loads and utility or lightning related surge conditions. Additional surge suppression components placed at both the line input and transformer output combined with full line isolation offers continuous line filtering of a full range of power line noise in all modes. Continuous transformer filtering with no wearable parts uniquely reduces surges in the worst of power environments to harmless levels. Reduces 6000V IEEE C62.41 Cat A&B ring wave and combination wave test surges to only 0.5V common mode. Model IS250 offers 250 watts capacity with 2 widely spaced output receptacles, a 6-ft power cord, circuit breaker overload protection and lighted power switch. Rugged all-metal unit housing ships ready for upright tower or wallmount placement in industrial, medical, office or network environment. PLUG/OUTLETS: Input: NEMA 5-15P/Output: 2 NEMA5-15R ELECTRICAL: 120V AC, 60Hz, 2.1A, (Requires NEMA5-15R wall receptacle) FORMAT: Upright tower with keyhole flanges for wall mount placement ISOLATION: Transformer based line isolation with Faraday shield Features Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced common mode surge suppression Supports combined loads up to 250 watts continuous/2.1A at 120V Isolation transformer with Faraday Shield offers 100% isolation from the input AC line Neutral to ground bonding at the secondary eliminates common mode noise and provides an isolated ground reference for sensitive equipment Isolation transformer design serves as an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades Removes EMI/RFI noise, utility switching transients, background spikes and power problems generated by other on-site loads, utility grid-switching and lightning related surges Line isolation with additional surge suppression components offer continuous line filtering of a full range of power line noise in all modes Continuous transformer filtering with no wearable parts reduces surges in the worst of power environments to harmless levels Includes 2 widely-spaced NEMA5-15R output receptacles, 6 ft power cord, circuit breaker overload protection and lighted power switch Rugged all-metal housing ships ready for upright tower or wallmount installation
Datasheet
Description
Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced normal and common mode surge suppression. Internal low-impedance isolation transformer component with Faraday Shield offers 100% isolation from the input AC line. Secondary neutral to ground bonding eliminates common mode noise, providing an isolated ground reference for sensitive equipment and an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades. Removes EMI/RFI noise, utility switching transients, background spikes generated by other on-site loads and utility or lightning related surge conditions. Additional surge suppression components placed at both the line input and transformer output combined with full line isolation offers continuous line filtering of a full range of power line noise in all modes. Continuous transformer filtering with no wearable parts uniquely reduces surges in the worst of power environments to harmless levels. Reduces 6000V IEEE C62.41 Cat A&B ring wave and combination wave test surges to only 0.5V common mode. Model IS250 offers 250 watts capacity with 2 widely spaced output receptacles, a 6-ft power cord, circuit breaker overload protection and lighted power switch. Rugged all-metal unit housing ships ready for upright tower or wallmount placement in industrial, medical, office or network environment. PLUG/OUTLETS: Input: NEMA 5-15P/Output: 2 NEMA5-15R ELECTRICAL: 120V AC, 60Hz, 2.1A, (Requires NEMA5-15R wall receptacle) FORMAT: Upright tower with keyhole flanges for wall mount placement ISOLATION: Transformer based line isolation with Faraday shield Features Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced common mode surge suppression Supports combined loads up to 250 watts continuous/2.1A at 120V Isolation transformer with Faraday Shield offers 100% isolation from the input AC line Neutral to ground bonding at the secondary eliminates common mode noise and provides an isolated ground reference for sensitive equipment Isolation transformer design serves as an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades Removes EMI/RFI noise, utility switching transients, background spikes and power problems generated by other on-site loads, utility grid-switching and lightning related surges Line isolation with additional surge suppression components offer continuous line filtering of a full range of power line noise in all modes Continuous transformer filtering with no wearable parts reduces surges in the worst of power environments to harmless levels Includes 2 widely-spaced NEMA5-15R output receptacles, 6 ft power cord, circuit breaker overload protection and lighted power switch Rugged all-metal housing ships ready for upright tower or wallmount installation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolator Series 120V 250W Isolation Transformer-Based Power Conditioner, 2 Outlets - IS250 - Tripp Lite by Eaton
Chicago, IL, United States
Isolator Series 120V 250W Isolation Transformer-Based Power Conditioner, 2 Outlets
IS250
Isolator Series 120V 250W Isolation Transformer-Based Power Conditioner, 2 Outlets IS250
Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced normal and common mode surge suppression. Internal low-impedance isolation transformer component with Faraday Shield offers 100% isolation from the input AC line. Secondary neutral to ground bonding eliminates common mode noise, providing an isolated ground reference for sensitive equipment and an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades. Removes EMI/RFI noise, utility switching transients, background spikes generated by other on-site loads and utility or lightning related surge conditions. Additional surge suppression components placed at both the line input and transformer output combined with full line isolation offers continuous line filtering of a full range of power line noise in all modes. Continuous transformer filtering with no wearable parts uniquely reduces surges in the worst of power environments to harmless levels. Reduces 6000V IEEE C62.41 Cat A&B ring wave and combination wave test surges to only 0.5V common mode. Model IS250 offers 250 watts capacity with 2 widely spaced output receptacles, a 6-ft power cord, circuit breaker overload protection and lighted power switch. Rugged all-metal unit housing ships ready for upright tower or wallmount placement in industrial, medical, office or network environment. PLUG/OUTLETS: Input: NEMA 5-15P/Output: 2 NEMA5-15R ELECTRICAL: 120V AC, 60Hz, 2.1A, (Requires NEMA5-15R wall receptacle) FORMAT: Upright tower with keyhole flanges for wall mount placement ISOLATION: Transformer based line isolation with Faraday shield Features Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced common mode surge suppression Supports combined loads up to 250 watts continuous/2.1A at 120V Isolation transformer with Faraday Shield offers 100% isolation from the input AC line Neutral to ground bonding at the secondary eliminates common mode noise and provides an isolated ground reference for sensitive equipment Isolation transformer design serves as an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades Removes EMI/RFI noise, utility switching transients, background spikes and power problems generated by other on-site loads, utility grid-switching and lightning related surges Line isolation with additional surge suppression components offer continuous line filtering of a full range of power line noise in all modes Continuous transformer filtering with no wearable parts reduces surges in the worst of power environments to harmless levels Includes 2 widely-spaced NEMA5-15R output receptacles, 6 ft power cord, circuit breaker overload protection and lighted power switch Rugged all-metal housing ships ready for upright tower or wallmount installation

Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced normal and common mode surge suppression. Internal low-impedance isolation transformer component with Faraday Shield offers 100% isolation from the input AC line. Secondary neutral to ground bonding eliminates common mode noise, providing an isolated ground reference for sensitive equipment and an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades. Removes EMI/RFI noise, utility switching transients, background spikes generated by other on-site loads and utility or lightning related surge conditions. Additional surge suppression components placed at both the line input and transformer output combined with full line isolation offers continuous line filtering of a full range of power line noise in all modes. Continuous transformer filtering with no wearable parts uniquely reduces surges in the worst of power environments to harmless levels. Reduces 6000V IEEE C62.41 Cat A&B ring wave and combination wave test surges to only 0.5V common mode. Model IS250 offers 250 watts capacity with 2 widely spaced output receptacles, a 6-ft power cord, circuit breaker overload protection and lighted power switch. Rugged all-metal unit housing ships ready for upright tower or wallmount placement in industrial, medical, office or network environment.

PLUG/OUTLETS: Input: NEMA 5-15P/Output: 2 NEMA5-15R

ELECTRICAL: 120V AC, 60Hz, 2.1A, (Requires NEMA5-15R wall receptacle)

FORMAT: Upright tower with keyhole flanges for wall mount placement

ISOLATION: Transformer based line isolation with Faraday shield

Features

  • Tripp Lite Isolator series isolation transformer-based power conditioners offer complete line isolation, continuous noise filtering and enhanced common mode surge suppression
  • Supports combined loads up to 250 watts continuous/2.1A at 120V
  • Isolation transformer with Faraday Shield offers 100% isolation from the input AC line
  • Neutral to ground bonding at the secondary eliminates common mode noise and provides an isolated ground reference for sensitive equipment
  • Isolation transformer design serves as an inexpensive alternative to the installation of dedicated circuits and site electrical upgrades
  • Removes EMI/RFI noise, utility switching transients, background spikes and power problems generated by other on-site loads, utility grid-switching and lightning related surges
  • Line isolation with additional surge suppression components offer continuous line filtering of a full range of power line noise in all modes
  • Continuous transformer filtering with no wearable parts reduces surges in the worst of power environments to harmless levels
  • Includes 2 widely-spaced NEMA5-15R output receptacles, 6 ft power cord, circuit breaker overload protection and lighted power switch
  • Rugged all-metal housing ships ready for upright tower or wallmount installation
Supplier's Site
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
IS250
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down IS250
MOTORS & SOLENIODS

MOTORS & SOLENIODS

Supplier's Site
Isolation Transformer; Wall Mount Transformer Type Eaton Tripp Lite - 90B6979 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer; Wall Mount Transformer Type Eaton Tripp Lite
90B6979
Isolation Transformer; Wall Mount Transformer Type Eaton Tripp Lite 90B6979
ISOLATION TRANSFORMER; Wall Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:60Hz; Product Range:IS Series; Current Rating:2.1A; Input Voltage:120VAC; No. of Phases:Single Phase RoHS Compliant: No

ISOLATION TRANSFORMER; Wall Mount Transformer Type:Safety Isolating; Secondary Voltages:120V; Power Rating:250VA; Frequency Range:60Hz; Product Range:IS Series; Current Rating:2.1A; Input Voltage:120VAC; No. of Phases:Single Phase RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Tripp Lite by Eaton Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transformers Transformers Transformers
Product Number IS250 IS250 90B6979
Product Name Isolator Series 120V 250W Isolation Transformer-Based Power Conditioner, 2 Outlets Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down Isolation Transformer; Wall Mount Transformer Type Eaton Tripp Lite
Other Transformer Types / Applications Isolation Isolation; Single Phase Transformer
Mounting Tower
Input Voltage 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Pulse Transformers - ITRA-0239-D502-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details