PHOENIX CONTACT USA Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 125 A, connection method: Bolt connection, length: 84 mm, width: 20.3 mm, color: gray, mounting: NS 35/7,5, NS 35/15, nom. | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 10, number of positions: 5, width: 145 mm, color: gray/blue/black-yell ow,... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 29 mm, color: gray, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 29 mm, height: 66 mm,... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 6, number of positions: 3, width: 87 mm, color: gray, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 116 mm, color: gray/blue, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 8, width: 116 mm, height: 66 mm, color: gray/black-yellow, mounting type:... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 24 A, connection method: Bolt connection, length: 66 mm, width: 12.3 mm, color: gray, mounting: NS 35/7,5, NS 35/15, nom. | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 10, number of positions: 5, width: 205 mm, color: gray/blue/black-yell ow,... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 41 mm, color: black/yellow, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 41 mm, color: blue, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 41 mm, color: gray, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 6, number of positions: 3, width: 123 mm, color: gray, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 164 mm, color: gray/blue, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 8, width: 164 mm, color: gray/black-yellow, mounting type: NS 35/7,5, NS... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 41 A, connection method: Bolt connection, length: 66 mm, width: 16.3 mm, color: gray, mounting: NS 35/7,5, NS 35/15, nom. | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 10, number of positions: 5, width: 245 mm, color: gray/blue/black-yell ow,... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 49 mm, color: black/yellow, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 49 mm, color: blue, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 49 mm, color: gray, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 6, number of positions: 3, width: 147 mm, color: gray, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 196 mm, color: gray/blue, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 8, width: 196 mm, color: gray/black-yellow, mounting type: NS 35/7,5, NS... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 10, number of positions: 5, width: 274 mm, color: gray/blue/black-yell ow,... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 54.8 mm, color: black/yellow, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 54.8 mm, color: blue, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 54.8 mm, color: gray, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 6, number of positions: 3, width: 164.4 mm, color: gray, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 219.2 mm, color: gray/black-yellow, mounting... | |
| Bolt connection terminal block, nom. voltage: 1000 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 219.2 mm, color: gray/blue, mounting... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 10, width: 145 mm, height: 66 mm, color: gray/blue/black-yell ow, mounting... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 29 mm, height: 66 mm,... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 6, width: 87 mm, height: 66 mm, color: gray, mounting type:... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 8, width: 116 mm, height: 66 mm, color: gray/black-yellow, mounting type:... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 192 A, connection method: Bolt connection, number of connections: 8, width: 116 mm, height: 66 mm, color: gray/blue, mounting type:... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 10, width: 205 mm, color: gray/blue/black-yell ow, mounting type: NS 35/7,5,... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 41 mm, color: black/yellow, mounting... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 41 mm, color: blue, mounting... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 41 mm, color: gray, mounting... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 6, width: 123 mm, color: gray, mounting type: NS 35/7,5, NS... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 8, width: 164 mm, color: gray/black-yellow, mounting type: NS 35/7,5, NS... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Bolt connection, number of connections: 8, width: 164 mm, color: gray/blue, mounting type: NS 35/7,5, NS... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 10, width: 245 mm, color: gray/blue/black-yell ow, mounting type: NS 35/7,5,... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 49 mm, color: black/yellow, mounting... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 49 mm, color: blue, mounting... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 49 mm, color: gray, mounting... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 6, width: 147 mm, color: gray, mounting type: NS 35/7,5, NS... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 8, width: 196 mm, color: gray, mounting type: NS 35/7,5, NS... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 8, width: 196 mm, color: gray/black-yellow, mounting type: NS 35/7,5, NS... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 415 A, connection method: Bolt connection, number of connections: 8, width: 196 mm, color: gray/blue, mounting type: NS 35/7,5, NS... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 10, number of positions: 5, width: 274 mm, color: gray/blue/black-yell ow,... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 54.8 mm, color: black/yellow, mounting... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 54.8 mm, color: blue, mounting... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 54.8 mm, color: gray, mounting... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 6, number of positions: 3, width: 164.4 mm, color: gray, mounting... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 219.2 mm, color: gray/black-yellow, mounting... | |
| Bolt connection terminal block, nom. voltage: 1500 V, nominal current: 520 A, connection method: Bolt connection, number of connections: 8, number of positions: 4, width: 219.2 mm, color: gray/blue, mounting... | |
| Bolt connection terminal block, nom. voltage: 800 V, nominal current: 125 A, connection method: Bolt connection, number of connections: 2, number of positions: 1, width: 17 mm, color: gray, mounting... | |
| Bolt connection terminal block, nom. voltage: 800 V, nominal current: 125 A, connection method: Bolt connection, number of connections: 2, width: 17 mm, height: 39.7 mm, color: gray, mounting type:... | |
| Bolt connection terminal block, nom. voltage: 800 V, nominal current: 41 A, connection method: Bolt connection, number of connections: 2, width: 11 mm, color: gray, mounting type: NS 35/7,5, NS... | |
| Bolt connection terminal block, nom. voltage: 800 V, nominal current: 41 A, connection method: Bolt connection, number of connections: 2, width: 11 mm, color: yellow, mounting type: NS 35/7,5, NS... | |
| Bolt connection terminal block, With test socket screws for insertion of test plugs, nom. voltage: 800 V, nominal current: 41 A, connection method: Bolt connection, number of connections: 2, width:... | |
| Feed-through terminal block with bolt connection method, cross section: 0.1 - 10 mm², AWG: 26 - 8, width 13 mm, color: gray | |
| Feed-through terminal block with bolt connection method, cross section: 0.1 - 6 mm², AWG: 26 - 10, width 13 mm, color: gray | |
| Feed-through terminal block with bolt connection method, cross section: 0.1 - 6 mm², AWG: 26 - 10, width 9 mm, color: gray | |
| Feed-through terminal block with bolt connection method, cross section: 2.5 - 35 mm², AWG: 12 - 2, width 17 mm, color: gray | |
| Feed-through terminal block with bolt connection method, cross section: 2.5 - 35 mm², AWG: 14 - 2, width 20.2 mm, color: blue | |
| Feed-through terminal block with bolt connection technology, cross section: 0.1 … 2.5 mm², AWG: 26 … 14, width 12.3 mm, color: blue | |
| Feed-through terminal block with bolt connection, cross section: 0.1 - 2.5 mm², AWG: 26 - 14, width 12.3 mm, color: Gray | |
| Feed-through terminal block with bolt connection, cross section: 0.1 - 6 mm², AWG: 26 - 10, width 16.3 mm, color: Gray | |
| Ground terminal block with bolt connection, cross section 0.1 - 2.5 mm², AWG: 26 - 14, width 12.3 mm, color: Green-yellow | |
| Ground terminal block with bolt connection, cross section: 0.1 - 6 mm², AWG: 26 - 10, width 16.3 mm, color: Green-yellow | |
| Panel feed-through terminal block, connection method: Bolt connection, Bolt connection, number of positions: 1, load current: 76 A, cross section: 0.1 mm² - 16 mm², AWG 26 - 6, connection... | |
| Panel feed-through terminal block, connection method: Bolt connection, number of positions: 1, load current: 76 A, cross section: 0.1 mm² - 16 mm², AWG 26 - 6, connection direction of... | |
| PCB headers, nominal current: 8 A, rated voltage (III/2): 160 V, number of positions: 11, pitch: 3.81 mm, color: black, contact surface: Tin, mounting: THR soldering, User information and design... | |
| Universal terminal block with bolt connection, cross section: 0.1 - 2.5 mm², width: 9 mm, color: Gray |
| << Prev | Next >> |