TERM BLK 2P SIDE ENT 5.08MM PCB
Fixed Terminal Blocks BC-508X10- 2 BK
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 277-15491-ND | 5452257 |
| Product Name | Terminal Blocks - Wire to Board | Fixed Terminal Blocks |
| Mounting Options | PCB | |
| Features | Interlocking (Side) | |
| Approvals | RoHS Compliant | VDE Component Mark; RoHS Compliant |
| # of Contacts | 2 | 2 |
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |