PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 790404

Description
CONN TERM BLK FEED THROUGH GRAY
Request a Quote Datasheet
Description
CONN TERM BLK FEED THROUGH GRAY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3671-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3671-ND
Terminal Blocks - Din Rail, Channel 277-3671-ND
CONN TERM BLK FEED THROUGH GRAY

CONN TERM BLK FEED THROUGH GRAY

Buy Now Datasheet
DIN Rail Terminal Blocks - 0790404 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0790404
DIN Rail Terminal Blocks 0790404
DIN Rail Terminal Blocks OTTA 6-P/P

DIN Rail Terminal Blocks OTTA 6-P/P

Buy Now Datasheet
Universal terminal block with bolt connection width: 11 mm, color: Gray - 70169934 - Allied Electronics, Inc.
Fort Worth, TX, USA
Universal terminal block with bolt connection width: 11 mm, color: Gray
70169934
Universal terminal block with bolt connection width: 11 mm, color: Gray 70169934
Universal terminal block with bolt connection width: 11 mm, color: Gray

Universal terminal block with bolt connection width: 11 mm, color: Gray

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3671-ND 0790404 70169934
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Universal terminal block with bolt connection width: 11 mm, color: Gray
Termination Options Bolt and Nut Bolt
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks
International 0.10 to 6.00 mm2
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSPXX00N - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Sensor supply terminal block - 2000-5372/1102-953 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers