Fixed Terminal Blocks HDFK 16-VP
TERMINAL BLOCK, HDFK 16-VP ROHS COMPLIANT: YES
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 0709796 | 29AK9481 |
| Product Name | Fixed Terminal Blocks | Terminal Block, Hdfk 16-Vp Rohs Compliant Phoenix Contact |
| Termination Options | Screw Clamp; Screw | |
| Approvals | VDE Component Mark; UL 94 V-0 | |
| Terminal Block Type | Fixed Terminal Blocks | |
| # of Contacts | 1 | |
| Contacts Pitch | 12.10 mm (0.48 inches) |