PHOENIX CONTACT USA Terminal Blocks - Wire to Board 5442183

Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-15480-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-15480-ND
Terminal Blocks - Wire to Board 277-15480-ND
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 5442183 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
5442183
Fixed Terminal Blocks 5442183
Fixed Terminal Blocks BC-500X10- 3 GN 5.00 MM PITCH

Fixed Terminal Blocks BC-500X10- 3 GN 5.00 MM PITCH

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-15480-ND 5442183
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180° 0 deg
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Terminal Blocks - BB-CON-WR2 - VAST STOCK CO., LIMITED
Specs
Terminal Block Type Fixed Terminal Blocks
View Details
Thru-Panel Power Blocks - OTB-358N-XXP - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Features Cover
Approvals UL Listing Mark; UL Recognized Component Mark (US and Canadian); ROHS
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
IEC Term Blck, 12 x 56 x 60mm, Screw - 1492-J16-RE - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
Terminal Block Type Single Feed Through
View Details
2 suppliers