PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 5452073

Description
TERM BLOCK HDR 6POS 90DEG 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK HDR 6POS 90DEG 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11398-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11398-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11398-ND
TERM BLOCK HDR 6POS 90DEG 5.08MM

TERM BLOCK HDR 6POS 90DEG 5.08MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 277-11398-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options PCB
Termination Options Solder
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminals - 2203.0/100 - Powell Electronics, Inc.
Specs
North American 18 AWG
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-24D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers