PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 5452716

Description
TERM BLOCK PLUG 5POS 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11454-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11454-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11454-ND
TERM BLOCK PLUG 5POS 3.81MM

TERM BLOCK PLUG 5POS 3.81MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Terminal Blocks
Product Number 277-11454-ND
Product Name Terminal Blocks - Headers, Plugs and Sockets
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp
Features Terminal Plug
Approvals RoHS Compliant
Terminal Block Type Single Feed Through
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - 2216.0/100 - Powell Electronics, Inc.
Specs
North American 20 AWG
View Details
Double-deck terminal block - Carrier terminal block - 2002-2963 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-18D2-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 18
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers