PHOENIX CONTACT USA Datasheets for Wire and Cable Crimpers
Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.
Wire and Cable Crimpers: Learn more
| Product Name | Notes |
|---|---|
| Automatic stripping and crimping device, for insulated taped ferrules 0.25 - 2.5 mm² according to DIN 46228-4: 1990-09 | |
| Basic crimping pliers, with short handles, without crimp inserts, with locator takeup | |
| Basic pliers, for accommodating dies for a wide range of type of contacts up to 120 mm² | |
| Basic pliers, for accommodating dies for a wide range of type of contacts up to 50 mm² | |
| Basic pliers, for accommodating dies for a wide range of type of contacts | |
| Basic pliers, for accommodating dies for various type of contacts, unlockable pressure lock, lateral entry | |
| Crimp tool, pliers with die, for RJ45 pin inserts VS-08-ST-H...-RJ45 and VS-08-RJ45-10G/C | |
| Crimping pliers for D-SUB contacts, high-density, 0.08 ‑ 0.5 mm², B-crimp, including contact locator | |
| Crimping pliers for ferrules up to 16 mm² | |
| Crimping pliers for ferrules, insulated and non-insulated contacts with unlockable pressure lock, for conductor cross sections of 0.14 - 16 mm² | |
| Crimping pliers for insulated cable lugs, pin cable lugs, spade connectors, slip-on sleeves, round plugs, round slip-on sleeves, butt connectors and parallel connectors, 0.5 mm² ... 6.0 mm² (red, blue,... | |
| Crimping pliers for rolled contacts CK 1.6-ER... and ...-BR..., 0.5 - 1.5 mm² | |
| Crimping pliers for turned fiber optics contacts CK1,6-ED...POF | |
| Crimping pliers set, consisting of CRIMPFOX-M (pliers) and dies for insulated cable lugs 0.5 ... 2.5 mm² (1212074), non-insulated conduit lugs 0.5 ... 6 mm² (1212079) and ferrules 0.25 ... | |
| Crimping pliers, coaxial connectors, 1.69 mm, 2.54 mm, 5.41 mm, 10.90 mm, four marked die stations, unlockable pressure lock, lateral entry | |
| Crimping pliers, compact pliers, coaxial connectors, 0.7 mm, 1.07 mm, 1.69 mm, 3.25 mm, 4.52 mm, 5.41 mm, six marked die stations, unlockable pressure lock, lateral entry, hex crimp | |
| Crimping pliers, compact pliers, coaxial connectors, 1.69 mm, 3.25 mm, 4.52 mm, three marked die stations, unlockable pressure lock, lateral entry, hex crimp | |
| Crimping pliers, compact pliers, coaxial connectors, 1.69 mm, 5.41 mm, 6.48 mm, three marked die stations, unlockable pressure lock, lateral entry, hex crimp | |
| Crimping pliers, compact pliers, coaxial connectors, HDTV, BNC, TNC, 1.04 mm, 4.52 mm, 6.48 mm, 7.06 mm, four marked die stations, unlockable pressure lock, lateral entry | |
| Crimping pliers, compact pliers, for insulated cable lugs (light green, red, -1), three marked die stations, unlockable pressure lock, lateral entry | |
| Crimping pliers, compact pliers, for insulated cable lugs (red, blue), two marked die stations, unlockable pressure lock, lateral entry | |
| Crimping pliers, compact pliers, for symmetrical insulated cable lugs, 0.5 mm² ... 6.0 mm² (red, blue, yellow), three marked die stations, unlockable pressure lock, lateral entry | |
| Crimping pliers, compact pliers, for uninsulated cable lugs, three marked die stations, unlockable pressure lock, lateral entry | |
| Crimping pliers, for 2.8 / 4.8 / 6.3 mm non-insulated slip-on sleeves, three marked die stations, unlockable pressure lock, lateral entry, incl. positioning tool | |
| Crimping pliers, for CATV connectors, 6.65 mm, 8.23 mm, 9.70 mm, three marked die stations, unlockable pressure lock, lateral entry | |
| Crimping pliers, for CATV connectors, RG 6.59, 1.69 mm, 8.23 mm, two marked die stations, unlockable pressure lock, lateral entry | |
| Crimping pliers, for CK 1,6-ED..., CK 2,5-ED..., CK 4,0-ED... turned contacts, 4 marked die stations, unlockable pressure lock, lateral entry, incl. positioning tool | |
| Crimping pliers, for CK 4,0... contacts, for 4.0 - 6.0 mm² conductor cross sections | |
| Crimping pliers, for coaxial connectors, 10.54 mm, 2.54 mm, HEX crimp | |
| Crimping pliers, for coaxial connectors, 10.90 mm, 2.54 mm, HEX crimp | |
| Crimping pliers, for coaxial connectors, 3.25 mm, 4.52 mm, 1.69 mm, HEX crimp | |
| Crimping pliers, for coaxial connectors, 5.41 mm, 6.48 mm, 1.69 mm, HEX crimp | |
| Crimping pliers, for coaxial connectors, 8.23 mm, 9.14 mm, 1.73 mm, HEX crimp | |
| Crimping pliers, for COMBICON crimp connectors with cross section: 0.14 ... 0.75 mm². Unlockable pressure lock, precise parallel crimping, front entry, B crimp, incl. 2 positioning aids | |
| Crimping pliers, for connector contacts 0.08 mm² - 0.56 mm² | |
| Crimping pliers, for crimping conductors to the module female contacts STG-MTN, crimp range: 0.5-2.5 mm², AWG: 20-14 | |
| Crimping pliers, for ferrules according to DIN 46228-1:1992-08 and DIN 46228-4:1990-09, type of packaging: with holder for sales display (backcard) | |
| Crimping pliers, for ferrules in accordance with DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09 | |
| Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 0.14 mm² ... 10 mm², unlockable... | |
| Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 0.14 mm² ... 6 mm², unlockable... | |
| Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 0.25 mm² ... 2.5 mm², lateral... | |
| Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 0.25 mm² ... 6 mm², front... | |
| Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 0.25 mm² ... 6 mm², lateral... | |
| Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 0.25 mm² ... 6.0 mm², lateral... | |
| Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 0.5 mm² ... 6 mm², front... | |
| Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 10 mm² ... 25 mm², lateral... | |
| Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 35 mm² ... 50 mm², lateral... | |
| Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 4 mm² ... 10 mm², lateral... | |
| Crimping pliers, for fiber optics connectors, 3.25 mm, 3.84 mm, 5.41 mm, 5.00 mm, 4.52 mm, HEX crimp | |
| Crimping pliers, for fully insulated shrink connectors, 0.5 ... 6.0 mm² (red, blue, yellow), oval crimp | |
| Crimping pliers, for IBS DSUB.../C | |
| Crimping pliers, for insulated cable lugs, 0.14 - 1.0 mm² (light green, red), oval crimp | |
| Crimping pliers, for insulated cable lugs, 0.5 mm² ... 2.5 mm² (red, blue), oval crimp | |
| Crimping pliers, for insulated cable lugs, 0.5 mm² ... 6.0 mm² (red, blue, yellow), oval crimp, asymmetrical | |
| Crimping pliers, for insulated cable lugs, 0.5 mm² ... 6.0 mm² (red, blue, yellow), oval crimp, symmetrical | |
| Crimping pliers, for MC3 solar connectors, pressure lock can be unlocked, lateral entry, with 2.5 ... 6 mm² locator | |
| Crimping pliers, for MC4 solar connectors, pressure lock can be unlocked, lateral entry, with 2.5 ... 6 mm² locator | |
| Crimping pliers, for non-insulated cable lugs, 10 ... 25 mm², indent crimp | |
| Crimping pliers, for non-insulated cable lugs, 4 ... 10 mm², double indent crimp | |
| Crimping pliers, for non-insulated slip-on sleeves 2.8 and 4.8 mm, 0.1 - 1.5 mm², B crimp | |
| Crimping pliers, for rolled contacts CK 1,6-ER... OIC, cross section: 0.14 ... 2.5 mm². Unlockable pressure lock, precise parallel crimping, front entry, B crimp, incl. positioning tool | |
| Crimping pliers, for rolled D-SUB contacts, standard, 0.05 mm² - 0.5 mm², incl. contact locator | |
| Crimping pliers, for SOLARLOK solar connectors, pressure lock can be unlocked, lateral entry, with 2.5 ... 6 mm² locator | |
| Crimping pliers, for SUNCLIX solar crimp connectors 2.5 ... 6 mm², unlockable pressure lock, precise parallel crimping, lateral entry, B crimp, incl. positioning tool | |
| Crimping pliers, for symmetrical insulated DIN cable lugs, 0.5 mm² ... 6.0 mm² (red, blue, yellow), three marked die stations, unlockable pressure lock, lateral entry | |
| Crimping pliers, for turned contacts CK 1.6 ED... | |
| Crimping pliers, for turned contacts with a pin diameter of 4.0 mm, two marked die stations, pressure lock can be released, lateral entry, incl. positioning help | |
| Crimping pliers, for turned contacts, CK 1.6 ED... and CK 2.5 ED... | |
| Crimping pliers, for turned contacts, universal cross section setting, from 0.08 mm² up to a maximum of 2.5 mm², digital display with 0.01 mm increments, pressure lock can be unlocked,... | |
| Crimping pliers, for turned contacts, universal cross section setting, up to a maximum of 2.5 mm², digital display with 0.01 mm increments, pressure lock can be unlocked, including positioning tool... | |
| Crimping pliers, for TWIN ferrules according to UL 486F, three marked die stations, unlockable pressure lock, lateral entry | |
| Crimping pliers, for uninsulated and insulated ferrules, DIN 46228 Part 1 and 4, from 0.14 mm² … 6 mm², also for TWIN ferrules up to 2 x 4 mm², automatic... | |
| Crimping pliers, for uninsulated and insulated ferrules, DIN 46228 Part 1 and 4, from 0.14 mm² ... 10 mm², also for TWIN ferrules up to 2 x 4 mm², automatic... | |
| Crimping pliers, for uninsulated cable and tube lugs with closed crimping sleeve, five marked die stations, unlockable pressure lock, lateral entry | |
| Crimping pliers, for uninsulated cable lugs according to JIS C 2805 type R, 0.5 - 5.5 mm², indent crimp | |
| Crimping pliers, for uninsulated cable lugs, 0.34 ... 2.5 mm², indent crimp | |
| Crimping pliers, for uninsulated cable lugs, 0.34 ... 4 mm², indent crimp | |
| Crimping pliers, for uninsulated cable lugs, 0.5 ... 6 mm², indent crimp | |
| Crimping pliers, for uninsulated CU tubular cable lugs (DIN 46235), 10 mm² ... 25 mm², HEX crimp | |
| Crimping pliers, for uninsulated slip-on sleeves 2.8, 4.8, and 6.3 mm, 0.5 - 6 mm², B crimp | |
| Crimping pliers, for uninsulated slip-on sleeves, 2.8/4.8/6.3/9.5, four marked die stations, unlockable pressure lock, lateral entry | |
| Crimping pliers, for uninsulated tube lugs, 10 - 70 mm², indent crimp | |
| Crimping pliers, for uninsulated tubular cable lugs, 4 - 16 mm², indent and HEX crimp | |
| Crimping pliers, for uninsulated, angled slip-on sleeves 6.3 mm, 1.0 mm² ... 2.5 mm², B crimp | |
| Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228 Parts 1+4, 0.25 mm² ... 6 mm², front insertion, trapezoidal crimp | |
| Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228 Parts 1+4, 0.25 mm² ... 6 mm², lateral entry, trapezoidal crimp | |
| Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228 Parts 1+4, 0.25 mm² ... 6.0 mm², lateral entry, trapezoidal crimp | |
| Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228 Parts 1+4, 0.5 mm² ... 6 mm², front insertion, square crimp | |
| Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228 Parts 1+4, 10 mm² ... 25 mm², lateral entry, WM crimp | |
| Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228 Parts 1+4, 35 mm² ... 50 mm², lateral entry, WM crimp | |
| Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228, 0.14 ‑ 10 mm², unlockable pressure lock, lateral entry | |
| Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228, 0.14 ‑ 6 mm², unlockable pressure lock, lateral entry | |
| Crimping pliers, laser marked according to customer specifications, for insulated cable lugs, 0.14 - 1.0 mm² (light green, red), oval crimp | |
| Crimping pliers, laser marked according to customer specifications, for insulated cable lugs, 0.5 mm² ... 2.5 mm² (red, blue), oval crimp | |
| Crimping pliers, laser marked according to customer specifications, for insulated cable lugs, 0.5 mm² ... 6.0 mm² (red, blue, yellow), oval crimp, asymmetrical | |
| Crimping pliers, laser marked according to customer specifications, for insulated cable lugs, 0.5 mm² ... 6.0 mm² (red, blue, yellow), oval crimp, symmetrical | |
| Crimping pliers, laser marked according to customer specifications, for uninsulated cable lugs, 0.34 - 2.5 mm², indent crimp | |
| Crimping pliers, laser marked according to customer specifications, for uninsulated cable lugs, 10 - 25 mm², indent crimp | |
| Crimping pliers, laser marked according to customer specifications, for uninsulated cable lugs, 4 mm² ... 10 mm², double indent crimp | |
| Crimping pliers, laser marked according to customer specifications, for uninsulated slip-on sleeves 2.8 and 4.8, 0.1 ... 1.5 mm², B crimp | |
| Crimping pliers, laser marked according to customer specifications, for uninsulated slip-on sleeves 2.8, 4.8, and 6.3 mm, 0.5 ... 6 mm², B crimp | |
| Crimping pliers, laser marked according to customer specifications, type of contact: Insulated and uninsulated ferrules, standards/specificat ions: DIN 46228-1, DIN 46228-4, min. cross section: 0.14 mm², max. cross section: 10... | |
| Crimping pliers, laser-inscribed to customer specifications, pliers and properties as in CRIMPFOX CENTRUS 10H | |
| Crimping pliers, laser-inscribed to customer specifications, pliers and properties as in CRIMPFOX CENTRUS 10S | |
| Crimping pliers, laser-inscribed to customer specifications, pliers and properties as in CRIMPFOX CENTRUS 6H | |
| Crimping pliers, laser-inscribed to customer specifications, pliers and properties as in CRIMPFOX CENTRUS 6S | |
| Crimping pliers, square compression, for ferrules 0.25 - 6 mm² in accordance with DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09 | |
| Crimping pliers, type of contact: Insulated and uninsulated ferrules, standards/specificat ions: DIN 46228-1, DIN 46228-4, min. cross section: 0.14 mm², max. cross section: 10 mm², for TWIN ferrules up to... | |
| Pneumatic crimping pliers, as table top version, for ferrules in accordance with DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09, for conductor cross section 0.25 - 2.5 mm² | |
| Pneumatic crimping pliers, as table top version, for ferrules in accordance with DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09, for conductor cross section 4 - 10 mm² | |
| Pneumatic crimping pliers, for ferrules according to DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09, for conductor cross section 0.25 - 4 mm², trapezoid crimping, lateral entry | |
| Pneumatic crimping pliers, for ferrules in accordance with DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09, for conductor cross section 0.25 - 2.5 mm² | |
| Pneumatic crimping pliers, for ferrules in accordance with DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09, for conductor cross section 4 - 10 mm² | |
| Portable hand-held device, battery-powered, for processing 0.5 mm² taped ferrules with function end, suitable for PVC insulated conductors (H05V-K), incl. battery, charger, CUTFOX 12 cable cutter, service tool for troubleshooting,... | |
| Portable hand-held device, battery-powered, for processing 0.75 mm² taped ferrules with function end, suitable for PVC insulated conductors (H05V-K), incl. battery, charger, CUTFOX 12 cable cutter, service tool for troubleshooting,... | |
| Portable hand-held device, battery-powered, for processing 1.0 mm² taped ferrules with function end, suitable for PVC insulated conductors (H05V-K), incl. battery, charger, CUTFOX 12 cable cutter, service tool for troubleshooting,... | |
| Portable hand-held device, battery-powered, for processing 1.5 mm² taped ferrules with function end, suitable for PVC insulated conductors (H07V-K), incl. battery, charger, CUTFOX 12 cable cutter, service tool for troubleshooting,... | |
| Service tool, for CF-CRIMPHANDY 0,5, for rectifying malfunctions | |
| Service tool, for CF-CRIMPHANDY 0,75, for rectifying malfunctions | |
| Service tool, for CF-CRIMPHANDY 1,0, for rectifying malfunctions | |
| Service tool, for CF-CRIMPHANDY 1,5, for rectifying malfunctions | |
| Stripping and crimping device, 100 - 240 V input voltage, for insulated ferrules with a cross-section range of 0.25 - 4.0 mm², according to DIN 46228-4: 1990-09, incl. 0.5 -... | |
| Stripping and crimping device, 120 V version, for taped insulated ferrules 0.25 ... 2.5 mm², sleeve length 8 mm, incl. conversion kits 0.5 ... 2.5 mm² | |
| Stripping and crimping device, 230 V version, for taped insulated ferrules 0.25 ... 2.5 mm², sleeve length 8 mm, incl. conversion kits 0.5 ... 2.5 mm² | |
| Stripping and crimping machine, 120-230 V input voltage, electro-pneumatic, for loose ferrules with insulating collar, 4 mm², 6 mm², and 10 mm², without conversion kit | |
| Universal electric crimper to take dies for a wide variety of contact elements |