PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 5448268

Description
TERM BLOCK PLUG 6POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11351-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11351-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11351-ND
TERM BLOCK PLUG 6POS STR 5MM

TERM BLOCK PLUG 6POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 5448268 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
5448268
Pluggable Terminal Blocks 5448268
Pluggable Terminal Blocks BCP-500- 6 GN 5.00 MM PLUG

Pluggable Terminal Blocks BCP-500- 6 GN 5.00 MM PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11351-ND 5448268
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Pcb Terminal Block, 1Pos, Pbt, 40A, 1Kv; Pitch Spacing Blockmaster Electronics - 21AJ9736 - Newark, An Avnet Company
Specs
Voltage Rating 1000 volts
Current Rating 40 amps
View Details
Double-deck terminal block - Through terminal block - 2002-2438 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers