PHOENIX CONTACT USA Datasheets for Cable Ties
Cable ties hold groups of cables together for support and ease of maintenance.
Cable Ties: Learn more
| Product Name | Notes |
|---|---|
| Cable binder, fixing material for module cable routing | |
| Cable binders for quick and permanent fastening, UV-resistant and weatherproof (ISO 4892_QUV-B 600 h) | |
| Cable binders for quick and secure bundling, heat stabilized to 125°C (also up to 145°C for brief periods) | |
| Cable binders for quick and secure bundling, standard version | |
| Cable binders for quick and secure fastening, can be detected using metallic pigments | |
| Cable binders ideal for permanent fastening to virtually any surface, with fastening lug for screwing or fixing with rivets | |
| Cable binders ideal for temporary fastening, with locking release, removable | |
| Cable binders, made from rust-free stainless steel (AISI 304), suitable for harsh ambient conditions, with ball lock, for quick and secure bundling and fastening | |
| Cable binders, made from rust-free stainless steel (AISI 316), suitable for the harshest of ambient conditions (for example, salt water), with ball lock, for quick and secure bundling and fastening... | |
| Cable binders, with molded body-bound rivet, also ideally suited to restricted installation dimensions | |
| Cable tie, dimensions: L x W, 100 x 2.5 mm, color: transparent | |
| Cable tie, dimensions: L x W, 140 x 3.6 mm, color: transparent | |
| Cable tie, dimensions: L x W, 190 x 4.8 mm, color: transparent | |
| Cable tie, dimensions: L x W, 200 x 2.5 mm, color: transparent | |
| Cable tie, dimensions: L x W, 290 x 4.8 mm, color: transparent | |
| Cable tie, dimensions: L x W, 370 x 4.8 mm, color: transparent | |
| Cable tie, resistant to UV rays, dimensions: L x W, 100 x 2.5 mm, color: black | |
| Cable tie, resistant to UV rays, dimensions: L x W, 140 x 3.6 mm, color: black | |
| Cable tie, resistant to UV rays, dimensions: L x W, 190 x 4.8 mm, color: black | |
| Cable tie, resistant to UV rays, dimensions: L x W, 200 x 2.5 mm, color: black | |
| Cable tie, resistant to UV rays, dimensions: L x W, 290 x 4.8 mm, color: black | |
| Cable tie, resistant to UV rays, dimensions: L x W, 370 x 4.8 mm, color: black | |
| Mounting clamp for fastening the FL LCX CABLE METER leaky wave conductor. | |
| Steel cable tie, rust-proof, anti-magnetic |