PHOENIX CONTACT USA Datasheets for Protective Sleeving

Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more

Page: 1 2
Product Name Notes
Bend protection sleeve, contact inserts: x , color: black
Bend protection sleeve, for cable diameter of 3 mm ... 9 mm, diameter: 12 mm, color: black
Bend protection sleeve, for cable diameter of 4 mm ... 12 mm, diameter: 12 mm, color: black
Bend protection sleeve, for cable diameter of 9 mm ... 15 mm, diameter: 12 mm, color: black
Cable bush for assembly troughs, for protection of the lines guided through the laminated frame
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 1 mm ... 2 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 1 mm ... 2 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 10 mm ... 11 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 10 mm ... 11 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 11 mm ... 12 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 11 mm ... 12 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 12 mm ... 13 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 12 mm ... 13 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 13 mm ... 14 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 13 mm ... 14 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 13.9 mm ... 14.2 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 14 mm ... 15 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 14.9 mm ... 15.2 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 15 mm ... 16 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 15.9 mm ... 16.2 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 16 mm ... 17 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 2 mm ... 3 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 2 mm ... 3 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 3 mm ... 4 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 3 mm ... 4 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 4 mm ... 5 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 4 mm ... 5 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 5 mm ... 6 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 5 mm ... 6 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 6 mm ... 7 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 6 mm ... 7 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 7 mm ... 8 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 7 mm ... 8 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 8 mm ... 9 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 8 mm ... 9 mm , color: gray
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 9 mm ... 10 mm , color: black
Cable sleeve, no. of conductors: 1, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 1x 9 mm ... 10 mm , color: gray
Cable sleeve, no. of conductors: 2, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 2x 2 mm ... 3 mm , color: black
Cable sleeve, no. of conductors: 2, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 2x 2.4 mm ... 2.7 mm , color: gray
Cable sleeve, no. of conductors: 2, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 2x 3 mm ... 4 mm , color: black
Cable sleeve, no. of conductors: 2, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 2x 3.4 mm ... 3.7 mm , color: gray
Cable sleeve, no. of conductors: 2, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 2x 4 mm ... 5 mm , color: black
Cable sleeve, no. of conductors: 2, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 2x 4 mm ... 5 mm , color: gray
Cable sleeve, no. of conductors: 2, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 2x 5 mm ... 6 mm , color: black
Cable sleeve, no. of conductors: 2, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 2x 5 mm ... 6 mm , color: gray
Cable sleeve, no. of conductors: 2, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 2x 6 mm ... 7 mm , color: black
Cable sleeve, no. of conductors: 2, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 2x 6.4 mm ... 6.7 mm , color: gray
Cable sleeve, no. of conductors: 2, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 2x 7 mm ... 8 mm , color: black
Cable sleeve, no. of conductors: 2, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 2x 7.4 mm ... 7.7 mm , color: gray
Cable sleeve, no. of conductors: 2, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 2x 8 mm ... 9 mm , color: black
Cable sleeve, no. of conductors: 2, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 2x 8.4 mm ... 8.7 mm , color: gray
Cable sleeve, no. of conductors: 4, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 4x 2 mm ... 3 mm , color: black
Cable sleeve, no. of conductors: 4, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 4x 2 mm ... 3 mm , color: gray
Cable sleeve, no. of conductors: 4, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 4x 3 mm ... 4 mm , color: black
Cable sleeve, no. of conductors: 4, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 4x 3 mm ... 4 mm , color: gray
Cable sleeve, no. of conductors: 4, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 4x 4 mm ... 5 mm , color: black
Cable sleeve, no. of conductors: 4, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 4x 4.4 mm ... 4.7 mm , color: gray
Cable sleeve, no. of conductors: 4, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 4x 5 mm ... 6 mm , color: black
Cable sleeve, no. of conductors: 4, length: 29.5 mm, width: 19.5 mm, height: 17 mm, external cable diameter: 4x 5.4 mm ... 5.7 mm , color: gray
End sleeves as cable protection, made of brass, for WP-STEEL PVC C
End sleeves as cable protection, made of brass
End sleeves as cable protection
Insulating sleeve, as touch protection, for 4.8 mm slip-on sleeves, slide onto the conductor before
Insulating sleeve, as touch protection, slide onto the conductor before for 2.8 slip-on sleeves
Insulating sleeve, as touch protection, slide onto the conductor before for 6.3 slip-on sleeves
Insulating sleeve, color: black
Insulating sleeve, color: blue
Insulating sleeve, color: gray
Insulating sleeve, color: green
Insulating sleeve, color: red
Insulating sleeve, color: white
Insulating sleeve, color: yellow
Insulating sleeve
Insulation stop sleeve
Large blind sleeve, material: NBR
Large blind sleeve, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 14 ... 15 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 14 ... 15 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 15 ... 16 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 15 ... 16 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 16 ... 17 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 16 ... 17 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 17 ... 18 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 17 ... 18 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 18 ... 19 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 18 ... 19 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 19 ... 20 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 19 ... 20 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 20 ... 21 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 20 ... 21 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 21 ... 22 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 21 ... 22 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 22 ... 23 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 22 ... 23 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 23 ... 24 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 23 ... 24 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 24 ... 25 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 24 ... 25 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 25 ... 26 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 25 ... 26 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 26 ... 27 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 26 ... 27 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 27 ... 28 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 27 ... 28 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 28 ... 29 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 28 ... 29 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 29 ... 30 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 29 ... 30 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 30 ... 31 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 30 ... 31 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 31 ... 32 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 31 ... 32 mm, material: SEBS
Large, slotted cable sleeves suitable for cables with a diameter of 32 ... 33 mm, material: NBR
Large, slotted cable sleeves suitable for cables with a diameter of 32 ... 33 mm, material: SEBS
Large, unslotted cable sleeves suitable for cables with a diameter of 7 ... 24 mm, material: NBR
RJ45 bend protection sleeve, for pin insert VS-08-ST-RJ45, cable cross section up to 6 mm, color: gray
RJ45 bend protection sleeve, for pin insert VS-08-ST-RJ45, cable cross section up to 6 mm, color: green
RJ45 bend protection sleeve, for pin inserts VS-08-ST-H11-RJ45 and VS-08-ST-H21-RJ45, for cable cross section up to 7 mm, color: gray
RJ45 bend protection sleeve, for pin inserts VS-08-ST-H11-RJ45 and VS-08-ST-H21-RJ45, for cable cross section up to 7 mm, color: green
Shrink sleeve, continuous, cassette, white with black imprint, mounting type: slide-on, cable diameter: 1.0 - 3.2 mm, can be marked with THERMOFOX
Shrink sleeve, continuous, cassette, white with black imprint, mounting type: slide-on, cable diameter: 1.6 - 3.2 mm, can be marked with THERMOFOX
Shrink sleeve, continuous, cassette, white with black imprint, mounting type: slide-on, cable diameter: 1.6 - 4.8 mm, can be marked with THERMOFOX
Shrink sleeve, continuous, cassette, white with black imprint, mounting type: slide-on, cable diameter: 2.1 - 6.4 mm, can be marked with THERMOFOX
Shrink sleeve, continuous, cassette, white with black imprint, mounting type: slide-on, cable diameter: 2.4 - 4.8 mm, can be marked with THERMOFOX
Shrink sleeve, continuous, cassette, white with black imprint, mounting type: slide-on, cable diameter: 3.2 - 6.4 mm, can be marked with THERMOFOX
Shrink sleeve, continuous, cassette, white with black imprint, mounting type: slide-on, cable diameter: 3.2 - 9.5 mm, can be marked with THERMOFOX
Shrink sleeve, continuous, cassette, white with black imprint, mounting type: slide-on, cable diameter: 4.8 - 9.5 mm, can be marked with THERMOFOX
Shrink sleeve, Roll, black, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2, THERMOMARK W: without print, unperforated, mounting type: slide on, cable diameter range:...
Shrink sleeve, Roll, black: user-defined, perforated, mounting type: slide on, cable diameter range: 0.8 - 2.4 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, black: user-defined, perforated, mounting type: slide on, cable diameter range: 1 - 3.2 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, black: user-defined, perforated, mounting type: slide on, cable diameter range: 1.6 - 4.8 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, black: user-defined, perforated, mounting type: slide on, cable diameter range: 12.7 - 38.1 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, black: user-defined, perforated, mounting type: slide on, cable diameter range: 16.9 - 50.8 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, black: user-defined, perforated, mounting type: slide on, cable diameter range: 4.2 - 12.7 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, black: user-defined, perforated, mounting type: slide on, cable diameter range: 6.4 - 19.1 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, black: user-defined, perforated, mounting type: slide on, cable diameter range: 8.5 - 25.4 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, blue, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range:...
Shrink sleeve, Roll, blue, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range: 12.7 - 25.4...
Shrink sleeve, Roll, blue, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range: 19.1 - 38.1...
Shrink sleeve, Roll, blue, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range: 6.4 - 12.7...
Shrink sleeve, Roll, blue, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range: 9.5 - 19.1...
Shrink sleeve, Roll, green, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range:...
Shrink sleeve, Roll, orange, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range:...
Shrink sleeve, Roll, red, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range:...
Shrink sleeve, Roll, red, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range: 12.7 - 25.4...
Shrink sleeve, Roll, red, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range: 19.1 - 38.1...
Shrink sleeve, Roll, red, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range: 6.4 - 12.7...
Shrink sleeve, Roll, red, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range: 9.5 - 19.1...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range:...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2, THERMOMARK W: without print, unperforated, mounting type: slide on, cable diameter range:...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, mounting type: slide on, cable diameter range: 0.8 - 2.4...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 0.8 -...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 1 -...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 1.6 -...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 12.7 -...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 2.4 -...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 4.2 -...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 6.4 -...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 8.5 -...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, lettering field size: 15 x...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range: 12.7 - 25.4...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range: 19.1 - 38.1...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range: 9.5 - 19.1...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK W, THERMOMARK ROLL, THERMOMARK X1.2, THERMOMARK ROLL X1: without print, perforated, mounting type: slide on, lettering field size: 20 x 10...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK W, THERMOMARK ROLL, THERMOMARK X1.2, THERMOMARK ROLL X1: without print, perforated, mounting type: slide on, lettering field size: 30 x 20...
Shrink sleeve, Roll, white, can be labeled with: THERMOMARK W, THERMOMARK ROLL, THERMOMARK X1.2, THERMOMARK ROLL X1: without print, perforated, mounting type: slide on, lettering field size: 30 x 5...
Shrink sleeve, Roll, white, unlabeled, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2, THERMOMARK W: without print, unperforated, mounting type: slide on, cable diameter...
Shrink sleeve, roll, white, unmarked, 2:1 shrink ratio, can be marked with: THERMOMARK ROLL, THERMOMARK X.1, perforated, mounting type: threaded on
Shrink sleeve, Roll, white: user-defined, Cut, mounting type: slide on, cable diameter range: 1.2 - 2.4 mm, lettering field size: 15 x 4 mm
Shrink sleeve, Roll, white: user-defined, Cut, mounting type: slide on, cable diameter range: 1.2 - 2.4 mm, lettering field size: 30 x 4 mm
Shrink sleeve, Roll, white: user-defined, Cut, mounting type: slide on, cable diameter range: 1.2 - 2.4 mm, lettering field size: 60 x 4 mm
Shrink sleeve, Roll, white: user-defined, Cut, mounting type: slide on, cable diameter range: 1.5 - 3.2 mm, lettering field size: 15 x 5 mm
Shrink sleeve, Roll, white: user-defined, Cut, mounting type: slide on, cable diameter range: 1.5 - 3.2 mm, lettering field size: 30 x 5 mm
Shrink sleeve, Roll, white: user-defined, Cut, mounting type: slide on, cable diameter range: 1.5 - 3.2 mm, lettering field size: 60 x 5 mm
Shrink sleeve, Roll, white: user-defined, Cut, mounting type: slide on, cable diameter range: 2.4 - 4.8 mm, lettering field size: 15 x 9 mm
Shrink sleeve, Roll, white: user-defined, Cut, mounting type: slide on, cable diameter range: 2.4 - 4.8 mm, lettering field size: 30 x 9 mm
Shrink sleeve, Roll, white: user-defined, Cut, mounting type: slide on, cable diameter range: 2.4 - 4.8 mm, lettering field size: 60 x 9 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 0.8 - 2.4 mm, lettering field size: 15 x 4 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 0.8 - 2.4 mm, lettering field size: 30 x 4 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 0.8 - 2.4 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 0.8 - 2.4 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 1 - 3.2 mm, lettering field size: 15 x 5 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 1 - 3.2 mm, lettering field size: 30 x 5 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 1 - 3.2 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 1 - 3.2 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 1.6 - 4.8 mm, lettering field size: 15 x 9 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 1.6 - 4.8 mm, lettering field size: 30 x 9 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 1.6 - 4.8 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 1.6 - 4.8 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 12.7 - 38.1 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 12.7 - 38.1 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 16.9 - 50.8 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 4.2 - 12.7 mm, lettering field size: 60 x 20 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 4.2 - 12.7 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 6.4 - 19.1 mm, lettering field size: 60 x 30 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 6.4 - 19.1 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 8.5 - 25.4 mm, lettering field size: 60 x 40 mm
Shrink sleeve, Roll, white: user-defined, perforated, mounting type: slide on, cable diameter range: 8.5 - 25.4 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2, THERMOMARK W: without print, Cut, mounting type: slide on, cable diameter range:...
Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2, THERMOMARK W: without print, unperforated, mounting type: slide on, cable diameter range:...
Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 0.8 -...
Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 1 -...
Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 1.6 -...
Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 12.7 -...
Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 4.2 -...
Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 6.4 -...
Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, cable diameter range: 8.5 -...
Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600, THERMOMARK X1.2: without print, perforated, mounting type: slide on, lettering field size: 60 x...
Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK ROLL, THERMOMARK ROLL X1, THERMOMARK X1.2, THERMOMARK W, THERMOMARK ROLLMASTER 300/600: without print, Cut, mounting type: slide on, cable diameter range:...
Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK W, THERMOMARK ROLL, THERMOMARK X1.2, THERMOMARK ROLL X1, THERMOMARK ROLLMASTER 300/600: without print, perforated, mounting type: slide on, lettering field size:...
Shrink sleeve, Roll, yellow, can be labeled with: THERMOMARK W, THERMOMARK ROLL, THERMOMARK X1.2: without print, unperforated, mounting type: slide on, cable diameter range: 6 - 18 mm
Shrink sleeve, roll, yellow, unmarked, 2:1 shrink ratio, can be marked with: THERMOMARK ROLL, THERMOMARK X.1, perforated, mounting type: slid on
Shrink sleeve, Roll, yellow: user-defined, Cut, mounting type: slide on, cable diameter range: 1.2 - 2.4 mm, lettering field size: 15 x 4 mm
Shrink sleeve, Roll, yellow: user-defined, Cut, mounting type: slide on, cable diameter range: 1.2 - 2.4 mm, lettering field size: 30 x 4 mm
Shrink sleeve, Roll, yellow: user-defined, Cut, mounting type: slide on, cable diameter range: 1.2 - 2.4 mm, lettering field size: 60 x 4 mm
Shrink sleeve, Roll, yellow: user-defined, Cut, mounting type: slide on, cable diameter range: 1.5 - 3.2 mm, lettering field size: 15 x 5 mm
Shrink sleeve, Roll, yellow: user-defined, Cut, mounting type: slide on, cable diameter range: 1.5 - 3.2 mm, lettering field size: 30 x 5 mm
Shrink sleeve, Roll, yellow: user-defined, Cut, mounting type: slide on, cable diameter range: 1.5 - 3.2 mm, lettering field size: 60 x 5 mm
Shrink sleeve, Roll, yellow: user-defined, Cut, mounting type: slide on, cable diameter range: 2.4 - 4.8 mm, lettering field size: 15 x 9 mm
Shrink sleeve, Roll, yellow: user-defined, Cut, mounting type: slide on, cable diameter range: 2.4 - 4.8 mm, lettering field size: 30 x 9 mm
Shrink sleeve, Roll, yellow: user-defined, Cut, mounting type: slide on, cable diameter range: 2.4 - 4.8 mm, lettering field size: 60 x 9 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 0.8 - 2.4 mm, lettering field size: 15 x 4 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 0.8 - 2.4 mm, lettering field size: 30 x 4 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 0.8 - 2.4 mm, lettering field size: 60 x 4 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 0.8 - 2.4 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 1 - 3.2 mm, lettering field size: 15 x 5 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 1 - 3.2 mm, lettering field size: 30 x 5 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 1 - 3.2 mm, lettering field size: 60 x 5 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 1 - 3.2 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 1.6 - 4.8 mm, lettering field size: 15 x 9 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 1.6 - 4.8 mm, lettering field size: 30 x 9 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 1.6 - 4.8 mm, lettering field size: 60 x 9 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 1.6 - 4.8 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 12.7 - 38.1 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 12.7 - 38.1 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 16.9 - 50.8 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 4.2 - 12.7 mm, lettering field size: 60 x 20 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 4.2 - 12.7 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 6.4 - 19.1 mm, lettering field size: 60 x 30 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 6.4 - 19.1 mm, lettering field size: max. 30 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 8.5 - 25.4 mm, lettering field size: 60 x 40 mm
Shrink sleeve, Roll, yellow: user-defined, perforated, mounting type: slide on, cable diameter range: 8.5 - 25.4 mm, lettering field size: max. 30 mm
Shrink sleeve, white: user-defined, Cut, mounting type: slide on, cable diameter range: 12.7 - 25.4 mm, lettering field size: 60 x 40 mm
Shrink sleeve, white: user-defined, Cut, mounting type: slide on, cable diameter range: 19.1 - 38.1 mm
Shrink sleeve, white: user-defined, Cut, mounting type: slide on, cable diameter range: 3.2 - 6.4 mm
Shrink sleeve, white: user-defined, Cut, mounting type: slide on, cable diameter range: 4.8 - 9.5 mm
Shrink sleeve, white: user-defined, Cut, mounting type: slide on, cable diameter range: 6.4 - 12.7 mm, lettering field size: 60 x 20 mm
Shrink sleeve, white: user-defined, Cut, mounting type: slide on, cable diameter range: 9.5 - 19.1 mm, lettering field size: 60 x 30 mm
Shrink sleeve, yellow: user-defined, Cut, mounting type: slide on, cable diameter range: 12.7 - 25.4 mm, lettering field size: 60 x 40 mm
Shrink sleeve, yellow: user-defined, Cut, mounting type: slide on, cable diameter range: 19.1 - 38.1 mm
Shrink sleeve, yellow: user-defined, Cut, mounting type: slide on, cable diameter range: 3.2 - 6.4 mm
Shrink sleeve, yellow: user-defined, Cut, mounting type: slide on, cable diameter range: 4.8 - 9.5 mm
Shrink sleeve, yellow: user-defined, Cut, mounting type: slide on, cable diameter range: 9.5 - 19.1 mm, lettering field size: 60 x 30 mm
Small blind sleeve, material: NBR
Small blind sleeve, material: SEBS
Small, slotted cable sleeves suitable for one AS-i cable (R), material: NBR, version: right
Small, slotted cable sleeves suitable for one AS-i cable (R), material: SEBS, version: right
Small, slotted cable sleeves suitable for one AS-i cable, material: NBR, version: left
Small, slotted cable sleeves suitable for one AS-i cable, material: SEBS, version: left
Small, slotted cable sleeves suitable for two AS-i cables (L-R), material: NBR, version: left, right
Small, slotted cable sleeves suitable for two AS-i cables (L-R), material: SEBS, version: left, right
Small, slotted cable sleeves suitable for two AS-i cables (R-R), material: NBR, version: right, right
Small, slotted cable sleeves suitable for two AS-i cables (R-R), material: SEBS, version: right, right
Small, slotted cable sleeves suitable for two AS-i cables, material: NBR, version: left, left
Small, slotted cable sleeves suitable for two AS-i cables, material: SEBS, version: left, left
Small, unslotted cable sleeves suitable for cables with a diameter of 2 ... 11 mm, material: NBR

Next >>