PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 5434926

Description
TERM BLOCK PLUG 2POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11236-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11236-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11236-ND
TERM BLOCK PLUG 2POS STR 3.81MM

TERM BLOCK PLUG 2POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks BCP-381- 2 - 629-5434926 - Utmel Electronic Limited
Hong Kong, China
Pluggable Terminal Blocks BCP-381- 2
629-5434926
Pluggable Terminal Blocks BCP-381- 2 629-5434926
Pluggable Terminal Blocks BCP-381- 2

Pluggable Terminal Blocks BCP-381- 2

Supplier's Site
Pluggable Terminal Blocks - 5434926 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
5434926
Pluggable Terminal Blocks 5434926
Pluggable Terminal Blocks BCP-381- 2

Pluggable Terminal Blocks BCP-381- 2

Buy Now Datasheet

Technical Specifications

  DigiKey Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-11236-ND 629-5434926 5434926
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks BCP-381- 2 Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line) Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug Terminal Plug
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Single Feed Through Plug, Female Sockets Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Pluggable Terminal Blocks - BB-CON-CR3P-TB - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Pluggable Terminal Blocks
View Details
PCB Terminal Blocks with Wire Guard - MSMXX055 - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Through terminal block - 2001-1309 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details