PHOENIX CONTACT USA Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 16 17 18 19 20 21 22 23 24 25 26 27 28 30 33
Product Name Notes
1-level ground modular terminal block with double connection on both sides, cross section: 0.2 - 2.5 mm², width: 5.2 mm, color: green-yellow
1-level ground modular terminal block with single-sided double connection, cross section: 0.2 - 2.5 mm², width: 5.2 mm, color: green-yellow
1-level ground modular terminal block with single-sided double connection, cross section: 0.2 ... 4 mm², AWG: 24 - 12, width: 6.2 mm, color: green-yellow
1-level ground modular terminal block with single-sided double connection, cross section: 0.5 - 10 mm², AWG: 24 - 6, width: 10.2 mm, color: green-yellow
Flat-type fuse terminal block, cross section: 0.2 - 6 mm², AWG: 26 - 8, width: 8.2 mm, color: black, with light indicator, voltage light indicator: 12 V DC, current light...
Flat-type fuse terminal block, cross section: 0.2 - 6 mm², AWG: 26 - 8, width: 8.2 mm, color: black, with light indicator, voltage light indicator: 24 V DC, current light...
Flat-type fuse terminal block, cross section: 0.2 - 6 mm², AWG: 26 - 8, width: 8.2 mm, color: black
Flat-type fuse terminal block, cross section: 0.2-6 mm², AWG: 26-8, width: 8.2 mm, color: black, with LED, voltage LED: 60 V DC, current LED: 2 mA
Fuse modular terminal block, connection method: Screw connection, cross section: 0.2 mm²- 4 mm², AWG: 24 - 12, nominal current: 6.3 A, nom. voltage: 250 V, width: 8.2 mm, fuse...
Fuse modular terminal block, fuse type: Flat, connection method: Spring-cage connection, cross section: 0.08 mm²- 6 mm², AWG: 28 - 10, nominal current: 30 A, nom. voltage: 400 V, width:...
Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Push-in connection, cross section: 0.2 mm²- 6 mm², AWG: 24 - 10, nominal current: 28 A, nom.
Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 0.14 mm²- 4 mm², AWG: 26 - 10, nominal current: 30 A, nom.
Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 0.14 mm²- 6 mm², AWG: 26 - 10, nominal current: 28 A, nom.
Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 0.14 mm²- 6 mm², AWG: 26 - 10, nominal current: 6.3 A, nom.
Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 0.2 mm²- 4 mm², AWG: 24 - 12, nominal current: 32 A, nom.
Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 0.2 mm²- 4 mm², AWG: 24 - 12, nominal current: 6.3 A, nom.
Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 0.5 mm²- 16 mm², AWG: 20 - 6, nominal current: 10 A, nom.
Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 0.75 mm²- 25 mm², AWG: 18 - 4, nominal current: 32 A, nom.
Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 1.5 mm²- 25 mm², AWG: 16 - 3, nominal current: 30 A, nom.
Fuse modular terminal block, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 1.5 mm²- 25 mm², AWG: 16 - 4, nominal current: 32 A, nom.
Fuse modular terminal block, fuse type: Glass / ceramics / ..., number of positions: 1, connection method: Screw connection, cross section: 0.14 mm²- 6 mm², AWG: 26 - 10, nominal...
Fuse modular terminal block, fuse type: Glass / ceramics / ..., number of positions: 1, connection method: Screw connection, cross section: 0.2 mm²- 4 mm², AWG: 24 - 12, nominal...
Fuse modular terminal block, fuse type: Glass / ceramics / ..., number of positions: 1, connection method: Screw connection, cross section: 0.2 mm²- 6 mm², AWG: 24 - 10, nominal...
Fuse modular terminal block, fuse type: Glass, connection method: Screw connection, cross section: 1.5 mm²- 25 mm², AWG: 16 - 4, nominal current: 32 A, nom. voltage: 690 V, width:...
Fuse modular terminal block, with diode1N4007, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 0.14 mm²- 6 mm², AWG: 26 - 10, nominal current: 28...
Fuse modular terminal block, with fuse plug, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 0.5 mm²- 16 mm², AWG: 20 - 6, nominal current:...
Fuse modular terminal block, without fuse plug, fuse type: Glass / ceramics / ..., connection method: Screw connection, cross section: 0.5 mm²- 16 mm², AWG: 20 - 6, nominal current:...
Fuse terminal block for assembly on NS 35, for 5 x 20 cartridge fuse inserts
Fuse terminal block for cartridge fuse insert, cross section: 0.2 - 4 mm², AWG: 26 - 10, width: 8.2 mm, color: black
Fuse terminal block for cartridge fuse insert, cross section: 0.2 - 4 mm², AWG: 26 - 10, width: 8.2 mm, color: Blue
Fuse terminal block for cartridge fuse insert, cross section: 0.2 - 4 mm², AWG: 26 - 10, width: 8.2 mm, color: Gray
Fuse terminal block for cartridge fuse insert, cross section: 0.5 - 16 mm², AWG: 24 - 6, width: 12 mm, color: black
Fuse terminal block for cartridge fuse insert, cross section: 0.5 - 16 mm², AWG: 26 - 8, width: 10.2 mm, color: black
Fuse terminal block for cartridge fuse inserts 5 x 20 and 5 x 25, cross section: 0.2 - 4 mm², width: 8.2 mm, color: black
Fuse terminal block for cartridge fuse inserts 5 x 20 and 5 x 25, cross section: 0.2 - 4 mm², width: 8.2 mm, color: blue
Fuse terminal block with LED for mounting on NS 35, for miniature circuit breakers, terminal width: 8.2 mm, color: Black
Fuse terminal block with light indicator, for cartridge fuse insert 10.3 x 38 mm, cross section: 1.5 - 25 mm², AWG: 16 - 4, width: 18 mm, color: Black
Fuse terminal blocks for DIAZED fuse inserts
Fuse terminal blocks for NEOZED fuse inserts
Ground modular terminal block with fuse holder for G fuse insert, cross section: 0.14 - 4 mm², AWG: 26 - 10, width: 6.2 mm, color: black
Ground modular terminal block, connection method: Fast/plug-in connection, number of connections: 2, cross section:0.25 mm² - 1.5 mm², AWG: 24 - 16, width: 5.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Leg spring connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width: 8.2 mm, height: 49.6 mm, color:...
Ground modular terminal block, connection method: Leg spring connection, number of connections: 4, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: green-yellow, mounting type:...
Ground modular terminal block, connection method: Power-Turn connection, number of connections: 2, cross section:10 mm² - 70 mm², AWG: 8 - 2/0, width: 20 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Power-Turn connection, number of connections: 2, cross section:2.5 mm² - 35 mm², AWG: 12 - 2, width: 16 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Power-Turn connection, number of connections: 2, cross section:25 mm² - 95 mm², AWG: 4 - 4/0, width: 25 mm, color: green-yellow, mounting type: 2.3...
Ground modular terminal block, connection method: Push-in / plug connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 12, width: 6.2 mm, color: green-yellow, mounting: NS 35/7,5, NS...
Ground modular terminal block, connection method: Push-in / plug connection, number of connections: 2, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, color: green-yellow, mounting...
Ground modular terminal block, connection method: Push-in / plug connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, height: 35.3 mm,...
Ground modular terminal block, connection method: Push-in / plug connection, number of connections: 2, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: green-yellow, mounting...
Ground modular terminal block, connection method: Push-in / plug connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width: 8.2 mm, height: 42.2 mm,...
Ground modular terminal block, connection method: Push-in / plug connection, number of connections: 2, number of positions: 1, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5...
Ground modular terminal block, connection method: Push-in / plug connection, number of connections: 3, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, color: green-yellow, mounting...
Ground modular terminal block, connection method: Push-in / plug connection, number of connections: 3, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, height: 35.2 mm,...
Ground modular terminal block, connection method: Push-in / plug connection, number of connections: 3, number of positions: 1, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5...
Ground modular terminal block, connection method: Push-in / plug connection, number of connections: 4, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, color: green-yellow, mounting...
Ground modular terminal block, connection method: Push-in / plug connection, number of connections: 4, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: green-yellow, mounting...
Ground modular terminal block, connection method: Push-in / plug connection, number of connections: 4, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width: 8.2 mm, color: green-yellow, mounting...
Ground modular terminal block, connection method: Push-in / plug connection, number of connections: 6, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, height: 35.3 mm,...
Ground modular terminal block, connection method: Push-in connection, cross section: 0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, color: gray, mounting type: NS 35/7,5, NS 35/15...
Ground modular terminal block, connection method: Push-in connection, cross section: 0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15...
Ground modular terminal block, connection method: Push-in connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15...
Ground modular terminal block, connection method: Push-in connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 12, width: 6.2 mm, color: green-yellow, mounting: NS 35/7,5, NS 35/15
Ground modular terminal block, connection method: Push-in connection, cross section: 0.5 mm² - 10 mm² , AWG: 20 - 10, width: 8.2 mm, color: green-yellow
Ground modular terminal block, connection method: Push-in connection, number of connections: 2, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, height: 30.5 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 2, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, height: 37 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Push-in connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, height: 35.3 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 2, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Push-in connection, number of connections: 2, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, height: 35.3 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 2, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, height: 48.8 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width: 8.2 mm, height: 42.2 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 2, cross section:0.5 mm² - 16 mm², AWG: 20 - 6, width: 10.2 mm, height: 49.5 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 2, cross section:0.5 mm² - 25 mm², AWG: 20 - 4, width: 12.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Push-in connection, number of connections: 3, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, height: 30.5 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 3, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, height: 37 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 3, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Push-in connection, number of connections: 3, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, height: 35.2 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 3, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Push-in connection, number of connections: 3, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width: 8.2 mm, height: 42.2 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 3, cross section:0.5 mm² - 16 mm², AWG: 20 - 6, width: 10.2 mm, height: 49.5 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 3, cross section:0.5 mm² - 25 mm², AWG: 20 - 4, width: 12.2 mm, height: 53.3 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, height: 30.5 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width: 3.5 mm, height: 37 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 2.5 mm², AWG: 26 - 12, width: 5.2 mm, height: 35.3 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, height: 35.3 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 4, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Push-in connection, number of connections: 4, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, height: 35.3 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 4, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width: 8.2 mm, height: 42.2 mm, color: green-yellow,...
Ground modular terminal block, connection method: Push-in connection, number of connections: 6, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Push-in connection, Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 14, width: 5.2 mm, color: green-yellow, mounting: NS 35/7,5, NS...
Ground modular terminal block, connection method: Push-in connection, Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 12, width: 6.2 mm, color: green-yellow, mounting: NS 35/7,5, NS...
Ground modular terminal block, connection method: Quick connection, number of connections: 2, cross section:0.25 mm² - 1.5 mm², AWG: 24 - 16, width: 5.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Quick connection, number of connections: 2, cross section:0.5 mm² - 2.5 mm², AWG: 20 - 14, width: 6.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Quick connection, number of connections: 3, cross section:0.25 mm² - 1.5 mm², AWG: 24 - 16, width: 5.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Quick connection, number of connections: 3, cross section:0.5 mm² - 2.5 mm², AWG: 20 - 14, width: 6.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Quick connection, number of connections: 4, cross section:0.25 mm² - 1.5 mm², AWG: 24 - 16, width: 5.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Quick connection, number of connections: 4, cross section:0.5 mm² - 2.5 mm², AWG: 20 - 14, width: 6.2 mm, height: 37.8 mm, color: green-yellow,...
Ground modular terminal block, connection method: Quick connection, Screw connection, cross section: 0.25 mm² - 1.5 mm², AWG: 24 - 16, width: 5.2 mm, color: green-yellow, mounting: NS 35/7,5, NS...
Ground modular terminal block, connection method: Quick connection, Screw connection, cross section: 0.5 mm² - 2.5 mm², AWG: 20 - 14, width: 6.2 mm, color: green-yellow, mounting: NS 35/7,5, NS...
Ground modular terminal block, connection method: Quick connection, Spring-cage connection, cross section: 0.25 mm² - 1.5 mm², AWG: 24 - 16, width: 5.2 mm, color: green-yellow, mounting: NS 35/7,5, NS...
Ground modular terminal block, connection method: Quick connection, Spring-cage connection, cross section: 0.5 mm² - 2.5 mm², AWG: 20 - 14, width: 6.2 mm, color: green-yellow, mounting: NS 35/7,5, NS...
Ground modular terminal block, connection method: Screw connection, cross section: 0.14 mm² - 1.5 mm², AWG: 26 - 16, width: 4.2 mm, color: green-yellow, mounting type: NS 15
Ground modular terminal block, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15...
Ground modular terminal block, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15...
Ground modular terminal block, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, length: 57.8 mm, width: 6.2 mm, color: green-yellow, mounting: NS 35/7,5,...
Ground modular terminal block, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15...
Ground modular terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: black, mounting type: NS 35/7,5, NS 35/15,...
Ground modular terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15,...
Ground modular terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: green-yellow, mounting type: NS 35/7,5, NS 35/15...
Ground modular terminal block, connection method: Screw connection, number of connections: 1, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width: 5 mm, height: 18 mm, color: silver,...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 16, width: 4.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, height: 46.9 mm, color: green-yellow,...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, height: 46.9 mm, color: green-yellow,...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width: 8.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width: 8.2 mm, height: 45.8 mm, color: green-yellow,...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width: 8.2 mm, height: 46.9 mm, color: green-yellow,...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width: 7 mm, color: silver, mounting type: NS...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width: 7.5 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width: 8.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width: 8.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width: 9 mm, color: silver, mounting type: NS...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 16 mm², AWG: 20 - 6, width: 10 mm, color: silver, mounting type: NS...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 16 mm², AWG: 20 - 6, width: 10.2 mm, height: 45.8 mm, color: green-yellow,...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 16 mm², AWG: 20 - 6, width: 10.2 mm, height: 46.9 mm, color: green-yellow,...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.75 mm² - 35 mm², AWG: 18 - 2, width: 15 mm, color: silver, mounting type: NS...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:0.75 mm² - 50 mm², AWG: 18 - 1/0, width: 15.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:1.5 mm² - 25 mm², AWG: 16 - 4, width: 12.2 mm, height: 54.4 mm, color: green-yellow,...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:1.5 mm² - 35 mm², AWG: 16 - 2, width: 16 mm, height: 65.1 mm, color: green-yellow,...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, cross section:10 mm² - 35 mm², AWG: 8 - 2, width: 16 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 16, width: 4.2 mm, color:...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width: 8.2 mm, color:...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color:...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color:...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.5 mm² - 16 mm², AWG: 20 - 6, width: 10.2 mm, color:...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.5 mm² - 16 mm², AWG: 20 - 6, width: 8 mm, color:...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.75 mm² - 50 mm², AWG: 18 - 1/0, width: 15.2 mm, color:...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:16 mm² - 50 mm², AWG: 6 - 1/0, width: 20 mm, color:...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:16 mm² - 95 mm², AWG: 4 - 3/0, width: 20.3 mm, color:...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:2.5 mm² - 25 mm², AWG: 12 - 4, width: 12.2 mm, color:...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:2.5 mm² - 25 mm², AWG: 12 - 4, width: 12.2 mm, height:...
Ground modular terminal block, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:25 mm² - 95 mm², AWG: 4 - 3/0, width: 25 mm, color:...
Ground modular terminal block, connection method: Screw connection, number of connections: 3, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, height: 46.9 mm, color: green-yellow,...
Ground modular terminal block, connection method: Screw connection, number of connections: 3, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, height: 46.9 mm, color: green-yellow,...
Ground modular terminal block, connection method: Screw connection, number of connections: 4, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, height: 46.9 mm, color: green-yellow,...
Ground modular terminal block, connection method: Screw connection, number of connections: 4, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, height: 46.9 mm, color: green-yellow,...
Ground modular terminal block, connection method: Screw connection, Screw connection, number of connections: 5, number of positions: 1, cross section:16 mm² - 95 mm², AWG: 4 - 3/0, width: 20.3...
Ground modular terminal block, connection method: Screw/plug-in connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw/plug-in connection, number of connections: 2, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw/plug-in connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width: 8.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw/plug-in connection, number of connections: 3, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw/plug-in connection, number of connections: 3, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw/plug-in connection, number of connections: 4, cross section:0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Screw/plug-in connection, number of connections: 4, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width: 8.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Spring-cage connection, number of connections: 2, cross section:0.14 mm² - 2.5 mm², AWG: 26 - 14, width: 5.2 mm, height: 34 mm, color: green-yellow,...
Ground modular terminal block, connection method: Spring-cage connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width: 8.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Spring-cage connection, number of connections: 2, cross section:0.2 mm² - 16 mm², AWG: 24 - 6, width: 10.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Spring-cage connection, number of connections: 2, cross section:2.5 mm² - 35 mm², AWG: 14 - 2, width: 16 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Spring-cage connection, number of connections: 3, cross section:0.08 mm² - 1.5 mm², AWG: 28 - 16, width: 4.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Spring-cage connection, number of connections: 3, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width: 5.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Spring-cage connection, number of connections: 3, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Spring-cage connection, number of connections: 3, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width: 8.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Spring-cage connection, number of connections: 3, cross section:0.2 mm² - 25 mm², AWG: 24 - 4, width: 12.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Spring-cage connection, number of connections: 4, cross section:0.08 mm² - 1.5 mm², AWG: 28 - 16, width: 4.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Spring-cage connection, number of connections: 4, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width: 5.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Spring-cage connection, number of connections: 4, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS...
Ground modular terminal block, connection method: Spring-cage connection, Screw connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 14, width: 5.2 mm, color: green-yellow, mounting: NS 35/7,5, NS...
Ground modular terminal block, connection method: Spring-cage connection, Screw connection, cross section: 0.08 mm² - 6 mm², AWG: 28 - 10, width: 6.2 mm, color: green-yellow, mounting: NS 35/7,5, NS...
Ground modular terminal block, double connection on each side, connection method: Screw connection, number of connections: 4, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm,...
Ground modular terminal block, double connection on each side, connection method: Screw connection, number of connections: 4, number of positions: 1, cross section:0.2 mm² - 6 mm², AWG: 24 -...
Ground modular terminal block, nom. voltage: 500 V, nominal current: 20 A, connection method: Push-in connection, number of connections: 6, cross section:0.14 mm² - 4 mm², AWG: 26 - 12,...
Ground modular terminal block, nom. voltage: 500 V, nominal current: 20 A, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, length: 70.8 mm,...
Ground modular terminal block, nom. voltage: 500 V, nominal current: 28 A, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, length: 92.7 mm,...
Ground modular terminal block, nom. voltage: 500 V, nominal current: 30 A, connection method: Screw connection, Screw connection, number of connections: 5, cross section:0.14 mm² - 6 mm², AWG: 26...
Ground modular terminal block, with Allen screws, connection method: Screw connection, number of connections: 2, cross section:1.5 mm² - 35 mm², AWG: 16 - 2, width: 16 mm, height: 65.1...
Ground modular terminal block, with Allen screws, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.75 mm² - 50 mm², AWG: 18 - 1/0, width:...
Ground modular terminal block, with Allen screws, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:16 mm² - 50 mm², AWG: 6 - 1/0, width:...
Ground modular terminal block, with black printed head area, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm,...
Ground modular terminal block, with cover, connection method: Spring-cage connection, number of connections: 4, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width: 7.4 mm, color: green-yellow, mounting...
Ground modular terminal block, with opening for bridging, without mounting screw, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:25 mm² - 95 mm², AWG:...
Ground modular terminal block, with screwfix, connection method: Screw connection, number of connections: 2, cross section:1.5 mm² - 25 mm², AWG: 16 - 4, width: 12.2 mm, color: green-yellow, mounting...
Ground modular terminal block, with screwfix, connection method: Screw connection, number of connections: 2, cross section:1.5 mm² - 35 mm², AWG: 16 - 2, width: 16 mm, color: green-yellow, mounting...
Ground modular terminal block, With test socket screws for insertion of test plugs, nom. voltage: 500 V, nominal current: 20 A, connection method: Screw connection, cross section: 0.14 mm² -...
Ground modular terminal block, with widened marking grooves for TMT... Materials, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 2.5 mm², AWG: 26 - 12, width:...
Ground terminal block with bolt connection technology and transparent safety contact hood, cross section: 0.1 – 2.5 mm², AWG: 26 - 14, width 12.3 mm, color: green-yellow
Ground terminal block with bolt connection technology and transparent safety contact hood, cross section: 0.1 - 6 mm², AWG: 26 - 10, width 16.3 mm, color: green-yellow
Ground terminal block with screw connection, cross section: 0.2 - 2.5 mm², AWG: 24 - 12, width: 5.2 mm, Color: green-yellow
Ground terminal block with screw connection, cross section: 0.2 - 4 mm², AWG: 24 - 10, width: 6.2 mm, color: green-yellow
Ground terminal block with screw connection, cross section: 0.5 ... 6 mm², AWG: 20 ... 8, width: 8.2 mm, color: green...yellow
High-current terminal block, Blocked, nom. voltage: 1500 V, nominal current: 150 A, connection method: Power-Turn connection, number of connections: 10, cross section:10 mm² - 70 mm², AWG: 8 - 2/0,...
High-current terminal block, Blocked, nom. voltage: 1500 V, nominal current: 150 A, connection method: Power-Turn connection, number of connections: 6, cross section:10 mm² - 70 mm², AWG: 8 - 2/0,...
High-current terminal block, Blocked, nom. voltage: 1500 V, nominal current: 150 A, connection method: Power-Turn connection, number of connections: 8, cross section:10 mm² - 70 mm², AWG: 8 - 2/0,...
High-current terminal block, Blocked, nom. voltage: 1500 V, nominal current: 232 A, connection method: Power-Turn connection, number of connections: 2, number of positions: 3, cross section:25 mm² - 95 mm²,...
High-current terminal block, Blocked, nom. voltage: 1500 V, nominal current: 232 A, connection method: Power-Turn connection, number of connections: 2, number of positions: 4, cross section:25 mm² - 95 mm²,...
High-current terminal block, Blocked, nom. voltage: 1500 V, nominal current: 232 A, connection method: Power-Turn connection, number of connections: 2, number of positions: 5, cross section:25 mm² - 95 mm²,...
High-current terminal block, Blocked, nom. voltage: 1500 V, nominal current: 309 A, connection method: Power-Turn connection, number of connections: 10, number of positions: 5, cross section:50 mm² - 150 mm²,...
High-current terminal block, Blocked, nom. voltage: 1500 V, nominal current: 309 A, connection method: Power-Turn connection, number of connections: 10, number of positions: 5, cross section:95 mm² - 185 mm²,...
High-current terminal block, Blocked, nom. voltage: 1500 V, nominal current: 309 A, connection method: Power-Turn connection, number of connections: 6, number of positions: 3, cross section:50 mm² - 150 mm²,...
High-current terminal block, Blocked, nom. voltage: 1500 V, nominal current: 309 A, connection method: Power-Turn connection, number of connections: 6, number of positions: 3, cross section:95 mm² - 185 mm²,...
High-current terminal block, Blocked, nom. voltage: 1500 V, nominal current: 309 A, connection method: Power-Turn connection, number of connections: 8, number of positions: 4, cross section:50 mm² - 150 mm²,...
High-current terminal block, Blocked, nom. voltage: 1500 V, nominal current: 309 A, connection method: Power-Turn connection, number of connections: 8, number of positions: 4, cross section:95 mm² - 185 mm²,...
High-current terminal block, nom. voltage: 1000 V, nominal current: 125 A, connection method: Power-Turn connection, number of connections: 10, cross section:2.5 mm² - 35 mm², AWG: 12 - 2, width:...
High-current terminal block, nom. voltage: 1000 V, nominal current: 125 A, connection method: Power-Turn connection, number of connections: 2, cross section:2.5 mm² - 35 mm², AWG: 12 - 2, width:...
High-current terminal block, nom. voltage: 1000 V, nominal current: 125 A, connection method: Power-Turn connection, number of connections: 6, cross section:2.5 mm² - 35 mm², AWG: 12 - 2, width:...
High-current terminal block, nom. voltage: 1000 V, nominal current: 125 A, connection method: Power-Turn connection, number of connections: 8, cross section:2.5 mm² - 35 mm², AWG: 12 - 2, width:...
High-current terminal block, nom. voltage: 1000 V, nominal current: 150 A, connection method: Screw connection, number of connections: 2, cross section:16 mm² - 70 mm², AWG: 6 - 2/0, width:...
High-current terminal block, nom. voltage: 1000 V, nominal current: 150 A, connection method: Screw connection, number of connections: 2, number of positions: 4, cross section:16 mm² - 70 mm², AWG:...
High-current terminal block, nom. voltage: 1000 V, nominal current: 150 A, connection method: Screw connection, number of connections: 6, number of positions: 3, cross section:16 mm² - 70 mm², AWG:...
High-current terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Screw connection, number of connections: 10, number of positions: 5, cross section:35 mm² - 150 mm², AWG:...
High-current terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Screw connection, number of connections: 2, cross section:35 mm² - 150 mm², AWG: 2 - 300 kcmil,...
High-current terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:35 mm² - 150 mm², AWG:...
High-current terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Screw connection, number of connections: 6, number of positions: 3, cross section:35 mm² - 150 mm², AWG:...
High-current terminal block, nom. voltage: 1000 V, nominal current: 309 A, connection method: Screw connection, number of connections: 8, number of positions: 4, cross section:35 mm² - 150 mm², AWG:...
High-current terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Screw connection, number of connections: 10, number of positions: 5, cross section:70 mm² - 240 mm², AWG:...
High-current terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Screw connection, number of connections: 2, cross section:70 mm² - 240 mm², AWG: 2/0 - 500 kcmil,...
High-current terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:70 mm² - 240 mm², AWG:...
High-current terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Screw connection, number of connections: 6, number of positions: 3, cross section:70 mm² - 240 mm², AWG:...
High-current terminal block, nom. voltage: 1000 V, nominal current: 415 A, connection method: Screw connection, number of connections: 8, number of positions: 4, cross section:70 mm² - 240 mm², AWG:...
High-current terminal block, nom. voltage: 1500 V, nominal current: 150 A, connection method: Power-Turn connection, number of connections: 2, cross section:10 mm² - 70 mm², AWG: 8 - 2/0, width:...
High-current terminal block, nom. voltage: 1500 V, nominal current: 150 A, connection method: Screw connection, number of connections: 2, cross section:16 mm² - 70 mm², AWG: 6 - 2/0, width:...
High-current terminal block, nom. voltage: 1500 V, nominal current: 150 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:16 mm² - 70 mm², AWG:...
High-current terminal block, nom. voltage: 1500 V, nominal current: 232 A, connection method: Power-Turn connection, number of connections: 2, cross section:25 mm² - 95 mm², AWG: 4 - 4/0, width:...
High-current terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Power-Turn connection, number of connections: 2, number of positions: 1, cross section:50 mm² - 150 mm², AWG:...
High-current terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Power-Turn connection, number of connections: 2, number of positions: 1, cross section:95 mm² - 185 mm², AWG:...
High-current terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Screw connection, number of connections: 2, cross section:35 mm² - 150 mm², AWG: 2 - 300 kcmil,...
High-current terminal block, nom. voltage: 1500 V, nominal current: 309 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:35 mm² - 150 mm², AWG:...
High-current terminal block, With test socket screws for insertion of test plugs, nom. voltage: 1500 V, nominal current: 232 A, connection method: Power-Turn connection, number of connections: 2, number of...
Lever-type fuse terminal block, black, for 5 x 20 mm G fuse inserts, with LED for 24 V AC/DC
Lever-type fuse terminal block, black, for 5 x 20 mm G fuse inserts, with LED for 24 V DC
Lever-type fuse terminal block, black, for 5 x 20 mm G fuse inserts, with LED for 250 V AC
Lever-type fuse terminal block, black, for 5 x 20 mm G fuse inserts, with LED for 60 V DC
Lever-type fuse terminal block, black, for 6.3 x 32 mm G fuse inserts, with LED for 24 V DC
Lever-type fuse terminal block, black, for 6.3 x 32 mm G fuse inserts, with LED for 60 V DC
Lever-type fuse terminal block, black, for 6.3 x 32 mm G fuse inserts
Lever-type fuse terminal block, blue, for 5 x 20 mm cartridge fuse-links, with LED for 24 V DC
Lever-type fuse terminal block, color: black, for 5 x 20 mm G fuse inserts, with LED for 250 V AC
Lever-type fuse terminal block, color: black, for 6.3 x 32 mm G fuse inserts, with LED for 250 V AC
Lever-type fuse terminal block, gray, for 5 x 20 mm cartridge fuse-links, with LED for 24 V DC
Panel feed-through terminal block, connection method: Screw connection, Solder/Slip-on connection, number of positions: 1, load current: 10 A, cross section: 0.2 mm² - 6 mm², AWG 24 - 10, connection...
Panel feed-through terminal block, connection method: Screw connection, Solder/Slip-on connection, number of positions: 1, load current: 6 A, cross section: 0.2 mm² - 6 mm², AWG 24 - 10, connection...
Protective conductor terminal block with screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: green-yellow, mounting type: NS 35..., particularly suitable for...
Protective conductor universal terminal block with bolt connection, cross section: 0.1 - 2.5 mm², width: 9 mm, color: Green-yellow
Protective conductor universal terminal block with bolt connection, cross section: 0.1 - 6 mm², width: 11 mm, color: green-yellow, special version for DIN rails NS 35/15-2,3, and NS 35/15-AL
Protective conductor universal terminal block with bolt connection, cross section: 0.1 - 6 mm², width: 11 mm, color: Green-yellow
Spring-cage fuse terminal block for cartridge fuse inserts with indicating pin screw cap, cross section: 0.5 - 6 mm², width: 12 mm, color: black
Spring-cage terminal block-fuse terminal block for cartridge fuse inserts with screw cap, cross section: 0.5 - 6 mm², width: 12 mm, color: black
Thermomagnetic circuit breaker, 1-pos., normal blow, 1 N/C contact, with universal foot for mounting on NS 32 or NS 35
Thermomagnetic circuit breaker, 1-pos., normal blow, 1 N/O contact, with universal foot for mounting on NS 32 or NS 35
Thermomagnetic circuit breaker, 2-pos., normal blow, 1 N/O contact and 1 N/C contact, with universal foot for mounting on NS 32 or NS 35
Thermomagnetic circuit breaker, 3-pos., normal blow, 1 N/O contact and 2 N/C contact, with universal foot for mounting on NS 32 or NS 35

<< Prev Next >>