PHOENIX CONTACT USA Datasheets for Terminal Blocks

Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more

Page: 1 10 14 15 16 17 18 19 20 21 22 23 24 25 26 30 33
Product Name Notes
Device terminal block, for direct mounting, 12-pos, used: 1,2,3,5,6,7,8,9,10,1 1,12
Double-level terminal block with a screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: blue
Double-level terminal block, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: black, mounting type: NS 35/7,5, NS 35/15
Double-level terminal block, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15
Double-level terminal block, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15
Double-level terminal block, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: orange, mounting type: NS 35/7,5, NS 35/15
Double-level terminal block, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: white, mounting type: NS 35/7,5, NS 35/15
Double-level terminal block, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: black, mounting type: NS 35/7,5, NS 35/15
Double-level terminal block, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15
Double-level terminal block, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: orange, mounting type: NS 35/7,5, NS 35/15
Double-level terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 198.4 mm, color: blue, mounting type: NS 35/7,5, NS 35/15, NS...
Double-level terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15, NS...
Double-level terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15, NS...
Double-level terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15, NS...
Double-level terminal block, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15, NS...
Double-level terminal block, connection method: Screw connection, cross section: 0.5 mm² - 16 mm², AWG: 20 - 6, width: 10.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15, NS...
Double-level terminal block, connection method: Screw/plug-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15
Double-level terminal block, connection method: Screw/plug-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15
Double-level terminal block, for installing components that can be individually selected, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color:...
Double-level terminal block, With equipotential bonder, connection method: Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5,...
Double-level terminal block, With equipotential bonder, connection method: Screw connection, cross section: 0.14 mm² - 6 mm², AWG: 26 - 10, width: 6.2 mm, color: gray, mounting type: NS 35/7,5,...
Double-level terminal block, With equipotential bonder, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 6.2 mm, color: gray, mounting type: NS 35/7,5,...
Double-level terminal block, With equipotential bonder, connection method: Screw connection, cross section: 0.5 mm² - 16 mm², AWG: 20 - 6, width: 10.2 mm, color: gray, mounting type: NS 35/7,5,...
Double-level terminal block, With equipotential bonder, connection method: Screw/plug-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: blue, mounting type: NS 35/7,5,...
Double-level terminal block, With equipotential bonder, connection method: Screw/plug-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5,...
Double-mini flange terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 4, cross section:0.08 mm² - 4 mm², AWG: 28 - 12,...
Fast connection terminal block, nom. voltage: 800 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 2, cross section:0.25 mm² - 1.5 mm², AWG: 24 - 16,...
Feed-through modular terminal block, 3 units, blocked with flange cover, nom. voltage: 690 V, nominal current: 125 A, connection method: Ring cable lug, number of connections: 6, width: 121.8 mm,...
Feed-through modular terminal block, 4 units, blocked with flange cover, nom. voltage: 690 V, nominal current: 125 A, connection method: Ring cable lug, number of connections: 8, width: 147.8 mm,...
Feed-through modular terminal block, connection method: push-in, cross section: 0.08 mm² - 4 mm², AWG 28 - 12, width: 5.2 mm, color: orange, mounting: NS 35/7.5, NS 35/15
Feed-through modular terminal block, connection method: spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG 28 - 12, width: 5.2 mm, color: brown, mounting: NS 35/7.5, NS 35/15
Feed-through modular terminal block, nom. voltage: 1000 V, nominal current: 57 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.2 mm² - 16 mm², AWG: 24 - 6,...
Feed-through modular terminal block, nom. voltage: 400 V, nominal current: 20 A, connection method: Leg spring connection, number of connections: 3, cross section:0.2 mm² - 4 mm², AWG: 24 -...
Feed-through modular terminal block, nom. voltage: 690 V, nominal current: 125 A, connection method: Ring cable lug, number of connections: 2, width: 26 mm, height: 56 mm, color: black, mounting...
Feed-through modular terminal block, nom. voltage: 690 V, nominal current: 41 A, connection method: Ring cable lug, number of connections: 2, width: 11 mm, color: black, mounting type: NS 35/7,5,...
Feed-through modular terminal block, nom. voltage: 690 V, nominal current: 76 A, connection method: Ring cable lug, number of connections: 2, width: 15 mm, color: black, mounting type: NS 35/7,5,...
Feed-through modular terminal block, nom. voltage: 750 V, nominal current: 34 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 - 12,...
Feed-through modular terminal block, with an open screw shaft and flange on the left-hand side, nom. voltage: 690 V, nominal current: 17.5 A, connection method: Ring cable lug, number of...
Feed-through modular terminal block, with an open screw shaft and flange on the left-hand side, nom. voltage: 690 V, nominal current: 24 A, connection method: Ring cable lug, number of...
Feed-through modular terminal block, with an open screw shaft and flange on the left-hand side, nom. voltage: 690 V, nominal current: 32 A, connection method: Ring cable lug, number of...
Feed-through modular terminal block, with an open screw shaft and flange on the left-hand side, nom. voltage: 690 V, nominal current: 76 A, connection method: Ring cable lug, number of...
Feed-through modular terminal block, with an open screw shaft, nom. voltage: 690 V, nominal current: 76 A, connection method: Ring cable lug, number of connections: 2, width: 15 mm, color:...
Feed-through modular terminal block, with flange on the left-hand side, nom. voltage: 690 V, nominal current: 125 A, connection method: Ring cable lug, number of connections: 2, width: 33 mm,...
Feed-through modular terminal block, with flange on the left-hand side, nom. voltage: 690 V, nominal current: 41 A, connection method: Ring cable lug, number of connections: 2, width: 22.5 mm,...
Feed-through modular terminal block, with flange on the left-hand side, nom. voltage: 690 V, nominal current: 76 A, connection method: Ring cable lug, number of connections: 2, width: 23.9 mm,...
Feed-through terminal block for VAL and FLT applications
Feed-through terminal block with bolt connection technology and transparent safety contact hood, cross section: 0.1 – 2.5 mm², AWG: 26 - 14, width 12.3 mm, color: blue
Feed-through terminal block with bolt connection technology and transparent safety contact hood, cross section: 0.1 – 2.5 mm², AWG: 26 - 14, width 12.3 mm, color: gray
Feed-through terminal block with bolt connection technology and transparent safety contact hood, cross section: 0.1 - 6 mm², AWG: 26 - 10, width 16.3 mm, color: blue
Feed-through terminal block with bolt connection technology and transparent safety contact hood, cross section: 0.1 - 6 mm², AWG: 26 - 10, width 16.3 mm, color: gray
Feed-through terminal block with bolt connection technology and transparent safety contact hood, cross section: 2.5 – 35 mm², AWG: 14 - 2, width 20.2 mm, color: blue
Feed-through terminal block with bolt connection technology and transparent safety contact hood, cross section: 2.5 – 35 mm², AWG: 14 - 2, width 20.2 mm, color: gray
Feed-through terminal block with plug-in connection technology for the transmission of signals already electrically isolated. Screw connection technology
Feed-through terminal block, connection method: Leg spring connection, number of connections: 3, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width: 5.2 mm, color: green-yellow, mounting type: NS...
Feed-through terminal block, connection method: Push-in / plug connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 12, width: 6.2 mm, color: blue, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Push-in / plug connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 12, width: 6.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Push-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: blue, mounting type: NS 35/7,5, NS 35/15
Feed-through terminal block, connection method: Push-in connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15
Feed-through terminal block, connection method: Push-in connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 10, width: 6.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15
Feed-through terminal block, connection method: Push-in connection, cross section: 0.5 mm² - 10 mm² , AWG: 20 - 10, width: 8.2 mm, color: gray
Feed-through terminal block, connection method: Push-in connection, Ring cable lug, cross section: 0.14 mm² - 2.5 mm², AWG: 26 - 14, width: 8 mm, color: black, mounting: NS 35/7,5, NS...
Feed-through terminal block, connection method: Push-in connection, Ring cable lug, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 10 mm, color: black, mounting: NS 35/7,5, NS...
Feed-through terminal block, connection method: Push-in connection, Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 14, width: 5.2 mm, color: blue, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Push-in connection, Screw connection, cross section: 0.14 mm² - 4 mm², AWG: 26 - 14, width: 5.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Push-in connection, Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 12, width: 6.2 mm, color: black, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Push-in connection, Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 12, width: 6.2 mm, color: blue, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Push-in connection, Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 12, width: 6.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Push-in connection, Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 12, width: 6.2 mm, color: red, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Push-in connection, Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 12, width: 6.2 mm, color: white, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Push-in connection, Screw connection, cross section: 0.5 mm² - 10 mm², AWG: 20 - 10, width: 8.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Quick connection, Screw connection, cross section: 0.25 mm² - 1.5 mm², AWG: 24 - 16, width: 5.2 mm, color: blue, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Quick connection, Screw connection, cross section: 0.25 mm² - 1.5 mm², AWG: 24 - 16, width: 5.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Quick connection, Screw connection, cross section: 0.5 mm² - 2.5 mm², AWG: 20 - 14, width: 6.2 mm, color: blue, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Quick connection, Screw connection, cross section: 0.5 mm² - 2.5 mm², AWG: 20 - 14, width: 6.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Quick connection, Spring-cage connection, cross section: 0.25 mm² - 1.5 mm², AWG: 24 - 16, width: 5.2 mm, color: blue, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Quick connection, Spring-cage connection, cross section: 0.25 mm² - 1.5 mm², AWG: 24 - 16, width: 5.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Quick connection, Spring-cage connection, cross section: 0.5 mm² - 2.5 mm², AWG: 20 - 14, width: 6.2 mm, color: blue, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Quick connection, Spring-cage connection, cross section: 0.5 mm² - 2.5 mm², AWG: 20 - 14, width: 6.2 mm, color: gray, mounting: NS 35/7,5, NS 35/15...
Feed-through terminal block, connection method: Ring cable lug, Push-in connection, AWG: 26 - 16, width: 7 mm, color: black, mounting: NS 35/7,5, NS 35/15
Feed-through terminal block, connection method: screw connection, cross section: 0.2 mm² - 4 mm², 24 - 12 AWG, width: 6.2 mm, color: white, mounting type: NS 32, insulation material: ceramic...
Feed-through terminal block, connection method: screw connection, cross section: 0.5 mm² - 10 mm², 20 - 8 AWG, width: 8.4 mm, color: white, mounting type: NS 32, insulation material: ceramic...
Feed-through terminal block, connection method: screw connection, cross section: 0.5 mm² - 16 mm², 20 - 6 AWG, width: 10.4 mm, color: white, mounting type: NS 32, insulation material: ceramic...
Feed-through terminal block, connection method: screw connection, cross section: 1 mm² - 35 mm², 18 - 2 AWG, color: white, mounting type: NS 32, insulation material: ceramic
Feed-through terminal block, connection method: Screw connection, Slip-on connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 14, width: 6.2 mm, color: gray, mounting: NS 32
Feed-through terminal block, connection method: Spring-cage connection, cross section: 0.08 mm² - 4 mm², AWG: 28 - 12, width: 5.2 mm, color: gray, mounting type: NS 35/7,5, NS 35/15
Feed-through terminal block, for installing components that can be individually selected, nom. voltage: 800 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.08 mm²
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 125 A, connection method: Spring-cage connection, number of connections: 2, cross section:2.5 mm² - 35 mm², AWG: 14 - 2, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in / plug connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 -...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in / plug connection, number of connections: 4, cross section:0.5 mm² - 10 mm², AWG: 20 -...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in connection, number of connections: 3, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 41 A, connection method: Push-in connection, number of connections: 4, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 41 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 41 A, connection method: Spring-cage connection, number of connections: 3, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 57 A, connection method: Push-in connection, number of connections: 2, cross section:0.5 mm² - 16 mm², AWG: 20 - 6, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 57 A, connection method: Push-in connection, number of connections: 3, cross section:0.5 mm² - 16 mm², AWG: 20 - 6, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 57 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.2 mm² - 16 mm², AWG: 24 - 6, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 57 A, connection method: Spring-cage connection, number of connections: 3, cross section:0.2 mm² - 16 mm², AWG: 24 - 6, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 76 A, connection method: Push-in connection, number of connections: 2, cross section:0.5 mm² - 25 mm², AWG: 20 - 4, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 76 A, connection method: Push-in connection, number of connections: 3, cross section:0.5 mm² - 25 mm², AWG: 20 - 4, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 76 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.2 mm² - 25 mm², AWG: 24 - 4, width:...
Feed-through terminal block, nom. voltage: 1000 V, nominal current: 76 A, connection method: Spring-cage connection, number of connections: 3, cross section:0.2 mm² - 25 mm², AWG: 24 - 4, width:...
Feed-through terminal block, nom. voltage: 400 V, nominal current: 16 A, connection method: Screw connection, number of connections: 2, number of positions: 1, cross section:0.2 mm² - 4 mm², AWG:...
Feed-through terminal block, nom. voltage: 400 V, nominal current: 17.5 A, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 16, width:...
Feed-through terminal block, nom. voltage: 400 V, nominal current: 20 A, connection method: Leg spring connection, number of connections: 4, cross section:0.2 mm² - 4 mm², AWG: 24 - 12,...
Feed-through terminal block, nom. voltage: 400 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width:...
Feed-through terminal block, nom. voltage: 400 V, nominal current: 41 A, connection method: Spring-cage connection, cross section: 0.2 mm² - 10 mm², AWG: 24 - 8, length: 113 mm, width:...
Feed-through terminal block, nom. voltage: 400 V, nominal current: 9 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 15 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Fast/plug-in connection, number of connections: 2, cross section:0.25 mm² - 1.5 mm², AWG: 24 - 16, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in / plug connection, number of connections: 2, cross section:0.14 mm² - 1.5 mm², AWG: 26 -...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in / plug connection, number of connections: 2, number of positions: 1, cross section:0.14 mm² - 1.5...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in / plug connection, number of connections: 3, number of positions: 1, cross section:0.14 mm² - 1.5...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in / plug connection, number of connections: 4, cross section:0.14 mm² - 1.5 mm², AWG: 26 -...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 2, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 3, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 14, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 16, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 2.5 mm², AWG: 26 - 12, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Quick connection, Spring-cage connection, number of connections: 4, cross section:0.25 mm² - 1.5 mm², AWG: 24 -...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.08 mm² - 1.5 mm², AWG: 28 - 16, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Spring-cage connection, number of connections: 3, cross section:0.08 mm² - 1.5 mm², AWG: 28 - 16, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Spring-cage connection, number of connections: 4, cross section:0.08 mm² - 1.5 mm², AWG: 28 - 16, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in / plug connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 -...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in / plug connection, number of connections: 3, number of positions: 1, cross section:0.14 mm² - 4...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in / plug connection, number of connections: 4, cross section:0.14 mm² - 4 mm², AWG: 26 -...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in / plug connection, number of connections: 6, cross section:0.14 mm² - 4 mm², AWG: 26 -...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, length: 62 mm, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage/plug-in connection, number of connections: 2, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage/plug-in connection, number of connections: 3, number of positions: 1, cross section:0.08 mm² - 4 mm², AWG:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage/plug-in connection, number of connections: 4, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 30 A, connection method: Spring-cage connection, Screw connection, number of connections: 4, cross section:0.08 mm² - 6 mm², AWG: 28 -...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Plug connection, number of connections: 4, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 2, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width:...
Feed-through terminal block, nom. voltage: 500 V, nominal current: 41 A, connection method: Leg spring connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 - 8,...
Feed-through terminal block, nom. voltage: 690 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 1.5 mm², AWG: 26 - 16, width:...
Feed-through terminal block, nom. voltage: 690 V, nominal current: 17.5 A, connection method: Ring cable lug, number of connections: 2, width: 7 mm, color: black, mounting type: NS 35/7,5, NS...
Feed-through terminal block, nom. voltage: 690 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 2.5 mm², AWG: 26 - 14, width:...
Feed-through terminal block, nom. voltage: 690 V, nominal current: 24 A, connection method: Ring cable lug, number of connections: 2, width: 8 mm, color: black, mounting type: NS 35/7,5, NS...
Feed-through terminal block, nom. voltage: 690 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 4, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width:...
Feed-through terminal block, nom. voltage: 690 V, nominal current: 32 A, connection method: Ring cable lug, number of connections: 2, width: 10 mm, color: black, mounting type: NS 35/7,5, NS...
Feed-through terminal block, nom. voltage: 690 V, nominal current: 32 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 4 mm², AWG: 24 - 12, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 2, cross section:0.25 mm² - 1.5 mm², AWG: 24 - 16, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 3, cross section:0.25 mm² - 1.5 mm², AWG: 24 - 16, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 17.5 A, connection method: Quick connection, number of connections: 4, cross section:0.25 mm² - 1.5 mm², AWG: 24 - 16, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 22 A, connection method: Spring-cage connection, number of connections: 4, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Leg spring connection, number of connections: 3, cross section:0.2 mm² - 4 mm², AWG: 24 - 12,...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Leg spring connection, number of connections: 4, cross section:0.2 mm² - 4 mm², AWG: 24 - 12,...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 2, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 2, number of positions: 1, cross section:0.14 mm² - 4 mm², AWG:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 3, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 4 mm², AWG: 26 - 12, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Quick connection, number of connections: 2, cross section:0.5 mm² - 2.5 mm², AWG: 20 - 14, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Quick connection, number of connections: 3, cross section:0.5 mm² - 2.5 mm², AWG: 20 - 14, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Quick connection, number of connections: 4, cross section:0.5 mm² - 2.5 mm², AWG: 20 - 14, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.14 mm² - 2.5 mm², AWG: 26 - 14, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 3, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 24 A, connection method: Spring-cage connection, number of connections: 4, cross section:0.08 mm² - 4 mm², AWG: 28 - 12, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 28 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 30 A, connection method: Slip-on connection, number of connections: 10, number of positions: 1, cross section:0.5 mm² - 6 mm², AWG:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 30 A, connection method: Slip-on connection, number of connections: 20, number of positions: 1, cross section:0.5 mm² - 6 mm², AWG:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 30 A, connection method: Slip-on connection, number of connections: 4, number of positions: 1, cross section:0.5 mm² - 6 mm², AWG:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 30 A, connection method: Slip-on connection, number of connections: 6, number of positions: 1, cross section:0.5 mm² - 6 mm², AWG:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in / plug connection, number of connections: 2, cross section:0.2 mm² - 6 mm², AWG: 24 -...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 2, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 3, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 4, cross section:0.2 mm² - 6 mm², AWG: 24 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 3, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage connection, number of connections: 4, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage/plug-in connection, number of connections: 2, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 32 A, connection method: Spring-cage/plug-in connection, number of connections: 4, cross section:0.08 mm² - 6 mm², AWG: 28 - 10, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 41 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 57 A, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:...
Feed-through terminal block, nom. voltage: 800 V, nominal current: 76 A, connection method: Screw connection, number of connections: 2, cross section:0.5 mm² - 16 mm², AWG: 20 - 6, width:...
Feed-through terminal block, same shape as disconnect terminal block, connection method: Push-in connection, Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 12, width: 6.2 mm, color:...
Feed-through terminal block, same shape as disconnect terminal block, nom. voltage: 400 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 3, cross section:0.14 mm² - 1.5...
Feed-through terminal block, same shape as disconnect terminal block, nom. voltage: 400 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 1.5...
Feed-through terminal block, with an open screw shaft and flange on the left-hand side, nom. voltage: 690 V, nominal current: 41 A, connection method: Ring cable lug, number of connections:...
Feed-through terminal block, with an open screw shaft, nom. voltage: 690 V, nominal current: 17.5 A, connection method: Ring cable lug, number of connections: 2, width: 7 mm, color: black,...
Feed-through terminal block, with an open screw shaft, nom. voltage: 690 V, nominal current: 24 A, connection method: Ring cable lug, number of connections: 2, width: 8 mm, color: black,...
Feed-through terminal block, with an open screw shaft, nom. voltage: 690 V, nominal current: 32 A, connection method: Ring cable lug, number of connections: 2, width: 10 mm, color: black,...
Feed-through terminal block, with an open screw shaft, nom. voltage: 690 V, nominal current: 41 A, connection method: Ring cable lug, number of connections: 2, width: 11 mm, color: black,...
Feed-through terminal block, with cover, nom. voltage: 500 V, nominal current: 24 A, connection method: Spring-cage/plug-in connection, number of connections: 4, cross section:0.08 mm² - 4 mm², AWG: 28 -...
Feed-through terminal block, with disconnected current bar, resistor, and red LED, nom. voltage: 24 V, nominal current: 0.01 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm²
Feed-through terminal block, with flange on the left-hand side, connection method: Push-in connection, Ring cable lug, cross section: 0.14 mm² - 1.5 mm², AWG: 26 - 16, width: 15.5 mm,...
Feed-through terminal block, with flange on the left-hand side, connection method: Push-in connection, Ring cable lug, cross section: 0.14 mm² - 2.5 mm², AWG: 26 - 14, width: 17.5 mm,...
Feed-through terminal block, with flange on the left-hand side, connection method: Push-in connection, Ring cable lug, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, width: 12.7 mm,...
Feed-through terminal block, with flange on the left-hand side, nom. voltage: 690 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 1.5...
Feed-through terminal block, with flange on the left-hand side, nom. voltage: 690 V, nominal current: 17.5 A, connection method: Ring cable lug, number of connections: 2, width: 15.5 mm, color:...
Feed-through terminal block, with flange on the left-hand side, nom. voltage: 690 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 2.5...
Feed-through terminal block, with flange on the left-hand side, nom. voltage: 690 V, nominal current: 24 A, connection method: Ring cable lug, number of connections: 2, width: 17.5 mm, color:...
Feed-through terminal block, with flange on the left-hand side, nom. voltage: 690 V, nominal current: 32 A, connection method: Push-in connection, number of connections: 4, cross section:0.2 mm² - 4...
Feed-through terminal block, with flange on the left-hand side, nom. voltage: 690 V, nominal current: 32 A, connection method: Ring cable lug, number of connections: 2, width: 12.7 mm, color:...
Feed-through terminal block, with integrated diode, nom. voltage: 500 V, nominal current: 32 A, connection method: Screw connection, number of connections: 4, cross section:0.2 mm² - 4 mm², AWG: 24...
Feed-through terminal block, with interrupted current bar, nom. voltage: 500 V, nominal current: 20 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² - 4 mm², AWG:...
Feed-through terminal block, With test socket screws for insertion of test plugs, connection method: Push-in connection, Screw connection, cross section: 0.2 mm² - 6 mm², AWG: 24 - 12, width:...
Feed-through terminal block, With test socket screws for insertion of test plugs, connection method: Push-in connection, Screw connection, cross section: 0.5 mm² - 10 mm², AWG: 20 - 10, width:...
Feed-through terminal block, With test socket screws for insertion of test plugs, nom. voltage: 400 V, nominal current: 16 A, connection method: Screw connection, number of connections: 2, cross section:0.2...
Feed-through terminal block, with widened marking grooves for TMT... Materials, nom. voltage: 500 V, nominal current: 17.5 A, connection method: Push-in connection, number of connections: 4, cross section:0.14 mm² -...
Multi-pos. spring-cage modular terminal block with single-sided double plug connection, cross section: 0.08 - 2.5 mm², width: 5.2 mm, color: Orange
Multi-position feed-through modular terminal block with double plug connection on both sides, width: 5.2 mm, color: blue
Universal terminal block with bolt connection, cross section: 0.1 - 25 mm², width: 18 mm, color: gray
Universal terminal block with bolt connection, slotted-head screw, cross section: 1 ... 25 mm², width: 18 mm, color: gray
Universal terminal block with bolt connection, with test socket screws, cross section: 0.1 - 2.5 mm², width: 9 mm, color: Gray
Universal terminal with bolt connection, cross-point head screw, cross section: 1 mm² ... 25 mm², width: 18 mm, color: gray
VARIOFACE feed-through terminal block (2-wire connection), for PLC-RELAY universal series, with light indicator 24 V DC
VARIOFACE feed-through terminal block (3-wire connection), for PLC-RELAY actuator series, with light indicator 24 V DC
VARIOFACE feed-through terminal block (3-wire connection), for PLC-RELAY actuator series
VARIOFACE feed-through terminal block (two-conductor connection), for PLC-INTERFACE universal series

<< Prev Next >>