PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 5434955

Description
TERM BLOCK PLUG 5POS STR 3.81MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 3.81MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11239-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11239-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11239-ND
TERM BLOCK PLUG 5POS STR 3.81MM

TERM BLOCK PLUG 5POS STR 3.81MM

Buy Now Datasheet
Pluggable Terminal Blocks - 5434955 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
5434955
Pluggable Terminal Blocks 5434955
Pluggable Terminal Blocks BCP-381- 5

Pluggable Terminal Blocks BCP-381- 5

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11239-ND 5434955
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
100-pin SCSI DIN-rail Wiring Board - ADAM-3956-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details
Double-deck terminal block - Ground terminal block - Through terminal block - 2000-2227 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers