PHOENIX CONTACT USA Datasheets for Wire, Cable, and Connector Tools

Wire, cable and connector tools are used to assemble and install wires, cables and connectors.
Wire, Cable, and Connector Tools: Learn more

Page: 1 2
Product Name Notes
2 replacement rolls for CUTFOX 10 with hardened, finely knurled steel tread, for very hard insulation and materials.
2 replacement rolls for CUTFOX 10, with PU tread, for sensitive cables/conductors and their insulation (for hard insulation to some extent)
2 replacement rolls for CUTFOX 10
Accessories for crimping machine
Automatic cutting device for cables, litz wires, and shrink sleeves, for 100 - 240 V mains voltage
Automatic stripping and crimping device, for insulated taped ferrules 0.25 - 2.5 mm² according to DIN 46228-4: 1990-09
Basic crimping pliers, with short handles, without crimp inserts, with locator takeup
Basic pliers, for accommodating dies for a wide range of type of contacts up to 120 mm²
Basic pliers, for accommodating dies for a wide range of type of contacts up to 50 mm²
Basic pliers, for accommodating dies for a wide range of type of contacts
Basic pliers, for accommodating dies for various type of contacts, unlockable pressure lock, lateral entry
Cable binder pliers, for plastic cable binders with a width of 2.2 - 4.8 mm, for a material thickness of up to 1.6 mm
Cable binder pliers, for steel cable binders with a width of up to 7.9 mm, for a material thickness of up to 0.3 mm
Cable cutter, angled, for copper and aluminum up to 18 mm diameter (up to 50 mm²)
Cable cutter, angled, for copper and aluminum up to 18 mm in diameter (up to 50 mm²), type of packaging: with holder for sales display (backcard)
Cable cutter, for copper and aluminum up to 12 mm diameter (up to 35 mm²)
Cable cutter, for copper and aluminum up to 12 mm in diameter (up to 35 mm²), type of packaging: with holder for sales display (backcard)
Cable cutter, for laminated busbars/ribbed tape, also for copper and aluminum up to 50 mm², VDE 1000 V AC/1500 V DC tested
Cable cutter, precision blade with macro-notching, for copper and aluminum up to 50 mm², VDE 1000 V AC/1500 V DC tested, type of packaging: with holder for sales display (backcard)...
Cable cutter, precision blade with macro-notching, for copper and aluminum up to 50 mm², VDE 1000 V AC/1500 V DC tested
Cable cutter, precision blade with macro-notching, for copper and aluminum up to 70 mm², VDE 1000 V AC/ 1500 V DC tested
Cable cutter, precision blade with macro-notching, for copper and aluminum up to 70 mm², VDE 1000 V AC/1500 V DC tested, type of packaging: with holder for sales display (backcard)...
Cable cutter, with ratchet function, for copper and aluminum up to 25 mm diameter (up to 185 mm²)
Cable cutter, with ratchet function, for copper and aluminum up to 35 mm diameter (up to 240 mm²)
Crimp tool, pliers with die, for RJ45 pin inserts VS-08-ST-H...-RJ45 and VS-08-RJ45-10G/C
Crimping pliers for D-SUB contacts, high-density, 0.08 ‑ 0.5 mm², B-crimp, including contact locator
Crimping pliers for ferrules up to 16 mm²
Crimping pliers for ferrules, insulated and non-insulated contacts with unlockable pressure lock, for conductor cross sections of 0.14 - 16 mm²
Crimping pliers for insulated cable lugs, pin cable lugs, spade connectors, slip-on sleeves, round plugs, round slip-on sleeves, butt connectors and parallel connectors, 0.5 mm² ... 6.0 mm² (red, blue,...
Crimping pliers for rolled contacts CK 1.6-ER... and ...-BR..., 0.5 - 1.5 mm²
Crimping pliers for turned fiber optics contacts CK1,6-ED...POF
Crimping pliers set, consisting of CRIMPFOX-M (pliers) and dies for insulated cable lugs 0.5 ... 2.5 mm² (1212074), non-insulated conduit lugs 0.5 ... 6 mm² (1212079) and ferrules 0.25 ...
Crimping pliers, coaxial connectors, 1.69 mm, 2.54 mm, 5.41 mm, 10.90 mm, four marked die stations, unlockable pressure lock, lateral entry
Crimping pliers, compact pliers, coaxial connectors, 0.7 mm, 1.07 mm, 1.69 mm, 3.25 mm, 4.52 mm, 5.41 mm, six marked die stations, unlockable pressure lock, lateral entry, hex crimp
Crimping pliers, compact pliers, coaxial connectors, 1.69 mm, 3.25 mm, 4.52 mm, three marked die stations, unlockable pressure lock, lateral entry, hex crimp
Crimping pliers, compact pliers, coaxial connectors, 1.69 mm, 5.41 mm, 6.48 mm, three marked die stations, unlockable pressure lock, lateral entry, hex crimp
Crimping pliers, compact pliers, coaxial connectors, HDTV, BNC, TNC, 1.04 mm, 4.52 mm, 6.48 mm, 7.06 mm, four marked die stations, unlockable pressure lock, lateral entry
Crimping pliers, compact pliers, for insulated cable lugs (light green, red, -1), three marked die stations, unlockable pressure lock, lateral entry
Crimping pliers, compact pliers, for insulated cable lugs (red, blue), two marked die stations, unlockable pressure lock, lateral entry
Crimping pliers, compact pliers, for symmetrical insulated cable lugs, 0.5 mm² ... 6.0 mm² (red, blue, yellow), three marked die stations, unlockable pressure lock, lateral entry
Crimping pliers, compact pliers, for uninsulated cable lugs, three marked die stations, unlockable pressure lock, lateral entry
Crimping pliers, for 2.8 / 4.8 / 6.3 mm non-insulated slip-on sleeves, three marked die stations, unlockable pressure lock, lateral entry, incl. positioning tool
Crimping pliers, for CATV connectors, 6.65 mm, 8.23 mm, 9.70 mm, three marked die stations, unlockable pressure lock, lateral entry
Crimping pliers, for CATV connectors, RG 6.59, 1.69 mm, 8.23 mm, two marked die stations, unlockable pressure lock, lateral entry
Crimping pliers, for CK 1,6-ED..., CK 2,5-ED..., CK 4,0-ED... turned contacts, 4 marked die stations, unlockable pressure lock, lateral entry, incl. positioning tool
Crimping pliers, for CK 4,0... contacts, for 4.0 - 6.0 mm² conductor cross sections
Crimping pliers, for coaxial connectors, 10.54 mm, 2.54 mm, HEX crimp
Crimping pliers, for coaxial connectors, 10.90 mm, 2.54 mm, HEX crimp
Crimping pliers, for coaxial connectors, 3.25 mm, 4.52 mm, 1.69 mm, HEX crimp
Crimping pliers, for coaxial connectors, 5.41 mm, 6.48 mm, 1.69 mm, HEX crimp
Crimping pliers, for coaxial connectors, 8.23 mm, 9.14 mm, 1.73 mm, HEX crimp
Crimping pliers, for COMBICON crimp connectors with cross section: 0.14 ... 0.75 mm². Unlockable pressure lock, precise parallel crimping, front entry, B crimp, incl. 2 positioning aids
Crimping pliers, for connector contacts 0.08 mm² - 0.56 mm²
Crimping pliers, for crimping conductors to the module female contacts STG-MTN, crimp range: 0.5-2.5 mm², AWG: 20-14
Crimping pliers, for ferrules according to DIN 46228-1:1992-08 and DIN 46228-4:1990-09, type of packaging: with holder for sales display (backcard)
Crimping pliers, for ferrules in accordance with DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09
Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 0.14 mm² ... 10 mm², unlockable...
Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 0.14 mm² ... 6 mm², unlockable...
Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 0.25 mm² ... 2.5 mm², lateral...
Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 0.25 mm² ... 6 mm², front...
Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 0.25 mm² ... 6 mm², lateral...
Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 0.25 mm² ... 6.0 mm², lateral...
Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 0.5 mm² ... 6 mm², front...
Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 10 mm² ... 25 mm², lateral...
Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 35 mm² ... 50 mm², lateral...
Crimping pliers, for ferrules without insulating collar according to DIN 46228 Part 1 and ferrules with insulating collar according to DIN 46228 Part 4, 4 mm² ... 10 mm², lateral...
Crimping pliers, for fiber optics connectors, 3.25 mm, 3.84 mm, 5.41 mm, 5.00 mm, 4.52 mm, HEX crimp
Crimping pliers, for fully insulated shrink connectors, 0.5 ... 6.0 mm² (red, blue, yellow), oval crimp
Crimping pliers, for IBS DSUB.../C
Crimping pliers, for insulated cable lugs, 0.14 - 1.0 mm² (light green, red), oval crimp
Crimping pliers, for insulated cable lugs, 0.5 mm² ... 2.5 mm² (red, blue), oval crimp
Crimping pliers, for insulated cable lugs, 0.5 mm² ... 6.0 mm² (red, blue, yellow), oval crimp, asymmetrical
Crimping pliers, for insulated cable lugs, 0.5 mm² ... 6.0 mm² (red, blue, yellow), oval crimp, symmetrical
Crimping pliers, for MC3 solar connectors, pressure lock can be unlocked, lateral entry, with 2.5 ... 6 mm² locator
Crimping pliers, for MC4 solar connectors, pressure lock can be unlocked, lateral entry, with 2.5 ... 6 mm² locator
Crimping pliers, for non-insulated cable lugs, 10 ... 25 mm², indent crimp
Crimping pliers, for non-insulated cable lugs, 4 ... 10 mm², double indent crimp
Crimping pliers, for non-insulated slip-on sleeves 2.8 and 4.8 mm, 0.1 - 1.5 mm², B crimp
Crimping pliers, for rolled contacts CK 1,6-ER... OIC, cross section: 0.14 ... 2.5 mm². Unlockable pressure lock, precise parallel crimping, front entry, B crimp, incl. positioning tool
Crimping pliers, for rolled D-SUB contacts, standard, 0.05 mm² - 0.5 mm², incl. contact locator
Crimping pliers, for SOLARLOK solar connectors, pressure lock can be unlocked, lateral entry, with 2.5 ... 6 mm² locator
Crimping pliers, for SUNCLIX solar crimp connectors 2.5 ... 6 mm², unlockable pressure lock, precise parallel crimping, lateral entry, B crimp, incl. positioning tool
Crimping pliers, for symmetrical insulated DIN cable lugs, 0.5 mm² ... 6.0 mm² (red, blue, yellow), three marked die stations, unlockable pressure lock, lateral entry
Crimping pliers, for turned contacts CK 1.6 ED...
Crimping pliers, for turned contacts with a pin diameter of 4.0 mm, two marked die stations, pressure lock can be released, lateral entry, incl. positioning help
Crimping pliers, for turned contacts, CK 1.6 ED... and CK 2.5 ED...
Crimping pliers, for turned contacts, universal cross section setting, from 0.08 mm² up to a maximum of 2.5 mm², digital display with 0.01 mm increments, pressure lock can be unlocked,...
Crimping pliers, for turned contacts, universal cross section setting, up to a maximum of 2.5 mm², digital display with 0.01 mm increments, pressure lock can be unlocked, including positioning tool...
Crimping pliers, for TWIN ferrules according to UL 486F, three marked die stations, unlockable pressure lock, lateral entry
Crimping pliers, for uninsulated and insulated ferrules, DIN 46228 Part 1 and 4, from 0.14 mm² … 6 mm², also for TWIN ferrules up to 2 x 4 mm², automatic...
Crimping pliers, for uninsulated and insulated ferrules, DIN 46228 Part 1 and 4, from 0.14 mm² ... 10 mm², also for TWIN ferrules up to 2 x 4 mm², automatic...
Crimping pliers, for uninsulated cable and tube lugs with closed crimping sleeve, five marked die stations, unlockable pressure lock, lateral entry
Crimping pliers, for uninsulated cable lugs according to JIS C 2805 type R, 0.5 - 5.5 mm², indent crimp
Crimping pliers, for uninsulated cable lugs, 0.34 ... 2.5 mm², indent crimp
Crimping pliers, for uninsulated cable lugs, 0.34 ... 4 mm², indent crimp
Crimping pliers, for uninsulated cable lugs, 0.5 ... 6 mm², indent crimp
Crimping pliers, for uninsulated CU tubular cable lugs (DIN 46235), 10 mm² ... 25 mm², HEX crimp
Crimping pliers, for uninsulated slip-on sleeves 2.8, 4.8, and 6.3 mm, 0.5 - 6 mm², B crimp
Crimping pliers, for uninsulated slip-on sleeves, 2.8/4.8/6.3/9.5, four marked die stations, unlockable pressure lock, lateral entry
Crimping pliers, for uninsulated tube lugs, 10 - 70 mm², indent crimp
Crimping pliers, for uninsulated tubular cable lugs, 4 - 16 mm², indent and HEX crimp
Crimping pliers, for uninsulated, angled slip-on sleeves 6.3 mm, 1.0 mm² ... 2.5 mm², B crimp
Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228 Parts 1+4, 0.25 mm² ... 6 mm², front insertion, trapezoidal crimp
Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228 Parts 1+4, 0.25 mm² ... 6 mm², lateral entry, trapezoidal crimp
Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228 Parts 1+4, 0.25 mm² ... 6.0 mm², lateral entry, trapezoidal crimp
Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228 Parts 1+4, 0.5 mm² ... 6 mm², front insertion, square crimp
Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228 Parts 1+4, 10 mm² ... 25 mm², lateral entry, WM crimp
Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228 Parts 1+4, 35 mm² ... 50 mm², lateral entry, WM crimp
Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228, 0.14 ‑ 10 mm², unlockable pressure lock, lateral entry
Crimping pliers, laser marked according to customer specifications, for ferrules according to DIN 46228, 0.14 ‑ 6 mm², unlockable pressure lock, lateral entry
Crimping pliers, laser marked according to customer specifications, for insulated cable lugs, 0.14 - 1.0 mm² (light green, red), oval crimp
Crimping pliers, laser marked according to customer specifications, for insulated cable lugs, 0.5 mm² ... 2.5 mm² (red, blue), oval crimp
Crimping pliers, laser marked according to customer specifications, for insulated cable lugs, 0.5 mm² ... 6.0 mm² (red, blue, yellow), oval crimp, asymmetrical
Crimping pliers, laser marked according to customer specifications, for insulated cable lugs, 0.5 mm² ... 6.0 mm² (red, blue, yellow), oval crimp, symmetrical
Crimping pliers, laser marked according to customer specifications, for uninsulated cable lugs, 0.34 - 2.5 mm², indent crimp
Crimping pliers, laser marked according to customer specifications, for uninsulated cable lugs, 10 - 25 mm², indent crimp
Crimping pliers, laser marked according to customer specifications, for uninsulated cable lugs, 4 mm² ... 10 mm², double indent crimp
Crimping pliers, laser marked according to customer specifications, for uninsulated slip-on sleeves 2.8 and 4.8, 0.1 ... 1.5 mm², B crimp
Crimping pliers, laser marked according to customer specifications, for uninsulated slip-on sleeves 2.8, 4.8, and 6.3 mm, 0.5 ... 6 mm², B crimp
Crimping pliers, laser marked according to customer specifications, type of contact: Insulated and uninsulated ferrules, standards/specificat ions: DIN 46228-1, DIN 46228-4, min. cross section: 0.14 mm², max. cross section: 10...
Crimping pliers, laser-inscribed to customer specifications, pliers and properties as in CRIMPFOX CENTRUS 10H
Crimping pliers, laser-inscribed to customer specifications, pliers and properties as in CRIMPFOX CENTRUS 10S
Crimping pliers, laser-inscribed to customer specifications, pliers and properties as in CRIMPFOX CENTRUS 6H
Crimping pliers, laser-inscribed to customer specifications, pliers and properties as in CRIMPFOX CENTRUS 6S
Crimping pliers, square compression, for ferrules 0.25 - 6 mm² in accordance with DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09
Crimping pliers, type of contact: Insulated and uninsulated ferrules, standards/specificat ions: DIN 46228-1, DIN 46228-4, min. cross section: 0.14 mm², max. cross section: 10 mm², for TWIN ferrules up to...
Cutting machine, for cables, litz wires, and shrink sleeves, 230 V mains voltage
Diagonal cutter for hard (piano wire) and soft wires, VDE 1000 V AC/1500 V DC tested, type of packaging: with holder for sales display (backcard)
Electrician's scissors, high cutting performance thanks to micro-serrated cutting area, suitable for copper, aluminum, Kevlar fibers, and plastic, two-component non-slip soft-grip handles, ergonomic design, adjustable screw joint
Electronic flat pliers, smooth gripping surface, with spring opening
Electronic flat-nose pliers, smooth gripping surface, with opening spring, type of packaging: holder for sales display (backcard)
Electronic needle-nose pliers, 45° angle, smooth grip, with opening spring
Electronic needle-nose pliers, 45° angle, smooth gripping surface, with opening spring, type of packaging: with holder for sales display (backcard)
Electronic needle-nose pliers, smooth grip, with opening spring
Electronic needle-nose pliers, smooth gripping surface, with opening spring, type of packaging: with holder for sales display (backcard)
Electronic round-nose pliers, smooth grip, with opening spring
Electronic round-nose pliers, with opening spring, smooth gripping surface, type of packaging: with holder for sales display (backcard)
ESD electronic flat-nose pliers, smooth grip, with opening spring, non-reflective coating and phosphate-treated, 2-component grip
ESD electronic flat-nose pliers, smooth gripping surface, with opening spring, non-reflective coating and phosphate-treated, 2-component handle, type of packaging: with holder for sales display (backcard)
ESD electronic needle-nose pliers, 45° angle, smooth grip, with opening spring, non-reflective coating and phosphate-treated, two-component grip
ESD electronic needle-nose pliers, 45° angle, smooth gripping surface, with opening spring, non-reflective coating and phosphate-treated, two-component handle, type of packaging: with holder for sales display (backcard)
ESD electronic needle-nose pliers, smooth grip, with opening spring, non-reflective coating and phosphate-treated, 2-component grip
ESD electronic needle-nose pliers, smooth gripping surface, with opening spring, non-reflective coating and phosphate-treated, 2-component handle, type of packaging: with holder for sales display (backcard)
ESD electronic round-nose pliers, smooth grip, with opening spring, non-reflective coating and phosphate-treated, 2-component grip
ESD electronic round-nose pliers, smooth gripping surface, with opening spring, non-reflective coating and phosphate-treated, 2-component handle, type of packaging: with holder for sales display (backcard)
Needle-nose pliers, angled design, with opening spring and locking device, finely notched grip area, stripping possible for 1.5 mm² and 2.5 mm², integrated M8 - M10 ring wrench, VDE 1000...
Needle-nose pliers, angled design, with opening spring and locking device, finely notched gripping surface, 1.5 mm² and 2.5 mm² can be stripped, integrated M8 - M10 ring wrench, VDE 1000...
Pneumatic crimping pliers, as table top version, for ferrules in accordance with DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09, for conductor cross section 0.25 - 2.5 mm²
Pneumatic crimping pliers, as table top version, for ferrules in accordance with DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09, for conductor cross section 4 - 10 mm²
Pneumatic crimping pliers, for ferrules according to DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09, for conductor cross section 0.25 - 4 mm², trapezoid crimping, lateral entry
Pneumatic crimping pliers, for ferrules in accordance with DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09, for conductor cross section 0.25 - 2.5 mm²
Pneumatic crimping pliers, for ferrules in accordance with DIN 46228-1: 1992-08 and DIN 46228-4: 1990-09, for conductor cross section 4 - 10 mm²
Portable hand-held device, battery-powered, for processing 0.5 mm² taped ferrules with function end, suitable for PVC insulated conductors (H05V-K), incl. battery, charger, CUTFOX 12 cable cutter, service tool for troubleshooting,...
Portable hand-held device, battery-powered, for processing 0.75 mm² taped ferrules with function end, suitable for PVC insulated conductors (H05V-K), incl. battery, charger, CUTFOX 12 cable cutter, service tool for troubleshooting,...
Portable hand-held device, battery-powered, for processing 1.0 mm² taped ferrules with function end, suitable for PVC insulated conductors (H05V-K), incl. battery, charger, CUTFOX 12 cable cutter, service tool for troubleshooting,...
Portable hand-held device, battery-powered, for processing 1.5 mm² taped ferrules with function end, suitable for PVC insulated conductors (H07V-K), incl. battery, charger, CUTFOX 12 cable cutter, service tool for troubleshooting,...
Power diagonal cutter, with optimized leverage, also suitable for piano wire, VDE 1000 V AC/1500 V DC tested, type of packaging: with holder for sales display (backcard)
Quick stripping tool for PROFIBUS cable, type Fast Connect
Ring cable cutter, with ratchet function, for copper and aluminum up to 50 mm Ø, for steel-armored CU/AL cables, for stranded steel cables up to 12 mm in diameter
Spare knife block for quick stripping tool
Stripping and crimping device, 100 - 240 V input voltage, for insulated ferrules with a cross-section range of 0.25 - 4.0 mm², according to DIN 46228-4: 1990-09, incl. 0.5 -...
Stripping and crimping device, 120 V version, for taped insulated ferrules 0.25 ... 2.5 mm², sleeve length 8 mm, incl. conversion kits 0.5 ... 2.5 mm²
Stripping and crimping device, 230 V version, for taped insulated ferrules 0.25 ... 2.5 mm², sleeve length 8 mm, incl. conversion kits 0.5 ... 2.5 mm²
Stripping and crimping machine, 120-230 V input voltage, electro-pneumatic, for loose ferrules with insulating collar, 4 mm², 6 mm², and 10 mm², without conversion kit
Stripping machine with integrated graphic display, for conductors and cables up to 6 mm in diameter, 120 V version
Stripping machine with integrated graphic display, for conductors and cables up to 6 mm in diameter, 230 V version
Stripping pliers for transmitting individual elements of the fiber optic cable. Especially suited for all polymer and PCF cables. Special mechanics and precise blade form avoid damage to the fiber...
Stripping pliers, for AS interface flat-ribbon cables, any desired stripping length
Stripping pliers, for cables and conductors with a cross section of 6 ‑ 16 mm², self-adjusting, any stripping length, also suitable for sensor/actuator cables
Stripping pliers, for removing jackets from cables for cable cutouts, cable tap-offs, and shield connections with a diameter of 8 - 9 mm diameter, insulation thickness of up to 1.2...
Stripping pliers, for standard insulation such as PVC and PE, stripping range: 4 to 16 mm², can cut wires up to 6 mm² stranded and 4 mm² solid
Stripping pliers, for stripping conductors with a cross section of up to 10 mm², VDE-tested, type of packaging: with holder for sales display (backcard)
Stripping pliers, for stripping conductors with a cross section of up to 10 mm², VDE-tested
Stripping tool for cables with PVC insulation, stripping range: 0.08 to 6 mm², wire cutting up to 6 mm² flexible or 4 mm² rigid
Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 2-level, strip-off dimensions 12.0 mm
Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 2-level, strip-off dimensions 6.0 mm
Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 2-level, strip-off dimensions 6.8 mm
Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 2-level, strip-off dimensions 9.2 mm
Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 3-level, strip-off dimensions 2.5 and 6.8 mm
Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 3-level, strip-off dimensions 2.7 and 8.3 mm
Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 3-level, strip-off dimensions 3.5 and 7.5 mm
Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 3-level, strip-off dimensions 5.5 and 5.5 mm
Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 3-level, strip-off dimensions 6.0 and 6.0 mm
Stripping tool for short-circuit proof conductors, stripping range: 1.5 up to 6 mm², wire cutting up to 6 mm² cable stopper up to 18 mm²
Stripping tool, for 2.5 - 6 mm² solar cables, 8.5 mm stripping length, for MC3, MC4 and SOLARLOK contacts
Stripping tool, for cables and conductors (especially for cables protected against short circuits and ground leakages) 1.5 - 6 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity...
Stripping tool, for cables and conductors (especially for rubber and silicone insulations) from 0.1 - 4 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to...
Stripping tool, for cables and conductors from 0.02 - 10 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to 10 mm² stranded/1.5 mm² solid, replaceable...
Stripping tool, for cables and conductors from 4 - 16 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to 10 mm² stranded/1.5 mm² solid, replaceable...
Stripping tool, for coaxial cables, RG 59 and RG 6
Stripping tool, for conductors and cables of 0 to 11 mm diameter
Stripping tool, for conductors and cables of 6.0 to 16.0 mm diameter
Stripping tool, for conductors and cables with a conductor cross section from 0.08 to 2.5 mm, self-adjusting, stripping length adjustable up to 15 mm, cutting capacity up to 6 mm²
Stripping tool, for standard 2.5, 4, and 6 mm² solar cables, with 15 mm length stop, for SUNCLIX field connectors
Stripping tool, for stripping cables of 4.5 mm ‑ 40 mm‑Ø, insulation thickness of up to 4.5 mm, pivoting blade for round, lengthwise, and spiral cuts
Stripping tool, for stripping installation lines of Ø 8 - 13 mm , e.g. NYM 3 x 1.5 mm² to 5 x 2.5 mm², single line stripping 0.2 mm² -...
Stripping tool, for stripping lines (specially for fiber optics lines) of Ø 4 - 16 mm
Stripping tool, for stripping lines of Ø 8 - 28 mm
Stripping tool, for stripping multicore signal, control and fiberglass wires of Ø 2.5 - 11 mm. Insulation thickness up to 1 mm
Stripping tool, laser marked according to customer specifications, for cables and conductors (especially for cables protected against short circuits and ground leakages) 1.5 - 6 mm², self-adjusting, stripping length of...
Stripping tool, laser marked according to customer specifications, for cables and conductors (especially rubber and silicone insulation) from 0.1 - 4 mm², self-adjusting, stripping length of up to 18 mm,...
Stripping tool, laser marked according to customer specifications, for cables and conductors from 0.02 - 10 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to...
Stripping tool, laser marked according to customer specifications, for cables and conductors from 4 - 16 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to...
Two-hand ring cable cutter, with ratchet function, for copper and aluminum up to 100 mm diameter (up to 1400 mm²)
Two-hand ring cable cutter, with ratchet function, for copper and aluminum up to 45 mm diameter (up to 300 mm²)
Two-hand ring cable cutter, with ratchet function, for copper and aluminum up to 52 mm diameter (up to 300 mm²)
Two-hand ring cable cutter, with ratchet function, for copper and aluminum up to 62 mm diameter (up to 750 mm²)
Universal electric crimper to take dies for a wide variety of contact elements

Next >>