CONN TERM BLK FEED THROUGH GRAY
DIN Rail Terminal Blocks OTTA 2 5
Terminal Block, PA Insulation Material, Gray Color
| DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3377-ND | 0790530 | 70169185 |
| Product Name | Terminal Blocks - Din Rail, Channel | DIN Rail Terminal Blocks | Terminal Block; 2; Gray; 1; 8; UL 94 V0.; 43.50 mm; 9 mm; 50.50 mm; M3; 0.60 Nm |
| Termination Options | Bolt and Nut | Bolt | |
| Terminal Block Type | Single Feed Through | DIN Rail Terminal Blocks | |
| International | 0.10 to 2.50 mm2 | ||
| Voltage Rating | 600 volts | 800 volts | 800 volts |
| Mounting Options | 15 mm DIN Rail; 32 mm DIN Rail; 35 mm DIN Rail | Universal Mounting Foot |