PHOENIX CONTACT USA Datasheets for Surge Suppressors

Surge suppressors are used to protect equipment from transient over voltages in power, data, and telephone circuits.
Surge Suppressors: Learn more

Page: 1 2
Product Name Notes
120/240 V AC single phase surge protection for use in NEMA-style 1" pitch load centers, plug and base assembly
19" rack with 12 surge protected ports for data interfaces in Ethernet (1000Base-T), Token Ring and FDDI/CDDI networks in acc. with Class D/EN 50173 (CAT5e), connection on the protective device:...
19" rack with 16 surge protected ports for data interfaces in Ethernet (1000Base-T), Token Ring and FDDI/CDDI networks in acc. with Class D/EN 50173 (CAT5e), connection on the protective device:...
19" rack with 20 surge protected ports for data interfaces in Ethernet (1000Base-T), Token Ring and FDDI/CDDI networks in acc. with Class D/EN 50173 (CAT5e), connection on the protective device:...
19" rack with 24 surge protected ports for data interfaces in Ethernet (1000Base-T), Token Ring and FDDI/CDDI networks in acc. with Class D/EN 50173 (CAT5e), connection on the protective device:...
19" rack with 4 surge protected ports for data interfaces in Ethernet (1000Base-T), Token Ring and FDDI/CDDI networks in acc. with Class D/EN 50173 (CAT5e), connection on the protective device:...
19" rack with 8 surge protected ports for data interfaces in Ethernet (1000Base-T), Token Ring and FDDI/CDDI networks in acc. with Class D/EN 50173 (CAT5e), connection on the protective device:...
2-electrode gas-filled surge arrester the type H, nominal voltage: 110 V AC
2-electrode gas-filled surge arrester the type H, nominal voltage: 48 V AC
3-electrode gas-filled surge arrester, nominal voltage: 110 V AC
9-pos. D-SUB attachment plug with surge protection for RS-485 interfaces. Can alternatively be snapped onto DIN rails.
Assembly with base element for type 2 arresters of the VALVETRAB MS product range and TE-AR disconnect terminal block, with remote indication contact and field wire isolation. Version for 1-mode...
Attachment connector with surge protection for analog telecommunication interfaces. Connection: RJ45 sockets
Attachment connector with surge protection for LAN interfaces. Connection: RJ45 sockets
Attachment connector with surge protection for T1/E1 systems. Connection: RJ45 sockets
Attachment plug with Lambda/4 technology as surge protection for coaxial signal interfaces. Connection: Male/female SMA connectors.
Attachment plug with Lambda/4 technology as surge protection for coaxial signal interfaces. Connection: N connectors plug/socket
Attachment plug with Lambda/4 technology as surge protection for coaxial signal interfaces. Connection: N connectors socket-socket
Attachment plug with replaceable surge protection for coaxial signal interfaces. Connection: N connector plug/socket
Attachment plug with replaceable surge protection for coaxial signal interfaces. Connection: N connector socket/socket
Attachment plug with surge protection for 5-conductor remote bus input. Connection: 9-pos. D-SUB plug - socket. Can alternatively be snapped onto DIN rails. Incl. 1 m cable with 9-pos. D-SUB...
Attachment plug with surge protection for 5-conductor remote bus input. Connection: 9-pos. D-SUB socket - plug. Can alternatively be snapped onto DIN rails. Incl. 1 m cable with 9-pos. D-SUB...
Attachment plug with surge protection for analog and digital telecommunications interfaces (VDSL up to 50 Mbps). Connection: RJ45 (RJ12/RJ11) and screw terminal block (COMBICON). Alternatively, can be snapped onto a...
Attachment plug with surge protection for antenna inputs with F connector
Attachment plug with surge protection for antenna inputs with TV connector
Attachment plug with surge protection for coaxial signal interfaces. Connection: N connector, female/female
Attachment plug with surge protection for coaxial signal interfaces. Connection: N connector, male/female
Attachment plug with surge protection for two SHDSL telecommunications interfaces (ports). Connection: RJ45 (RJ12/RJ11) and plug-in screw terminal block (COMBICON). Alternatively, can be snapped onto a DIN rail.
Attachment plug with surge protection for V.11 interface. Connection: D-SUB-15 socket/plug, installation in lines
Attachment plug with surge protection for V.24 interface. Connection: D-SUB-9 plug/socket, installation in lines
Attachment plug with surge protection, for coaxial signal interfaces with floating shield. Connection: BNC socket/plug
Attachment plug with surge protection, for coaxial signal interfaces with floating shield. Connection: N connector socket-socket
Attachment plug with surge protection, for coaxial signal interfaces with floating shield. Connection: N connector socket/plug
Attachment plug with surge voltage coarse and fine protection, for coaxial signal interfaces with floating shield, signal voltage 24 V. Connection: BNC socket/plug
Attachment plug with surge voltage coarse and fine protection, for coaxial signal interfaces with floating shield, signal voltage 5 V. Connection: BNC socket/plug
Base element for protective plug PT with protective circuit for 2 conductors of signal circuits grounded on one side. Integrated gas arrester as coarse protection between GND and PE. Mounting...
Base element for protective plug PT with protective circuit for 2 conductors of signal circuits grounded on one side. Mounting on NS 35/7.5 und NS 35/15, housing width: 17.5 mm.
Base element for protective plug PT with protective circuit for 4 conductors of signal circuits grounded on one side, with bridge between the connections 3-4 (GND) and 9-10, for mounting...
Base element for protective plug PT with protective circuit for 4 signal wires, with gas-filled surge arrester between the connections 3-4 (GND) and 9-10, for mounting on NS 35/7.5 and...
Base element for protective plug PT with protective circuit for a 2-core floating signal circuit. Integrated gas arrester as coarse protection between GND and PE. Mounting on NS 35/7.5 und...
Base element for protective plug PT with protective circuit for a 2-core floating signal circuit. Mounting on NS 35/7.5 und NS 35/15, housing width: 17.5 mm.
Base element for protective plug PT with protective circuit for a 4-core floating EEx ia signal circuit. Nominal voltage: 24 V DC, for mounting on NS 35/7.5 and NS 35/15,...
Base element for protective plug PT with protective circuit for a 4-wire floating signal circuit, bridge between the connections 3-4 (GND) and 9-10, for mounting on NS 35/7.5 and NS...
Base element for protective plug PT with protective circuit for a 4-wire floating signal circuit, gas-filled surge arrester between the connections 3-4 (GND) and 9-10, for mounting on NS 35/7.5...
Base element for protective plug PT with protective circuit for two 2-core floating EEx ia signal circuits. Mounting on NS 35/7.5 and NS 35/15, housing width: 17.5 mm
Base element for protective plug PT with protective circuit for two 2-wire floating signal circuit, bridge between the connections 3-4 (GND) and 9-10, for mounting on NS 35/7.5 and NS...
Base element for protective plug PT with protective circuit for two 2-wire floating signal circuit, gas-filled surge arrester between the connections 3-4 (GND) and 9-10, for mounting on NS 35/7.5...
Base element for protective plug PT with surge voltage device protection for the power supply unit and one 2-wire floating signal circuit, mounting on NS 35/7.5 and NS 35/15, housing...
Base element for PT protective plug with protective circuit for four conductors of signal circuits grounded on one side, without bridge between the connections 3-4 (GND) and 9-10, for mounting...
Base element for surge arresters, for isolated 1000 V DC voltage systems, for DIN rail mounting, 4-pos. base element without remote indication contact, for protecting two parallel strings/MPP trackers.
Base element for surge protective devices, for isolated 1000 V DC voltage systems, for DIN rail mounting, 4-pos. base element with remote indication contact, for protecting two parallel strings/MPP trackers.
Base element for Type 1 and Type 2 surge arresters of the VAL-MS series, with separate field and house termination, tool-free isolation disconnect, and test point. Design: 1-channel, bridgeable.
Base element for Type 1 and Type 2 surge arresters of the VAL-MS series, with separate field and house termination, tool-free isolation disconnect, test point, and remote indication contacts. Design:...
Base element matches type 2 arresters of the VALVETRAB MS series, 5 pos. integrated remote signaling output for use with DC systems protection.
Base element to accept a protective plug with diagnostic and status indicator for one floating double wire, integrated spark gap to provide a high-resistance connection between the ground of the...
Base element to accept a protective plug with diagnostic and status indicator for two signal wires with common reference potential, integrated spark gap to provide a high-resistance connection between the...
Base element to accept a protective plug with diagnostic and status indicator for two signal wires with common reference potential.
Base element with inductive decoupling for protective plug UFBK and UFBK-M, with universal foot for mounting on NS 32 or NS 35/7.5, housing width: 17.5 mm
Coarse surge protection with integrated status indicator for a 2-wire floating signal circuit.
Coarse surge protection with integrated status indicator for a signal wire with grounded reference potential.
Combination lightning current arrester and TVSS system for ungrounded 480 V Delta systems
DATATRAB adapter, protective adapter to be inserted into the data line for the protection of the LAN interfaces, without RJ45 cable The adapter is equipped with a universal foot, for...
Device protection, according to type 3/class III, with network interference suppression filter to prevent high-frequency interference voltages, for 1-phase power supply networks with separate N and PE (3-conductor system: L1,...
Device surge protection filter to limit powerful surge voltages, mounting on NS 35.
DIN rail module with coarse surge protection for two signal wires. Self-contacting grounding foot for mounting on NS 32 or NS 35/7.5, housing width: 17.5 mm. Design: 500 V AC...
Double-level modular terminal block with gas-filled surge arrester as coarse protection between both levels, nominal voltage: 60 V AC, for mounting on NS 32 or NS 35/7.5, closed housing, terminal...
Double-level modular terminal block with suppressor diode as surge protection between both levels, disconnect knife in the upper level, nominal voltage: 24 V DC, for mounting on NS 32 or...
Double-level modular terminal block with suppressor diode as surge protection between both levels, disconnect knife in the upper level, nominal voltage: 48 V DC, for mounting on NS 32 or...
Double-level modular terminal block with suppressor diode as surge protection between both levels, nominal voltage: 24 V DC, for mounting on NS 32 or NS 35/7.5, closed housing, terminal width:...
Double-level modular terminal block with surge voltage coarse protection between both levels, disconnect knife in the upper level, nominal voltage: 60 V AC, for mounting on NS 32 or NS...
Double-level modular terminal block with two-stage surge protection for one two-wire impedance-sensitive signal circuit, disconnect knife on both signal paths, separate ground connection, nominal voltage: 24 V DC.
Double-level modular terminal block with two-stage surge protection for one two-wire impedance-sensitive signal circuit, separate ground connection, nominal voltage: 24 V DC.
Extended surge protection equipment, including lightning/surge arresters for building installation. Arrester set with protective devices for the power supply, analog telecommunications devices, and TV/TV-SAT antenna, including accessories.
Extended surge protection equipment, including lightning/surge arresters for building installation. Arrester set with protective devices for the power supply, including accessories.
Fine surge protection for two signal wires with common reference potential.
Fine surge protection in a 9-pos. D-SUB plug for PROFIBUS-DP applications with a transmission speed of up to 12 Mbps.
Fine surge protection in accordance with Class D (CAT5), for token ring, ISDN, DS1, Ethernet, and Power over Ethernet (PoE) “Mode A” and “Mode B”. RJ45 attachment plug with separate...
Fine surge protection with integrated status indicator for a 2-wire floating signal circuit.
Fine surge protection with integrated status indicator for a signal wire with grounded reference potential.
Indoor/outdoor lightning current arrester and TVSS system for 120/208-240 V
Indoor/outdoor lightning current arrester and TVSS system for 120/240 single/split phase
Indoor/outdoor lightning current arrester and TVSS system for 240 High-Leg Delta
Indoor/outdoor lightning current arrester and TVSS system for 277/480 V Wye system
Lightning/surge arrester for 2-pos. isolated 1000 V DC voltage systems, for DIN rail mounting, 3-pos. base element with remote indication contact, three plug-in temperature-monitore d protective elements, status message on...
Lightning/surge arrester for 2-pos. isolated 1000 V DC voltage systems, for DIN rail mounting, 3-pos. base element, three plug-in temperature-monitore d protective elements, status message on each plug.
Lightning/surge arrester for 2-pos. isolated 1000 V DC voltage systems, for DIN rail mounting, temperature-monitore d protective elements, status message on the module.
Lightning/surge arrester for 2-pos. isolated 1000 V DC voltage systems, for DIN rail mounting, with remote indication contact, temperature-monitore d protective elements, status message on the module.
Lightning/surge arrester for 2-pos. isolated 1500 V DC voltage systems, for DIN rail mounting, temperature-monitore d protective elements, status message on the module.
Lightning/surge arrester for 2-pos. isolated 1500 V DC voltage systems, for DIN rail mounting, with remote indication contact, temperature-monitore d protective elements, status message on the module.
Lightning/surge arrester for 2-pos. isolated 600 V DC voltage systems, for DIN rail mounting, 3-pos. base element with remote indication contact, three plug-in temperature-monitore d protective elements, status message on...
Lightning/surge arrester for 2-pos. isolated 600 V DC voltage systems, for DIN rail mounting, 3-pos. base element, three plug-in temperature-monitore d protective elements, status message on each plug.
Lightning/surge arrester for 2-pos. isolated 600 V DC voltage systems, for DIN rail mounting, temperature-monitore d protective elements, status message on the module.
Lightning/surge arrester for 2-pos. isolated 600 V DC voltage systems, for DIN rail mounting, with remote indication contact, temperature-monitore d protective elements, status message on the module.
Lightning/surge arrester, according to type 1/2 / class I/II, for 1-phase power supply networks with combined PE and N installed in one conductor (L1, PEN).
Lightning/surge arrester, according to type 1/2 / class I/II, for 3-phase power supply networks with combined PE and N installed in one conductor (L1, L2, L3, PEN).
Lightning/surge arrester, consisting of base element and protective plug with N-PE total current spark gap, for mounting on NS 35/7,5. Housing width: 17.5 mm (1TE)
LSA-PLUS plug (COMTRAB CT 10) with coarse/fine surge protection and decoupling resistor for 10 floating signal circuits. Nominal voltage: 24 V DC. Version: 10 double wires.
LSA-PLUS plug (COMTRAB CT 10) with coarse/fine surge protection and decoupling resistor for 18 signal lines - GND and GND - PE coarse protection. Nominal voltage: 24 V DC. Version:...
LSA-PLUS plug (COMTRAB CT 10) with coarse/fine surge protection for 18 signal lines - GND and GND - PE coarse protection. Nominal voltage: 24 V DC. Version: 10 double wires.
LSA-PLUS plug (COMTRAB CT 10) with coarse/fine surge protection, for 10 floating signal circuits. Nominal voltage: 24 V DC. Version: 10 double wires.
LSA-PLUS plug (COMTRAB CT 10) with surge protection incl. visual fault warning for nine 2-core signal circuits. Nominal voltage: 230 V AC. Design: 10 double wires
LSA-PLUS plug (COMTRAB CTM) for floating signal circuits, for protecting a double wire from analog and digital telecommunications interfaces (up to 42 Mbps). Nominal voltage: 110 V AC
LSA-PLUS plug (COMTRAB CTM) with HF protective circuit for 2-conductor signal circuits grounded on one side. Nominal voltage: 5 V DC
LSA-PLUS plug (COMTRAB CTM) with protection for conductor pairs in floating signal circuits. Nominal voltage: 24 V DC
LSA-PLUS plug (COMTRAB CTM) with protection for conductor pairs in floating signal circuits. Nominal voltage: 60 V DC
LSA-PLUS plug (COMTRAB CTM) with protective circuit for 1 conductor pair of an ISDN So interface.
LSA-PLUS plug (COMTRAB CTM) with protective circuit for 2-conductor signal circuits grounded on one side. Nominal voltage: 110 V AC
LSA-PLUS plug (COMTRAB CTM) with protective circuit for 2-conductor signal circuits grounded on one side. Nominal voltage: 12 V DC
LSA-PLUS plug (COMTRAB CTM) with protective circuit for 2-conductor signal circuits grounded on one side. Nominal voltage: 24 V DC
LSA-PLUS plug with protection for conductor pairs in floating signal circuits. Nominal voltage: 12 V DC
LSA-PLUS plug with protective circuit for 2-conductor signal circuits grounded on one side. Nominal voltage: 60 V DC
LSA-PLUS protective plug (COMTRAB CTM) with coarse surge protection for 2 signal wires from analog and digital telecommunications interfaces (up to 44 Mbps). Nominal voltage: 180 V DC
LSA-PLUS protective plug (COMTRAB CTM) with power cross and coarse surge protection for 2 signal lines. Nominal voltage: 180 V DC
Medium surge protection with integrated status indicator for a 2-wire floating signal circuit.
Medium surge protection with integrated status indicator for a signal wire with grounded reference potential.
Modular terminal block with gas-filled surge arrester as coarse protection between clamping connector and DIN rail, separate PE connection, nominal voltage: 110 V AC, mounting on NS 35/7.5, terminal width:...
Modular terminal block with suppressor diode as surge voltage protection between clamping connector and DIN rail, separate ground connection, nominal voltage: 12 V DC, mounting on NS 35/7.5, terminal width:...
Modular terminal block with suppressor diode as surge voltage protection between clamping connector and DIN rail, separate ground connection, nominal voltage: 24 V AC, mounting on NS 35/7.5, terminal width:...
Modular terminal block with suppressor diode as surge voltage protection between clamping connector and DIN rail, separate ground connection, nominal voltage: 24 V DC, mounting on NS 35/7.5, terminal width:...
Modular terminal block with suppressor diode as surge voltage protection between clamping connector and DIN rail, separate ground connection, nominal voltage: 48 V DC, mounting on NS 35/7.5, terminal width:...
Modular terminal block with surge voltage fine protection between clamping connector and DIN rail, nominal voltage: 110 V AC, for mounting on NS 32 or NS 35/7.5, terminal width: 6.2...
Modular terminal block with surge voltage fine protection between clamping connector and DIN rail, nominal voltage: 12 V AC, for mounting on NS 32 or NS 35/7.5, terminal width: 6.2...
Modular terminal block with surge voltage fine protection between clamping connector and DIN rail, nominal voltage: 12 V DC, for mounting on NS 32 or NS 35/7.5, terminal width: 6.2...
Modular terminal block with surge voltage fine protection between clamping connector and DIN rail, nominal voltage: 24 V AC, for mounting on NS 32 or NS 35/7.5, terminal width: 6.2...
Modular terminal block with surge voltage fine protection between clamping connector and DIN rail, nominal voltage: 24 V DC, for mounting on NS 32 or NS 35/7.5, terminal width: 6.2...
Modular terminal block with surge voltage fine protection between clamping connector and DIN rail, nominal voltage: 48 V AC, for mounting on NS 32 or NS 35/7.5, terminal width: 6.2...
Modular terminal block with surge voltage fine protection between clamping connector and DIN rail, nominal voltage: 48 V DC, for mounting on NS 32 or NS 35/7.5, terminal width: 6.2...
Modular terminal block with surge voltage fine protection between clamping connector and DIN rail, nominal voltage: 60 V DC, for mounting on NS 32 or NS 35/7.5, terminal width: 6.2...
Modular terminal block with three-stage surge protection for a floating double conductor, separate ground connection, nominal voltage: 24 V DC, for mounting on NS 35/7.5, terminal width: 6.2 mm, terminal...
Modular terminal block with three-stage surge protection for a floating double conductor, separate ground connection, nominal voltage:12 V DC, mounting on NS 35/7.5, terminal width: 6.2 mm, terminal height: 54.6...
Modular terminal block with three-stage surge protection for a floating Ex-i signal circuit, separate PE connection, nominal voltage: 24 V DC, for mounting on NS 35/7.5, terminal block width: 6.2...
Modular terminal block with three-stage surge protection for two signal wires with common reference potential, separate ground connection, nominal voltage: 24 V DC, for mounting on NS 35/7.5, terminal width:...
Modular terminal block with two-stage surge protection for a floating double conductor, separate PE connection, nominal voltage: 110 V AC, for mounting on NS 35/7.5, terminal block width 6.2 mm,...
Modular terminal block with two-stage surge protection for a floating Ex-i signal circuit, disconnect knife on both signal paths, separate PE connection, nominal voltage: 24 V DC
Modular terminal block with two-stage surge protection for one operated floating double conductor, disconnect knife on both signal paths, separate ground connection, nominal voltage: 24 V DC.
Modular terminal block with two-stage surge protection for two signal wires with common reference potential, disconnect knife on both signal paths, separate ground connection, nominal voltage: 24 V DC
Modular terminal block with varistor as surge voltage protection between clamping connector and DIN rail, separate ground connection, nominal voltage: 110 V AC, mounting on NS 35/7.5, terminal width: 6.2...
Modular terminal block with varistor as surge voltage protection between clamping connector and DIN rail, separate ground connection, nominal voltage: 110 V DC, mounting on NS 35/7.5, terminal width: 6.2...
Modular terminal block with varistor as surge voltage protection between clamping connector and DIN rail, separate ground connection, nominal voltage: 24 V AC, mounting on NS 35/7.5, terminal width: 6.2...
Modular terminal block with varistor as surge voltage protection between clamping connector and DIN rail, separate ground connection, nominal voltage: 24 V DC, mounting on NS 35/7.5, terminal width: 6.2...
Modular terminal block with varistor as surge voltage protection between clamping connector and DIN rail, separate ground connection, nominal voltage: 48 V AC, mounting on NS 35/7.5, terminal width: 6.2...
Modular terminal block with varistor as surge voltage protection between clamping connector and DIN rail, separate ground connection, nominal voltage: 48 V DC, mounting on NS 35/7.5, terminal width: 6.2...
Modular terminal block with varistor as surge voltage protection between clamping connector and DIN rail, separate ground connection, nominal voltage: 60 V AC, mounting on NS 35/7.5, terminal width: 6.2...
Modular terminal block with varistor as surge voltage protection between clamping connector and DIN rail, separate ground connection, nominal voltage: 60 V DC, mounting on NS 35/7.5, terminal width: 6.2...
Plug-in varistor-based lightning current arrester for 3-phase TN-S power supply networks with separate N and PE (5-conductor system: L1, L2, L3, N, PE), for Lightning Protection Levels III and IV,...
PLUGTRAB, plug-in surge protection for Foundation Fieldbus
Protective connector PT with protective circuit for a 4-wire floating signal circuit. Nominal voltage: 24 V AC
Protective connector with protective circuit free of leakage current for two floating signals. Connection in series, consisting of varistor and gas-filled surge arrester between signal wires and ground.
Protective plug PT with HF protective circuit for 4 signal wires. Nominal voltage: 12 V DC
Protective plug PT with HF protective circuit for 4 signal wires. Nominal voltage: 5 V DC
Protective plug PT with HF protective circuit for two 2-core floating signal circuits. Nominal voltage: 24 V DC
Protective plug PT with HF protective circuit for two 2-core floating signal circuits. Nominal voltage: 5 V DC
Protective plug PT with protective circuit for 4 conductors of signal circuits grounded on one side. Nominal voltage: 12 V DC
Protective plug PT with protective circuit for 4 conductors of signal circuits grounded on one side. Nominal voltage: 24 V AC
Protective plug PT with protective circuit for 4 conductors of signal circuits grounded on one side. Nominal voltage: 24 V DC
Protective plug PT with protective circuit for 4 conductors of signal circuits grounded on one side. Nominal voltage: 48 V AC
Protective plug PT with protective circuit for 4 conductors of signal circuits grounded on one side. Nominal voltage: 5 V DC
Protective plug PT with protective circuit for a 2-wire floating signal circuit.
Protective plug PT with protective circuit for a 4-core floating signal circuit. Nominal voltage: 12 V DC
Protective plug PT with protective circuit for a 4-core floating signal circuit. Nominal voltage: 24 V DC
Protective plug PT with protective circuit for a 4-core floating signal circuit. Nominal voltage: 5 V DC
Protective plug PT with protective circuit for higher signal voltages, 2-channel, visual error display. Nominal voltage: 60 V AC
Protective plug PT with protective circuit for higher signal voltages, 2-channel, visual error warning. Nominal voltage: 120 V AC
Protective plug PT with protective circuit for higher signal voltages, 2-channel, visual error warning. Nominal voltage: 230 V AC
PT protective connector with protective circuit for a 2-wire floating signal circuit. HART-compatible.
PT protective connector with protective circuit for a 4-wire floating Ex-i signal circuit. Nominal voltage: 24 V DC
PT protective connector with protective circuit for two 2-wire floating signal circuits. 12 V DC nominal voltage. HART-compatible.
PT protective connector with protective circuit for two 2-wire floating signal circuits. 24 V AC nominal voltage. HART-compatible.
PT protective connector with protective circuit for two 2-wire floating signal circuits. 24 V DC nominal voltage. HART-compatible.
PT protective connector with protective circuit for two 2-wire floating signal circuits. 5 V DC nominal voltage. HART-compatible.
PT protective plug with HF protective circuit for 4 signal wires. Nominal voltage: 24 V DC
PT protective plug with protective circuit for higher signal voltages, 2-channel. Nominal voltage: 230 V AC
PT protective plug with protective circuit for two 2-wire floating Ex i signal circuits. Nominal voltage: 24 V DC, HART-compatible.
Rail-mountable module with surge protection for TTY interface, for mounting on NS 35/7.5, housing width: 30 mm
Rail-mountable module with surge voltage coarse and fine protection for RS-485 interface, for mounting on NS 35/7.5, housing width: 50 mm
Rail-mountable module with surge voltage coarse and fine protection for RS-485 interface, with TTL level, for mounting on NS 35/7.5, housing width: 50 mm
Rail-mountable module with surge voltage fine protection, mounting on NS 35/7.5. Nominal voltage: 24 V DC, housing width: 12.5 mm
Rail-mountable module with surge voltage fine protection, mounting on NS 35/7.5. Nominal voltage: 48 V DC, housing width: 12.5 mm
Rail-mountable module with surge voltage medium protection, equipped with 2 varistors, individually wired, mounting on NS 35/7.5. Nominal voltage: 24 V AC, housing width: 12.5 mm
Rail-mountable surge arrester for higher signal voltages. Protective circuit free of leakage current for two floating signals. Nominal voltage: 120 V AC
Rail-mountable surge arrester for higher signal voltages. Protective circuit free of leakage current for two floating signals. Nominal voltage: 230 V AC
Replacement base for VAL-SQ NP 120-2-A 32
Replacement PCB for ""D-LAN-19""..."" products. Assembly with four surge-protected ports for data interfaces in acc. with Cat.5/EN 50 17 3 (100Base-T) incl. RJ45 connection sockets.
Reserve gas-filled surge arrester for CN-UB-280DC...
RJ-45 attachment plug with surge protection for LAN interfaces for inserting in the data line, incl. RJ45 cable
Screw on module for conduit systems, with two conductor protection for a 2-core floating signal circuit. Design: 24 V DC
Spare PCB for screw-in module for conduit systems, with two conductor protection for a 2-core floating signal circuit. Design: 24 V DC
Spring cage modular terminal block with integrated surge protection, for assembly on NS 35/7.5, voltage U N 12 V DC, terminal width: 6.2 mm, cover width: 2.2 mm
Spring cage modular terminal block with integrated surge protection, for assembly on NS 35/7.5, voltage U N 24 V DC, terminal width: 6.2 mm, cover width: 2.2 mm
Spring-cage modular terminal block with integrated three-stage surge protection for a floating Ex-i signal circuit, separate PE connection, nominal voltage: 24 V DC, for mounting on NS 35
Spring-cage terminal block with PE foot and gas-filled surge arrester as coarse protection, for mounting on NS 35/7,5
Spring-cage terminal block with PE foot and suppressor diode as fine surge protection, nominal voltage: 24 V DC, for mounting on NS 35/7.5
Spring-cage terminal block with suppressor diode as fine surge protection, nominal voltage 24 V DC, for mounting on NS 35/7.5
Surge protection device
Surge protection for a 2-wire floating signal circuit, e.g., 0(4) ... 20 mA current loop, HART-compatible.
Surge protection for antenna distributors in satellite systems. IN and OUT via F connectors, 5 channels for signals from SAT systems and terrestrial antennas, ground connection on the outside of...
Surge protection for one floating signal circuit in screw-on module with IP67 protection for sensor heads, connection ½-inch 14 NPT. Tested in acc. with the protection types in Ex areas...
Surge protection for one floating signal circuits in screw-on module with IP67 protection for sensor heads, connection M20 x 1.5. Tested in acc. with the protection types in Ex areas...
Surge protection for resistance-dependent measuring signals.
Surge protection for two floating signal circuits in screw-on module with IP67 protection for sensor heads, connection ½-inch 14 NPT. Tested in acc. with the protection types in Ex areas...
Surge protection for two floating signal circuits in screw-on module with IP67 protection for sensor heads, connection M20 x 1.5. Tested in acc. with the protection types in Ex areas...
Surge protection for two signal wires with common reference potential, e.g., Digital IN/OUT.
Surge protection in accordance with Class E A (CAT6 A ), for Gigabit Ethernet (up to 10 Gbps), token ring, FDDI/CDDI, ISDN, and DS1. Suitable for Power over Ethernet (PoE+)...
Surge protection in one-piece 6.2 mm wide DIN rail module for four conductors with common reference potential.
Surge protection in one-piece 6.2 mm wide DIN rail module for four floating signal wires.
Surge protection in one-piece 6.2 mm wide DIN rail module for two conductors with common reference potential.
Surge protection in one-piece 6.2 mm wide DIN rail module for two floating signal wires. Tested in acc. with the protection types in Ex areas: Ex ia IIC / Ex...
Surge protection in the IP67 screw-on module for measuring sensors in intrinsically safe circuits, direct mounting with 1/2" NPT outer thread, cable gland for the signal cable, two-stage protective circuit.
Surge protection in the IP67 screw-on module for measuring sensors in intrinsically safe circuits, direct mounting with 3/4" NPT outer thread, cable gland for the signal cable, two-stage protective circuit.
Surge protection in the IP67 screw-on module for measuring sensors in intrinsically safe circuits, direct mounting with M20 x 1.5 outer thread, cable gland for the signal cable, two-stage protective...
Surge protection in the IP67 screw-on module for measuring sensors, direct mounting with 1/2" NPT outer thread, cable gland for the signal cable, two-stage protective circuit. HART-compatible.
Surge protection in the IP67 screw-on module for measuring sensors, direct mounting with 3/4" NPT outer thread, cable gland for the signal cable, two-stage protective circuit. HART-compatible.
Surge protection in the IP67 screw-on module for measuring sensors, direct mounting with M20 x 1.5 outer thread, cable gland for the signal cable, two-stage protective circuit. HART-compatible.
Surge protection in the one-piece 6.2 mm DIN rail module for one floating signal circuit in 2-wire technology. Tested according to the protection types in Ex areas Ex ia IIC/Ex...
Surge protection in the one-piece 6.2 mm DIN rail module for two floating signal circuits in 2-wire technology. Tested according to the protection types in Ex areas Ex ia IIC/Ex...
Surge protection plug for base element, for protecting a double conductor of analog telecommunication interfaces.
Surge protection plug for the base element, coarse and fine protection for two signal wires with common reference potential, common mode voltage coarse protection to ground. Design: 12 V AC...
Surge protection plug for the base element, coarse and fine protection for two signal wires with common reference potential, common mode voltage coarse protection to ground. Design: 12 V DC...
Surge protection plug for the base element, coarse and fine protection for two signal wires with common reference potential, common mode voltage coarse protection to ground. Design: 24 V AC...
Surge protection plug for the base element, coarse and fine protection for two signal wires with common reference potential, common mode voltage coarse protection to ground. Design: 24 V DC...
Surge protection plug for the base element, coarse and fine protection for two signal wires with common reference potential, common mode voltage coarse protection to ground. Design: 5 V DC...
Surge protection plug for the base element, coarse protection for four signal lines grounded on one side.
Surge protection plug for the base element, common mode voltage coarse and fine protection for four lines with a common reference potential. Design: 48 V DC
Surge protection plug for the base element, normal mode voltage coarse and fine protection for two floating double wires in IT. Design: 12 V DC
Surge protection plug for the base element, normal mode voltage coarse and fine protection for two floating signal wires and ground in IT, common mode voltage coarse protection to ground/earth.
Surge protection plug for the base element, normal mode voltage coarse and fine protection for two floating signal wires in IT, common mode voltage coarse protection to ground.
Surge protection plug for the base element, surge voltage coarse protection for two signal lines grounded on one side.
Surge protection plug with integrated diagnostic and status indicator on the module and remote indication contact for a 2-wire floating signal circuit.
Surge protection plug with integrated diagnostic and status indicator on the module and remote indication contact for two signal wires with common reference potential. Nominal voltage: 12 V DC
Surge protection plug with integrated diagnostic and status indicator on the module and remote indication contact for two signal wires with common reference potential. Nominal voltage: 24 V AC
Surge protection plug with integrated diagnostic and status indicator on the module and remote indication contact for two signal wires with common reference potential. Nominal voltage: 24 V DC
Surge protection plug with integrated diagnostic and status indicator on the module and remote indication contact for two signal wires with common reference potential. Nominal voltage: 5 V DC
Surge protection plug with integrated multi-stage status indicator on the module for a 2-wire floating signal circuit. 12 V DC nominal voltage.
Surge protection plug with integrated multi-stage status indicator on the module for a 2-wire floating signal circuit. 24 V DC nominal voltage.
Surge protection plug with integrated multi-stage status indicator on the module for a 2-wire floating signal circuit. 48 V DC nominal voltage.
Surge protection plug with integrated multi-stage status indicator on the module for a 2-wire floating signal circuit. 5 V DC nominal voltage.
Surge protection plug with integrated multi-stage status indicator on the module for five signal wires. For HF applications. Nominal voltage: 12 V DC
Surge protection plug with integrated multi-stage status indicator on the module for four signal wires with common reference potential. 24 V DC nominal voltage.
Surge protection plug with integrated multi-stage status indicator on the module for four signal wires with common reference potential. Nominal voltage: 48 V DC
Surge protection plug with integrated multi-stage status indicator on the module for one 2-wire floating Ex-i signal circuit. Nominal voltage: 24 V DC
Surge protection plug with integrated multi-stage status indicator on the module for three signal wires. For HF applications. Nominal voltage: 12 V DC
Surge protection plug with integrated multi-stage status indicator on the module for three signal wires. For HF applications. Nominal voltage: 5 V DC
Surge protection plug with integrated multi-stage status indicator on the module for two 2-wire floating Ex-i signal circuits. Nominal voltage: 24 V DC
Surge protection plug with integrated multi-stage status indicator on the module for two 2-wire floating signal circuits. 24 V DC nominal voltage.
Surge protection plug with integrated multi-stage status indicator on the module for two 2-wire floating signal circuits. Nominal voltage: 12 V DC
Surge protection plug with integrated multi-stage status indicator on the module for two 2-wire floating signal circuits. Nominal voltage: 48 V DC
Surge protection plug with integrated multi-stage status indicator on the module for two 2-wire floating signal circuits. Nominal voltage: 5 V DC
Surge protection plug with integrated multi-stage status indicator on the module for two signal wires with common reference potential. 24 V DC nominal voltage.
Surge protection plug with integrated multi-stage status indicator on the module for two signal wires with common reference potential. 48 V DC nominal voltage.
Surge protection plug with integrated multi-stage status indicator on the module, for protecting a double wire from analog and digital telecommunications interfaces (up to 16 Mbps).
Surge protection with integrated status indicator and disconnect knife for a 2-wire Ex i signal circuit with common reference potential.
Surge protection with integrated status indicator and disconnect knife for a 2-wire floating Ex i signal circuit, e.g., 0(4) ... 20 mA current loop, HART-compatible.
Surge protection with integrated status indicator and disconnect knife for two signal wires with common reference potential, e.g., Digital IN/OUT.
Surge protection with integrated status indicator and disconnect knife for two signal wires with common reference potential. Indirect grounding via gas-filled surge arrester, e.g., Digital IN/OUT.
Surge protection with integrated status indicator and knife disconnection for a 2-wire floating signal circuit with high nominal current.
Surge protection with integrated status indicator and knife disconnection for a 2-wire floating signal circuit, e.g., 0(4) ... 20 mA current loop. Indirect grounding via gas-filled surge arrester.
Surge protection with integrated status indicator and knife disconnection for a 2-wire floating signal circuit, e.g., 0(4) ... 20 mA current loop.
Surge protection with integrated status indicator and knife disconnection for a 3-wire Ex i signal circuit with common reference potential. For HF applications. Indirect grounding via gas-filled surge arrester, HART-compatible.
Surge protection with integrated status indicator and knife disconnection for three signal wires with common reference potential. For HF applications and telecommunications interfaces without supply voltage (up to 90 Mbps).
Surge protection with integrated status indicator for a 2-wire floating signal circuit with high nominal current.
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module for five signal wires. For HF applications and telecommunications interfaces without supply voltage...
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module for four signal wires with common reference potential. Indirect grounding via gas-filled surge...
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module for four signal wires with common reference potential.
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module for one 2-wire floating signal circuit. Indirect grounding via gas-filled surge arrester.
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module for one 2-wire floating signal circuit.
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module for three signal wires with common reference potential. For HF applications and telecommunications...
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module for three signal wires with common reference potential. Indirect grounding via gas-filled surge...
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module for two 2-wire floating Ex-i signal circuits. HART-compatible.
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module for two 2-wire floating signal circuits. Indirect grounding via gas-filled surge arrester.
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module for two 2-wire floating signal circuits.
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module for two signal wires with common reference potential. Indirect grounding via gas-filled surge...
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module for two signal wires with common reference potential.
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module, for one 2-wire floating Ex i signal circuit, HART-compatible.
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module, for one 2-wire floating signal circuit, HART-compatible.
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module, for two 2-wire floating signal circuits, HART-compatible.
Surge protection, consisting of protective plug and base element, with integrated multi-stage status indicator on the module, for two 2-wire floating signal circuits. Indirect grounding via gas-filled surge arrester, HART-compatible.
Surge protection, consisting of protective plug and base element, with integrated status indicator and disconnect knife for a 2-wire Ex i signal circuit with common reference potential, e.g., Digital IN/OUT.
Surge protection, consisting of protective plug and base element, with integrated status indicator and disconnect knife for a 2-wire floating Ex i signal circuit, e.g., 0(4) ... 20 mA current...
Surge protection, consisting of protective plug and base element, with integrated status indicator and disconnect knife for a 2-wire floating signal circuit, e.g., 0(4) ... 20 mA current loop, HART-compatible.
Surge protection, consisting of protective plug and base element, with integrated status indicator and disconnect knife for a 2-wire floating signal circuit, e.g., 0(4) ... 20 mA current loop. Indirect...
Surge protection, consisting of protective plug and base element, with integrated status indicator and disconnect knife for two signal wires with common reference potential, e.g., Digital IN/OUT. Indirect grounding via...
Surge protection, consisting of protective plug and base element, with integrated status indicator and disconnect knife for two signal wires with common reference potential, e.g., Digital IN/OUT.
Surge protection, consisting of protective plug and base element, with integrated status indicator and knife disconnection for a 2-wire floating signal circuit with high nominal current.
Surge protection, consisting of protective plug and base element, with integrated status indicator and knife disconnection for a 3-wire Ex i signal circuit with common reference potential. For HF applications.
Surge protection, consisting of protective plug and base element, with integrated status indicator and knife disconnection for three signal wires with common reference potential. For HF applications and telecommunications interfaces...
Surge protection, consisting of protective plug and base element, with integrated status indicator for a 2-wire floating signal circuit with high nominal current.
Surge protection, consisting of protective plug and base element, with integrated status indicator for a 2-wire floating signal circuit, e.g., 0(4) ... 20 mA current loop, HART-compatible.
Surge protection, consisting of protective plug and base element, with integrated status indicator for a 2-wire floating signal circuit. Indirect grounding via gas-filled surge arrester.
Surge protection, consisting of protective plug and base element, with integrated status indicator for a 2-wire floating signal circuit.
Surge protection, consisting of protective plug and base element, with integrated status indicator for two signal wires with common reference potential, e.g., Digital IN/OUT. Indirect grounding via gas-filled surge arrester.
Surge protection, consisting of protective plug and base element, with integrated status indicator for two signal wires with common reference potential, e.g., Digital IN/OUT.
Surge protective device, consisting of plug and base element, for protecting a double wire from analog and digital telecommunications interfaces (VDSL up to 50 Mbps, on short paths (< 300...
Surge protective device, consisting of plug and base element, with integrated multi-stage status indicator on the module, for protecting a double wire for analog and digital telecommunications interfaces (VDSL up...
TAE outlet box (NFN) for surface mounting with surge protection for analog and digital telecommunications interfaces (VDSL up to 50 Mbps, on short paths (< 300 m) up to 100...
Terminal element for isolation of field wires. Provides separate field and house termination, tool-free isolation disconnect and test point. Design: 1-channel, bridgeable.
TERMITRAB base element with universal foot, with screw connections on both sides.
TERMITRAB, spring-cage modular terminal block with integrated surge protection and disconnect knives, for assembly on NS 35/7.5, voltage U N 24 V DC, terminal width: 6.2 mm, cover width: 2.2...
TERMITRAB, spring-cage modular terminal block with integrated surge protection as a filter circuit and disconnect knives, for assembly on NS 35/7.5, voltage U N 24 V DC, terminal width: 6.2...
The VAL-MS-AR T1/T2 75 is a high-capacity SPD for Type 1 lightning as well as Type 2 switching surge currents, ideal for applications with both high load currents and high...
The VAL-MS-AR T1/T2 75/FM is a high-capacity SPD for Type 1 lightning as well as Type 2 switching surge currents, ideal for applications with high load currents and high surge...
Two-level surge protection for three or four signals of floating signal circuits in screw-on module with IP67 protection for sensor heads, connection ½-inch 14 NPT. Tested according to the protection...
Two-level surge protection for three or four signals of floating signal circuits in screw-on module with IP67 protection for sensor heads, connection M20 x 1.5. Tested according to the protection...
Universal varistor-based plug-in lightning/surge arrester for 1-phase power supply networks with common N and PE (2-conductor system: L1, PEN), with remote indication contact.
Universal varistor-based plug-in lightning/surge arrester for 1-phase power supply networks with common N and PE (2-conductor system: L1, PEN).
Universal varistor-based plug-in lightning/surge arrester for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE), with remote indication contact.
Universal varistor-based plug-in lightning/surge arrester for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE).
Universal varistor-based plug-in lightning/surge arrester for 3-phase power supply networks with common N and PE (4-conductor system: L1, L2, L3, PEN), with remote indication contact.
Universal varistor-based plug-in lightning/surge arrester for 3-phase power supply networks with common N and PE (4-conductor system: L1, L2, L3, PEN).
Universal varistor-based plug-in lightning/surge arrester for 3-phase power supply networks with separate N and PE (5-conductor system: L1, L2, L3, N, PE), for Lightning Protection Levels III and IV, with...
Universal varistor-based plug-in lightning/surge arrester for 3-phase power supply networks with separate N and PE (5-conductor system: L1, L2, L3, N, PE), for Lightning Protection Levels III and IV.
Universal varistor-based plug-in lightning/surge arrester for 3-phase power supply networks with separate N and PE (5-conductor system: L1, L2, L3, N, PE).
Universal varistor-based plug-in lightning/surge arrester for 48 V DC applications with grounded return conductor (positive pole), without risk assessment for Lightning Protection Levels III and IV, with remote indication contact.
Universal varistor-based plug-in lightning/surge arrester for 48 V DC applications with grounded return conductor (positive pole), without risk assessment for Lightning Protection Levels III and IV.

Next >>