PHOENIX CONTACT USA Datasheets for Network Equipment
Network equipment is used to split, switch, boost, or direct packets of information along a network. This product area includes network hubs, switches, routers, bridges, gateways, multiplexers, transceivers and firewalls. In addition to device type, network equipment is defined by protocol (e.g., Ethernet).
Network Equipment: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| DIN rail mountable Ethernet hub with eight RJ45 ports supports Ethernet with 10 Mbps as well as with 100 Mbps | |
| Ethernet Gigabit Modular Switch with eight 10/100/1000 Mbps RJ45 ports and four 1000 Mbps SFP ports, can be extended by an extension station to up to 28 ports | |
| Ethernet Gigabit Modular Switch with eight 10/100/1000 Mbps RJ45 slots and four 1000 Mbps SFP ports, can be extended by an extension station to up to 28 ports, with integrated... | |
| Ethernet Gigabit Modular Switch with four 1000 Mbps combo ports and four 10/100 Mbps RJ45 slots, can be extended by an extension station to up to 24 ports | |
| Ethernet Gigabit Modular Switch with four 1000 Mbps combo ports and twelve 10/100 Mbps RJ45 slots, can be extended by an extension station to up to 24 ports, with integrated... | |
| Ethernet Smart Managed Compact Switch with 14 10/100 Mbps RJ45 ports and two 100 Mbps FX-SC multi-mode ports | |
| Ethernet Smart Managed Compact Switch with 14 10/100 Mbps RJ45 ports and two 100 Mbps FX-SC single mode ports | |
| Ethernet Smart Managed Compact Switch with 16 10/100 Mbps RJ45 ports | |
| Ethernet Smart Managed Compact Switch with eight 10/100 Mbps RJ45 ports, PROFINET mode (default) | |
| Ethernet Smart Managed Compact Switch with eight 10/100 Mbps RJ45 ports | |
| Ethernet Smart Managed Compact Switch with eight 10/100/1000 Mbps RJ45 ports | |
| Ethernet Smart Managed Compact Switch with four 10/100 Mbps RJ45 ports, PROFINET mode (default) | |
| Ethernet Smart Managed Compact Switch with six 10/100 Mbps RJ45 ports and two 1000 Mbps SFP slots | |
| Ethernet Smart Managed Compact Switch with six 10/100/1000 Mbps RJ45 ports and two 1000 Mbps SFP slots | |
| Ethernet switch with eight RJ45 ports, meets IEC 61850-3 and IEEE 1613 standards. Automatic detection of data transmission speed of 10/100 Mbps (RJ45) with autocrossing function. | |
| Ethernet Switch, 14 TP RJ45 ports, 2 FO ports, 100 Mbps full duplex in SC-D format, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function,... | |
| Ethernet switch, 14 TP RJ45 ports, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function. Two FO ports in SC format. | |
| Ethernet Switch, 15 TP RJ45 ports, 1 FO port, 100 Mbps full duplex in SC-D format, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function... | |
| Ethernet switch, 15 TP RJ45 ports, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function. One FO port in SC format. | |
| Ethernet Switch, 16 TP RJ45 ports, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function | |
| Ethernet switch, 24 Ethernet ports on the front in RJ45 format, automatic detection of 10 or 100 Mbps data transmission rate, coupling of network segments with different transmission speeds, auto... | |
| Ethernet switch, 24 Ethernet ports on the front in RJ45 format, automatic detection of 10, 100 or 1000 Mbps data transmission rate, coupling of network segments with different transmission speeds,... | |
| Ethernet switch, 4 TP RJ45 ports, 1 FO port, 100 Mbps full duplex in SC-D format, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function... | |
| Ethernet switch, 4 TP RJ45 ports, 1 FO port, 100 Mbps full duplex in SC-D format, single mode fiberglass, automatic detection of data transmission speed of 10 or 100 Mbps... | |
| Ethernet switch, 4 TP RJ45 ports, 1 FO port, 100 Mbps full duplex in ST-D format, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function... | |
| Ethernet switch, 4 TP RJ45 ports, 3 FO ports, 100 Mbps full duplex in ST-D format, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), auto crossing... | |
| Ethernet switch, 5 Ethernet ports on the front in M12 format, automatic detection of 10 or 100 Mbps data transmission rate, coupling of network segments with different transmission speeds, auto... | |
| Ethernet switch, 5 TP RJ45 ports, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function | |
| Ethernet switch, 6 RJ45 ports, 10/100/1000 Mbps on all RJ45 ports, 2 multi-mode SC-D ports, 1 Gbps full duplex, auto negotiation (RJ45), autocrossing function, with signal contact and QoS, extended... | |
| Ethernet switch, 6 RJ45 ports, 10/100/1000 Mbps on all RJ45 ports, 2 single mode SC-D ports with especially high range, 1 Gbps full duplex, auto negotiation (RJ45), autocrossing function, with... | |
| Ethernet switch, 6 RJ45 ports, 10/100/1000 Mbps on all RJ45 ports, 2 single mode SC-D ports with high range, 1 Gbps full duplex, auto negotiation (RJ45), autocrossing function, with signal... | |
| Ethernet switch, 6 TP RJ45 ports, 2 FO ports, 100 Mbps full duplex in SC-D format, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function,... | |
| Ethernet Switch, 6 TP RJ45 ports, 2 FO ports, 100 Mbps full duplex in SC-D format, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function... | |
| Ethernet switch, 6 TP RJ45 ports, 2 FO ports, 100 Mbps full duplex in ST-D format, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function... | |
| Ethernet switch, 7 TP RJ45 ports, 1 FO port, 100 Mbps full duplex in SC-D format, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function,... | |
| Ethernet Switch, 7 TP RJ45 ports, 1 FO port, 100 Mbps full duplex in SC-D format, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function... | |
| Ethernet Switch, 7 TP RJ45 ports, 1 FO port, 100 Mbps full duplex in ST-D format, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function... | |
| Ethernet switch, 7 TP-RJ45 ports, 10/100/1000 Mbps on all RJ45 ports, 1 multi-mode SC-D port, 1 Gbps full duplex, auto negotiation (RJ45), autocrossing function, with signal contact and QoS, extended... | |
| Ethernet Switch, 8 TP RJ45 ports, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function | |
| Ethernet switch, 8 TP RJ45 ports, automatic detection of data transmission speed of 10/100 Mbps (RJ45), autocrossing function, flow control disabled | |
| Ethernet switch, 8 TP RJ45 ports, automatic detection of data transmission speed of 10/100 Mbps (RJ45), autocrossing function | |
| Ethernet switch, eight TP RJ45 ports, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function. The multicast filter will block PROFINET PTCP-Delay traffic. | |
| Ethernet switch, eight TP-RJ45 ports with 10/100/1000 Mbps on all ports, automatic detection of data transmission speed of 10/100/1000 Mbps (RJ45), autocrossing function, with signaling contact and QoS, extended temperature... | |
| Ethernet switch, five TP RJ45 ports, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function. The multicast filter will block PROFINET PTCP-Delay traffic | |
| Ethernet switch, five TP-RJ45 ports with 10/100/1000 Mbps on all ports, automatic detection of data transmission speed of 10/100/1000 Mbps (RJ45), autocrossing function, and QoS. | |
| Ethernet switch, four ports in RJ45 format for PROFINET RT/IRT, DIN rail mountable | |
| Ethernet Switch, one port in RJ45 format and three ports in POF SC-RJ format for PROFINET RT/IRT, DIN rail mountable | |
| Ethernet Switch, two ports in RJ45 format and two ports in POF SC-RJ format for PROFINET RT/IRT, DIN rail mountable | |
| Ethernet Switch, with one push-pull 10/100 Mbps RJ45 port and three push-pull 100 Mbps POF SC-RJ ports for PROFINET RT/IRT, in IP67 protection | |
| High temperature Ethernet switch, 16 TP RJ45 ports, automatic detection of data transmission speed of 10/ 100 Mbps (RJ45), autocrossing function | |
| Industrial analog modem for assembly on EN DIN rails. For dialed operation in Europe, USA and Canada. Mini-USB type B interface, electrical 2-way isolation, supply voltage 5 V DC via... | |
| Industrial analog modem for assembly on EN DIN rails. Worldwide access to industrial PCs, machines and systems. Serial RS-232 interface, 3-way electrical isolation, supply voltage 24 V DC. | |
| Industrial Ethernet modem for assembly on EN DIN rails. For dialed operation in Europe, USA and Canada. Ethernet interface, electric 3-way isolation, supply voltage 24 V DC | |
| Industrial GPRS/GSM modem for mounting on EN DIN rails. GSM and GPRS. 850 + 900 + 1800 + 1900 MHz. Serial V.24 (RS-232) interface. TCP/IP stack. Alarm input and output. | |
| Managed Ethernet switch meets IEC 61850-3 and IEEE 1613 standards. Provides 12 RJ45 ports at 10/100 Mbps and two SFP slots at 100 Mbps) with an operating temperature of -40°C... | |
| Managed Ethernet switch meets IEC 61850-3 and IEEE 1613 standards. Provides 12 RJ45 ports at 10/100 Mbps, two SC-D MM fiber optic ports and operating temperature of -40°C ... +70°C. | |
| Managed Ethernet switch meets IEC 61850-3 and IEEE 1613 standards. Provides 12 RJ45 ports at 10/100 Mbps, two SC-D SM fiber optic ports and operating temperature of -40°C ... +70°C. | |
| Managed Ethernet switch meets IEC 61850-3 and IEEE 1613 standards. Provides 16 RJ45 ports at 10/100 Mbps and operating temperature of -40°C ... +70°C. | |
| Managed Ethernet switch with 12 RJ45 ports at 10/100 Mbps, two RJ45 ports at 10/100/1000 Mbps and two SC-D fiber optic ports at 100 Mbps. Wide operating temperature of -40°C... | |
| Managed Ethernet switch with 16 RJ45 ports at 10/100 Mbps and operating temperature of -10°C ... +60°C | |
| Managed Ethernet switch with 16 RJ45 ports at 10/100 Mbps and operating temperature of -40°C ... +75°C | |
| Managed Ethernet switch with eight RJ45 ports at 10/100 Mbps and operating temperature of -10°C ... +60°C | |
| Managed Ethernet switch with eight RJ45 ports at 10/100 Mbps and operating temperature of -40°C ... +75°C | |
| Managed Ethernet switch with eight RJ45 ports at 10/100 Mbps and two SFP ports at 1000 Mbps. Wide operating temperature of -40°C ... +75°C. | |
| Managed Ethernet switch with eight RJ45 ports at 10/100 Mbps, two RJ45 ports at 10/100/1000 Mbps and four SC-D fiber optic ports at 100 Mbps. Wide operating temperature of -40°C... | |
| Managed Ethernet switch with eight RJ45 ports at 10/100 Mbps, two RJ45 ports at 10/100/1000 Mbps and three SC-D fiber optic ports at 100 Mbps. Wide operating temperature of -40... | |
| Managed Ethernet switch with five RJ45 ports at 10/100 Mbps and operating temperature of -10°C ... +60°C | |
| Managed Ethernet switch with five RJ45 ports at 10/100 Mbps and operating temperature of -40°C ... +75°C | |
| Managed Ethernet switch with four RJ45 ports at 10/100 Mbps, one SC format fiber optic port and operating temperature of -40°C ... +75°C | |
| Managed Ethernet switch with four RJ45 ports at 10/100 Mbps, one ST format fiber optic port and operating temperature of -40°C ... +75°C | |
| Managed Ethernet switch with six RJ45 ports at 10/100 Mbps, two SC format fiber optic ports and an operating temperature of -40°C ... +75°C | |
| Managed Ethernet switch with six RJ45 ports at 10/100 Mbps, two ST format fiber optic ports and an operating temperature of -40°C ... +75°C | |
| Managed Ethernet switch with twelve RJ45 ports at 10/100 Mbps, two RJ45 ports at 10/100/1000 Mbps and two ST fiber optic ports at 100 Mbps. Wide operating temperature of -40... | |
| Managed PoE+ Ethernet switch conforms to IEEE 802.3at. Includes eight 10/100 PoE+ ports with 60 W capability, two 1000 Mbps SFP ports, and a total PoE system budget of 180... | |
| Managed PoE+ Ethernet switch conforms to IEEE 802.3at. Includes eight 10/100/1000 PoE+ ports with 60 W capability, four standard 10/100/1000 Mbps ports, four 1000 Mbps SFP ports, a total PoE... | |
| Managed PoE+ Ethernet switch conforms to IEEE 802.3at. Includes four 10/100 PoE+ ports with 60 W capability, one 1000 Mbps SFP port, and a total PoE system budget of 180... | |
| Managed Switch 2000, 12 RJ45 ports 10/100 Mbps, 2 Combo ports 10/100 Mbps, 2 SFP ports 100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 12 RJ45 ports 10/100/1000 Mbps, 2 Combo ports 10/100/1000 Mbps, 2 SFP ports 100/1000 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 14 RJ45 ports 10/100 Mbps, 2 SC multi-mode 100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 14 RJ45 ports 10/100 Mbps, 2 SC single mode 100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 14 RJ45 ports 10/100 Mbps, 2 SFP ports 100 Mbps, degree of protection: IP20, PROFINET conformance class B, PROFINET Mode (preset), PROFINET status LEDs | |
| Managed Switch 2000, 14 RJ45 ports 10/100 Mbps, 2 SFP ports 100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 14 RJ45 ports 10/100/1000 Mbps, 2 SFP ports 100/1000 Mbps, degree of protection: IP20, PROFINET conformance class B, PROFINET Mode (preset), PROFINET status LEDs | |
| Managed Switch 2000, 14 RJ45 ports 10/100/1000 Mbps, 2 SFP ports 100/1000 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 16 RJ45 ports 10/100 Mbps, degree of protection: IP20, PROFINET conformance class B, PROFINET Mode (preset), PROFINET status LEDs | |
| Managed Switch 2000, 16 RJ45 ports 10/100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 16 RJ45 ports 10/100 Mbps, degree of protection: IP20 | |
| Managed Switch 2000, 16 RJ45 ports 10/100/1000 Mbps, degree of protection: IP20, PROFINET conformance class B, PROFINET Mode (preset), PROFINET status LEDs | |
| Managed Switch 2000, 16 RJ45 ports 10/100/1000 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 16 RJ45 ports 10/100/1000 Mbps, degree of protection: IP20 | |
| Managed Switch 2000, 4 RJ45 ports 10/100 Mbps, 2 Combo ports 10/100 Mbps, 2 SFP ports 100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 4 RJ45 ports 10/100/1000 Mbps, 2 Combo ports 10/100/1000 Mbps, 2 SFP ports 100/1000 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 5 RJ45 ports 10/100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 5 RJ45 ports 10/100 Mbps, degree of protection: IP20 | |
| Managed Switch 2000, 5 RJ45 ports 10/100/1000 Mbps, degree of protection: IP20 | |
| Managed Switch 2000, 6 RJ45 ports 10/100 Mbps, 2 SC multi-mode 100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 6 RJ45 ports 10/100 Mbps, 2 SC single mode 100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 6 RJ45 ports 10/100 Mbps, 2 SFP ports 100 Mbps, degree of protection: IP20, PROFINET conformance class B, PROFINET Mode (preset), PROFINET status LEDs | |
| Managed Switch 2000, 6 RJ45 ports 10/100 Mbps, 2 SFP ports 100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 6 RJ45 ports 10/100 Mbps, 2 ST multi-mode 100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 6 RJ45 ports 10/100 Mbps, 2 ST single mode 100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 6 RJ45 ports 10/100/1000 Mbps, 2 SFP ports 100/1000 Mbps, degree of protection: IP20, PROFINET conformance class B, PROFINET Mode (preset), PROFINET status LEDs | |
| Managed Switch 2000, 6 RJ45 ports 10/100/1000 Mbps, 2 SFP ports 100/1000 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 7 RJ45 ports 10/100 Mbps, 1 SC multi-mode 100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 7 RJ45 ports 10/100 Mbps, 1 SC single mode 100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 8 RJ45 ports 10/100 Mbps, degree of protection: IP20, PROFINET conformance class B, PROFINET Mode (preset), PROFINET status LEDs | |
| Managed Switch 2000, 8 RJ45 ports 10/100 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 8 RJ45 ports 10/100 Mbps, degree of protection: IP20 | |
| Managed Switch 2000, 8 RJ45 ports 10/100/1000 Mbps, degree of protection: IP20, PROFINET conformance class B, PROFINET Mode (preset), PROFINET status LEDs | |
| Managed Switch 2000, 8 RJ45 ports 10/100/1000 Mbps, degree of protection: IP20, PROFINET conformance, class B | |
| Managed Switch 2000, 8 RJ45 ports 10/100/1000 Mbps, degree of protection: IP20 | |
| Managed Switch 7000, 4 RJ45 ports 10/100 Mbps, 2 Combo ports 10/100 Mbps, 2 Combo ports 10/100/1000 Mbps, degree of protection: IP20, EtherNet/IP™ | |
| Managed Switch 7000, 4 RJ45 ports 10/100 Mbps, 4 Combo ports 10/100/1000 Mbps, degree of protection: IP20, EtherNet/IP™ | |
| Managed Switch 7000, 5 RJ45 ports 10/100 Mbps, 2 SC single mode 100 Mbps, 1 SC multi-mode 100 Mbps, degree of protection: IP20, EtherNet/IP™ | |
| Managed Switch 7000, 6 RJ45 ports 10/100 Mbps, 2 Combo ports 10/100/1000 Mbps, degree of protection: IP20, EtherNet/IP™ | |
| Managed Switch 7000, 6 RJ45 ports 10/100 Mbps, 2 SC multi-mode 100 Mbps, degree of protection: IP20, EtherNet/IP™ | |
| Managed Switch 7000, 8 RJ45 ports 10/100 Mbps, degree of protection: IP20, EtherNet/IP™ | |
| Modular gateway Ethernet head station with Modbus TCP, HART IP, FDT/DTM. Supports five expansion modules. | |
| Modular gateway Ethernet head station with Modbus TCP, PROFINET, HART IP, FDT/DTM. Supports five expansion modules. | |
| PoE+ Ethernet switch conforms to IEEE 802.3at. Includes eight 10/100/1000 Mbps PoE+ ports, two 1000 Mbps SFP ports, a total PoE system budget of 120 W, and jumbo frames up... | |
| PoE+ Ethernet switch conforms to IEEE 802.3at. Includes four 10/100/1000 Mbps PoE+ ports, one standard 10/100/1000 Mbps RJ45 port, a total PoE system budget of 120 W, and jumbo frames... | |
| PoE+ Ethernet switch conforms to IEEE 802.3at. Includes four 10/100/1000 Mbps PoE+ ports, one standard 10/100/1000 Mbps RJ45 port, one 1000 Mbps SFP port, a total PoE system budget of... | |
| PoE+ Ethernet switch conforms to IEEE 802.3at. Includes four PoE+ ports and one standard RJ45 port, all with 10/100 Mbps speeds. | |
| PoE+ Ethernet switch conforms to IEEE 802.3at. Includes two 10/100/1000 Mbps PoE+ ports, two 100/1000 Mbps SFP ports, a total system budget of 60 W, and jumbo frames up to... | |
| PoE+ Ethernet switch, 8 Ethernet ports in M12 format, automatic detection of the data transmission speed of 10/100/1000 Mbps, jumbo frames up to 9600 bytes, coupling of network segments with... | |
| Rack-mount managed Ethernet switch meets IEC 61850-3 and IEEE 1613. Provides 24 RJ45 ports at 10/100 Mbps and four gigabit combo ports (10/100/1000 Mbps RJ45 connection; 1000 Mbps fiber optic... | |
| Rack-mount managed Ethernet switch meets IEC 61850-3 and IEEE 1613. Provides eight RJ45 ports at 10/100 Mbps, 16 LC MM fiber ports at 100 Mbps and four gigabit combo ports... | |
| Rack-mount managed Ethernet switch meets IEC 61850-3 and IEEE 1613. Provides eight RJ45 ports at 10/100 Mbps, 16 LC SM fiber ports at 100 Mbps and four gigabit combo ports... | |
| Rack-mount managed Ethernet switch meets IEC 61850-3 and IEEE 1613. Provides eight RJ45 ports at 10/100 Mbps, 16 SC-D MM fiber ports at 100 Mbps and four gigabit combo ports... | |
| Rack-mount managed Ethernet switch meets IEC 61850-3 and IEEE 1613. Provides eight RJ45 ports at 10/100 Mbps, 16 SC-D SM fiber ports at 100 Mbps and four gigabit combo ports... | |
| Rack-mount managed Ethernet switch meets IEC 61850-3 and IEEE 1613. Provides eight RJ45 ports at 10/100 Mbps, 16 ST MM fiber ports at 100 Mbps and four gigabit combo ports... | |
| Rack-mount managed Ethernet switch meets IEC 61850-3 and IEEE 1613. Provides eight RJ45 ports at 10/100 Mbps, 16 ST SM fiber ports at 100 Mbps and four gigabit combo ports... | |
| Rack-mount managed Ethernet switch meets IEC 61850-3 and IEEE 1613. Provides eight RJ45 ports at 10/100 Mbps, 24 SC-D MM fiber ports at 100 Mbps and four gigabit combo ports... | |
| Rack-mount managed Ethernet switch meets IEC 61850-3 and IEEE 1613. Provides eight RJ45 ports at 10/100 Mbps, 24 SC-D SM fiber ports at 100 Mbps and four gigabit combo ports... | |
| Rail-mountable Ethernet hub with 16 RJ45 ports, supports Ethernet with 10 Mbps as well as 100 Mbps | |
| Smart Managed Narrow NAT switch with eight 10/100 Mbps RJ45 ports and 1:1 NAT router function | |
| Smart Managed Narrow Switch (SMN) with eight 10/100 Mbps RJ45 ports, PROFINET mode (default) | |
| Smart Managed Narrow Switch (SMN) with six 10/100 Mbps RJ45 ports and two 100 Mbps multimode SC format fiber optic ports | |
| Smart Managed Narrow Switch (SMN) with six 10/100 Mbps RJ45 ports and two 100 Mbps single mode SC format fiber optic ports | |
| Smart Managed Narrow switch with six 10/100 Mbps RJ45 ports und two 100 Mbps POF SC-RJ ports, PROFINET mode (default) | |
| Wide temperature Ethernet switch, 14 TP RJ45 ports, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function. Two FO ports in SC format. | |
| Wide temperature Ethernet switch, 15 TP RJ45 ports, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing function. One FO port in SC format. | |
| Wide-temperature Ethernet switch, 4 TP RJ45 ports, 1 FO port, 100 Mbps full duplex in SC-D format, automatic detection of data transmission speed of 10/100 Mbps (RJ45), autocrossing function, autocrossing... | |
| Wide-temperature Ethernet switch, 4 TP RJ45 ports, 1 FO port, 100 Mbps full duplex in SC-D format, automatic detection of data transmission speed of 10/100 Mbps (RJ45), autocrossing function, reads... | |
| Wide-temperature Ethernet switch, 5 TP RJ45 ports, automatic detection of data transmission speed of 10/100 Mbps (RJ45), autocrossing function, reads QoS priority messages, accepts security frames. Conformal coating for harsh... | |
| Wide-temperature Ethernet switch, 5 TP RJ45 ports, automatic detection of data transmission speed of 10/100 Mbps (RJ45), autocrossing function, reads QoS priority messages, accepts security frames | |
| Wide-temperature Ethernet switch, 6 TP RJ45 ports, 2 FO ports, 100 Mbps full duplex in SC-D format, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing... | |
| Wide-temperature Ethernet switch, 6 TP RJ45 ports, 2 FO ports, 100 Mbps full duplex in ST-D format, automatic detection of data transmission speed of 10 or 100 Mbps (RJ45), autocrossing... | |
| Wide-temperature Ethernet switch, 7 TP RJ45 ports, 1 FO port, 100 Mbps full duplex in SC-D format, automatic detection of data transmission speed of 10/100 Mbps (RJ45), autocrossing function, autocrossing... | |
| Wide-temperature Ethernet switch, 7 TP RJ45 ports, 1 FO port, 100 Mbps full duplex in SC-D format, automatic detection of data transmission speed of 10/100 Mbps (RJ45), autocrossing function, reads... | |
| Wide-temperature Ethernet switch, 7 TP RJ45 ports, 1 FO port, 100 Mbps full duplex in ST format, automatic detection of data transmission speed of 10/100 Mbps (RJ45), autocrossing function, autocrossing... | |
| Wide-temperature Ethernet switch, 7 TP RJ45 ports, 1 FO port, 100 Mbps full duplex in ST format, automatic detection of data transmission speed of 10/100 Mbps (RJ45), autocrossing function, reads... | |
| Wide-temperature Ethernet switch, 8 TP RJ45 ports, automatic detection of data transmission speed of 10/100 Mbps (RJ45), autocrossing function, autocrossing function, reads QoS priority messages, accepts security frames. Conformal coating... | |
| Wide-temperature Ethernet switch, 8 TP RJ45 ports, automatic detection of data transmission speed of 10/100 Mbps (RJ45), autocrossing function, reads QoS priority messages, accepts security frames | |
| Wide-temperature Ethernet switch, five TP RJ45 ports, automatic detection of data transmission speed of 10/100/1000 Mbps (RJ45), autocrossing function, reads QoS priority messages, accepts security frames. Conformal coating for harsh... | |
| Wide-temperature Ethernet switch, five TP RJ45 ports, automatic detection of data transmission speed of 10/100/1000 Mbps (RJ45), autocrossing function, reads QoS priority messages, accepts security frames. |
| Next >> |