PHOENIX CONTACT USA Datasheets for Panel Computers
Panel PCs are specialized computers that are designed for industrial applications. The personal computer or PC is embedded in a flange or panel, allowing operators to monitor or manage industrial processes.
Panel Computers: Learn more
| Product Name | Notes |
|---|---|
| ATEX/IECEx compliant and UL listed, IP65-rated Valueline ® 9-in. industrial panel PC (PPC) with a fanless design and Intel Atom ® E3845 processor. Up to 4 GB of RAM. Mass... | |
| ATEX/IECEx compliant and UL listed, IP65-rated Valueline ® industrial panel PC (PPC) with a fanless design and Intel ® Core™ i5-4300U processor with up to 16 GB of RAM. Mass... | |
| ATEX/IECEx compliant and UL listed, IP65-rated Valueline ® industrial panel PC (PPC) with a fanless design and Intel ® Core™ i7-6822EQ processor. Up to 16 GB of RAM. Mass storage... | |
| ATEX/IECEx compliant and UL listed, IP65-rated Valueline ® industrial panel PC (PPC) with a fanless design and Intel Atom ® E3845 processor. Up to 4 GB of RAM. Mass storage... | |
| ATEX/IECEx compliant and UL listed, Valueline ® industrial panel PC (PPC) with a fan-less design with IP65 degree of protection and Intel ® Celeron ® N2930 processor. Up to 8... | |
| ATEX/IECEx compliant and UL listed, Valueline ® industrial panel PC (PPC) with a fan-less design with IP65 degree of protection and Intel ® Core™ i3-4010U processor. Up to 16 GB... | |
| Configurable IPC in IP65 with touch screen, 10.4" display, enclosed housing. Configurable: including mass storage and operating system. | |
| Configurable IPC in IP65 with touchscreen, 12.1" display, enclosed housing. Configurable: including mass storage and operating system. | |
| Configurable IPC in IP65 with touchscreen, 15" display, enclosed housing. Configurable: including mass storage and operating system. | |
| Configurable IPC in IP65 with touchscreen, 8" display, and enclosed housing. Configurable: including mass storage and operating system. | |
| Fanless panel PC with IP65 protection (front) with 14.5 cm (5.7'') graphics-capable LED/TFT display and configuration options for processor, data storage, and operating system. | |
| Fanless panel PC with IP65 protection (front) with 17.8 cm (7'') graphics-capable LED/TFT display and configuration options for processor, data storage, and operating system. | |
| Fanless panel PC with IP65 protection (front) with 22.9 cm (9'') graphics-capable LED/TFT display and configuration options for processor, data storage, and operating system. | |
| Fanless panel PC with IP65 protection (front) with 26.4 cm (10.4'') graphics-capable LED/TFT display and configuration options for processor, data storage, and operating system. | |
| Fanless panel PC with IP65 protection (front) with 30.7 cm (12.1'') graphics-capable LED/TFT display and configuration options for processor, data storage, and operating system. | |
| Fanless panel PC with IP65 protection (front) with 30.73 cm (12.1'') graphics-capable LED/TFT display and configuration options for processor, data storage, and operating system. | |
| Fanless panel PC with IP65 protection (front) with 38.1 cm (15'') graphics-capable LED/TFT display and configuration options for processor, data storage, and operating system. | |
| Fanless panel PC with IP65 protection (front) with 39.12 cm (15.4'') graphics-capable LED/TFT display and configuration options for processor, data storage, and operating system. | |
| Full IP65, VESA mounted, fanless industrial PC with LED-backlit 15-inch LCD display and multi-touch capacitive touchscreen. Powerful Intel ® i7 processor and configurable RAM, mass storage and operating system options. | |
| Full IP65, VESA mounted, fanless industrial PC with LED-backlit 18.5-inch LCD widescreen display and multi-touch capacitive touchscreen. Powerful Intel ® i7 processor and configurable RAM, mass storage and operating system... | |
| Full IP65, VESA mounted, fanless industrial PC with LED-backlit 21.5-inch LCD widescreen display and multi-touch capacitive touchscreen. Powerful Intel ® i7 processor and configurable RAM, mass storage and operating system... | |
| IP65 industrial, fanless, panel PC (PPC) with LED-backlit 8-inch LCD display and single-touch, resistive touch screen. Including an energy-efficient Intel ® Atom™ processor. Mass storage options include CompactFlash ® and... | |
| IP65, VESA mounted, fanless industrial PC with LED-backlit 15" LCD display and multi-touch capacitive touch screen. Energy-efficient Intel ® Atom™ processor. 2 GB RAM. HDD/SDD mass storage options with choice... | |
| IP65, VESA mounted, fanless industrial PC with LED-backlit 15-inch LCD display and single-touch resistive touch screen. Energy-efficient Intel ® Atom™ processor. 2 GB RAM. HDD/SDD mass storage options with choice... | |
| IP65-rated 15-inch industrial panel PC (PPC) with resistive touch screen. Powerful Intel ® i7 processor with 4 GB RAM. Ready for installation of mass storage device. | |
| IP65-rated 17-inch industrial panel PC (PPC) with resistive touch screen. Energy-efficient Intel ® Celeron ® dual-core processor. Ready for installation of mass storage device. | |
| IP65-rated 17-inch industrial panel PC (PPC) with resistive touch screen. Powerful Intel ® i7 processor with 4 GB RAM. Ready for installation of mass storage device. | |
| IP65-rated industrial panel PC (PPC) with fanless design and Intel ® Core™ i3-4010U processor. Up to 16 GB of RAM. Mass storage options include CFast ® , HDD and SSD... | |
| IP65-rated industrial panel PC (PPC) with resistive touch screen and energy-efficient Intel ® dual-core Celeron ® processor. Mass storage options include HDD and SSD formats. | |
| IP65-rated industrial panel PC (PPC) with resistive touch screen and energy-efficient Intel® i7 processor. Mass storage options include HDD and SSD formats. | |
| IP65-rated Valueline ® industrial panel PC (PPC) with fanless design and Intel ® Atom ™ E3845 processor. Up to 4 GB of RAM. Mass storage options include HDD and SSD. | |
| IP65-rated Valueline ® industrial panel PC (PPC) with fanless design. Energy-efficient Intel ® quad-core Celeron ® N2930 processor. Up to 8 GB of RAM. Mass storage options include CFast ® | |
| IP65-rated Valueline® industrial panel PC (PPC) with 17.8 cm/7-inch TFT display, fanless design, and Intel ® Atom™ E3845 processor. Up to 4 GB of RAM. Mass storage options up to... | |
| IP65-rated Valueline® industrial panel PC (PPC) with 22.9 cm/9-inch TFT display, fanless design, and Intel ® Atom™ E3845 processor. Up to 4 GB of RAM. Mass storage options up to... | |
| IP65-rated Valueline® industrial panel PC (PPC) with 30.7 cm/12.1-inch TFT display, fanless design and Intel ® Atom™ E3845 processor. Up to 4 GB of RAM. Mass storage options up to... | |
| IP65-rated, 15-inch industrial panel PC (PPC) with resistive touch screen. Energy-efficient Intel ® Celeron ® dual-core processor. Ready for installation of mass storage device. | |
| IP65-rated, fanless industrial panel PC (PPC) with resistive touch screen, energy-efficient Intel ® Atom™ processor and 2 GB RAM. Mass storage options include CompactFlash ® (CF), HDD and SSD formats. | |
| IP65-rated, fanless, 12-inch industrial panel PC (PPC) including resistive touch screen with LED backlight. Energy-efficient Intel ® Atom™ processor with 2 GB RAM. Ready for installation of mass storage device. | |
| IP65-rated, fanless, 15-inch industrial panel PC (PPC) with resistive touch screen. Energy-efficient Intel ® Atom™ processor with 2 GB RAM. Ready for installation of mass storage device. | |
| IP65-rated, fanless, 17-inch industrial panel PC (PPC) with resistive touch screen. Energy-efficient Intel ® Atom™ processor with 2 GB RAM. Ready for installation of mass storage device. | |
| IP66-rated Valueline ® industrial panel PC (PPC) with fanless design and Intel ® Core™ i5-4300U processor with up to 16 GB of RAM. Mass storage options include HDD and SSD. | |
| IP66-rated Valueline ® industrial panel PC (PPC) with fanless design and Intel ® Core™ i7-6822EQ processor. Up to 16 GB of RAM. Mass storage options include HDD and SSD. A... | |
| Rugged panel PC, without fan, with 14.5 cm / 5.7" TFT display (analog-resistive (GFG)), 640 x 480 pixels (VGA), degree of protection: IP67 (front), extended temperature range, Intel ® Atom™ | |
| Rugged panel PC, without fan, with 17.8 cm / 7” TFT display (analog-resistive (GFG)), 800 x 480 pixels (WVGA), degree of protection: IP67 (front), extended temperature range, Intel ® Atom™ | |
| Rugged panel PC, without fan, with 30.7 cm / 12.1” TFT display (analog-resistive (GFG)), 800 x 600 pixels (SVGA), degree of protection: IP67 (front), extended temperature range, Intel® Atom™ E680T,... | |
| Rugged panel PC, without fan, with 38.1 cm / 15” TFT display (analog-resistive (GFG)), 1024 x 768 pixels (XGA), degree of protection: IP67 (front), extended temperature range, Intel ® Atom™ | |
| Valueline ® industrial panel PC (PPC) with fanless design with IP66 degree of protection and Intel ® Celeron ® N2930 processor. Up to 8 GB RAM. Mass storage options include... | |
| Valueline ® industrial panel PC (PPC) with fanless design with IP66 degree of protection and Intel ® Core™ i3-4010U processor. Up to 16 GB RAM. Mass storage options include HDD... |