PHOENIX CONTACT USA Datasheets for Time Delay Relays
Time delay relays and solid state timers use solid state electronic devices to provide a time delay.
Time Delay Relays: Learn more
| Product Name | Notes |
|---|---|
| Compact impulse encoder with adjustable pulse and pause times (50 ms - 100 h), wide range power supply unit, with push-in connection, 1 PDT | |
| Compact impulse encoder with adjustable pulse and pause times (50 ms - 100 h), wide range power supply unit, with screw connection, 1 PDT | |
| Compact multi-functional timer relay with 4 functions and an adjustable time range (50 ms - 1 h), with push-in connection, 1 PDT | |
| Compact multi-functional timer relay with 4 functions and an adjustable time range (50 ms - 1 h), with screw connection, 1 PDT | |
| Impulse encoder with adjustable pulse and pause times (50 ms - 100 h), wide-range power supply unit, 2 PDTs | |
| Multi-functional timer relay with 7 functions and two adjustable time ranges (50 ms - 10 h), wide-range power supply unit, 2 PDTs | |
| Multi-functional timer relay with 8 functions and an adjustable time range (50 ms - 100 h), wide-range power supply unit, 2 PDTs | |
| Plug-in module for extending a relay module to create a timer relay, 3 time functions, 4 time ranges, for mounting on RIF-1, RIF-2, RIF-3, and RIF-4, input voltage: 12 ... | |
| Single-channel pulse expansion module, input: 24 V DC, output: 3 - 48 V DC/100 mA, supply: 24 V DC, push-in connection | |
| Single-channel pulse expansion module, input: 24 V DC, output: 3 - 48 V DC/100 mA, supply: 24 V DC, screw connection | |
| Timer relay for star/delta startup, supply voltage can be selected using power module, 2 PDTs | |
| Timer relay with flasher function (beginning with pulse) and an adjustable time range (0.1 s - 10 s), with push-in connection | |
| Timer relay with flasher function (beginning with pulse) and an adjustable time range (0.1 s - 10 s), with screw connection | |
| Timer relay with flasher function (beginning with pulse) and an adjustable time range (0.3 min - 30 min), with push-in connection | |
| Timer relay with flasher function (beginning with pulse) and an adjustable time range (0.3 min - 30 min), with screw connection | |
| Timer relay with flasher function (beginning with pulse) and an adjustable time range (3 s - 300 s), with push-in connection | |
| Timer relay with flasher function (beginning with pulse) and an adjustable time range (3 s - 300 s), with screw connection | |
| Timer relay with off delay (with control contact) and an adjustable time range (0.1 s - 10 s), with screw connection | |
| Timer relay with off delay (with control contact) and an adjustable time range (0.3 min - 30 min), with screw connection | |
| Timer relay with off delay (with control contact) and an adjustable time range (3 min - 300 min), with screw connection | |
| Timer relay with off delay (with control contact) and an adjustable time range (3 s - 300 s), with screw connection | |
| Timer relay with switch-off delay (with control contact) and an adjustable time range (0.1 s - 10 s), with push-in connection | |
| Timer relay with switch-off delay (with control contact) and an adjustable time range (0.3 min - 30 min), with push-in connection | |
| Timer relay with switch-off delay (with control contact) and an adjustable time range (3 min - 300 min), with push-in connection | |
| Timer relay with switch-off delay (with control contact) and an adjustable time range (3 s - 300 s), with push-in connection | |
| Timer relay with switch-on delay (voltage-controlled) and an adjustable time range (0.1 s - 10 s), with push-in connection | |
| Timer relay with switch-on delay (voltage-controlled) and an adjustable time range (0.1 s - 10 s), with screw connection | |
| Timer relay with switch-on delay (voltage-controlled) and an adjustable time range (0.3 min - 30 min), with push-in connection | |
| Timer relay with switch-on delay (voltage-controlled) and an adjustable time range (0.3 min - 30 min), with screw connection | |
| Timer relay with switch-on delay (voltage-controlled) and an adjustable time range (3 min - 300 min), with push-in connection | |
| Timer relay with switch-on delay (voltage-controlled) and an adjustable time range (3 min - 300 min), with screw connection | |
| Timer relay with switch-on delay (voltage-controlled) and an adjustable time range (3 s - 300 s), with push-in connection | |
| Timer relay with switch-on delay (voltage-controlled) and an adjustable time range (3 s - 300 s), with screw connection | |
| Timer relay with switch-on delay (with control contact) and an adjustable time range (0.1 s - 10 s), with push-in connection | |
| Timer relay with switch-on delay (with control contact) and an adjustable time range (0.1 s - 10 s), with screw connection | |
| Timer relay with switch-on delay (with control contact) and an adjustable time range (0.3 min - 30 min), with push-in connection | |
| Timer relay with switch-on delay (with control contact) and an adjustable time range (0.3 min - 30 min), with screw connection | |
| Timer relay with switch-on delay (with control contact) and an adjustable time range (3 min - 300 min), with push-in connection | |
| Timer relay with switch-on delay (with control contact) and an adjustable time range (3 min - 300 min), with screw connection | |
| Timer relay with switch-on delay (with control contact) and an adjustable time range (3 s - 300 s), with push-in connection | |
| Timer relay with switch-on delay (with control contact) and an adjustable time range (3 s - 300 s), with screw connection |