PHOENIX CONTACT USA Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
| Product Name | Notes |
|---|---|
| Multifunction stripping tool, for removing the jacket from cables with a diameter of 8 ... 13 mm, for stripping cables with a cross section of 0.2 ... 10 mm², with... | |
| Multifunction stripping tool, for removing the jacket from cables with a diameter of 8 to 13 mm, for stripping cables with a cross section of 0.2 to 10 mm², with... | |
| Quick stripping tool for PROFIBUS cable, type Fast Connect | |
| Spare knife block for quick stripping tool | |
| Stripping machine with integrated graphic display, for conductors and cables up to 6 mm in diameter, 120 V version | |
| Stripping machine with integrated graphic display, for conductors and cables up to 6 mm in diameter, 230 V version | |
| Stripping pliers for transmitting individual elements of the fiber optic cable. Especially suited for all polymer and PCF cables. Special mechanics and precise blade form avoid damage to the fiber... | |
| Stripping pliers, for 0.75 to 2.5 mm² flat-ribbon cables up to 15 mm wide, any stripping length | |
| Stripping pliers, for AS interface flat-ribbon cables, any desired stripping length | |
| Stripping pliers, for cables and conductors with a cross section of 6 ‑ 16 mm², self-adjusting, any stripping length, also suitable for sensor/actuator cables | |
| Stripping pliers, for halogen-free sensor/actuator cables (SAC cables), with PUR and PVC insulation, from Ø of 3.2 to 4.4 mm, any stripping length | |
| Stripping pliers, for halogen-free sensor/actuator cables (SAC cables), with PUR and PVC insulation, from Ø of 4.4 to 7 mm, any stripping length | |
| Stripping pliers, for removing jackets from cables for cable cutouts, cable tap-offs, and shield connections with a diameter of 8 - 9 mm diameter, insulation thickness of up to 1.2... | |
| Stripping pliers, for standard insulation such as PVC and PE, stripping range: 4 to 16 mm², can cut wires up to 6 mm² stranded and 4 mm² solid | |
| Stripping pliers, for stripping conductors with a cross section of up to 10 mm², VDE-tested, type of packaging: with holder for sales display (backcard) | |
| Stripping pliers, for stripping conductors with a cross section of up to 10 mm², VDE-tested | |
| Stripping tool for cables with PVC insulation, stripping range: 0.08 to 6 mm², wire cutting up to 6 mm² flexible or 4 mm² rigid | |
| Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 2-level, strip-off dimensions 12.0 mm | |
| Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 2-level, strip-off dimensions 6.0 mm | |
| Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 2-level, strip-off dimensions 6.8 mm | |
| Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 2-level, strip-off dimensions 9.2 mm | |
| Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 3-level, strip-off dimensions 2.5 and 6.8 mm | |
| Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 3-level, strip-off dimensions 2.7 and 8.3 mm | |
| Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 3-level, strip-off dimensions 3.5 and 7.5 mm | |
| Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 3-level, strip-off dimensions 5.5 and 5.5 mm | |
| Stripping tool for coaxial cables of Ø 2.5 ... 7.6 mm, 3-level, strip-off dimensions 6.0 and 6.0 mm | |
| Stripping tool for short-circuit proof conductors, stripping range: 1.5 up to 6 mm², wire cutting up to 6 mm² cable stopper up to 18 mm² | |
| Stripping tool, for 2.5 - 6 mm² solar cables, 8.5 mm stripping length, for MC3, MC4 and SOLARLOK contacts | |
| Stripping tool, for cables and conductors (especially for cables protected against short circuits and ground leakages) 1.5 - 6 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity... | |
| Stripping tool, for cables and conductors (especially for rubber and silicone insulations) from 0.1 - 4 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to... | |
| Stripping tool, for cables and conductors from 0.02 - 10 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to 10 mm² stranded/1.5 mm² solid, replaceable... | |
| Stripping tool, for cables and conductors from 4 - 16 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to 10 mm² stranded/1.5 mm² solid, replaceable... | |
| Stripping tool, for coaxial cables, RG 59 and RG 6 | |
| Stripping tool, for conductors and cables of 0 to 11 mm diameter | |
| Stripping tool, for conductors and cables of 6.0 to 16.0 mm diameter | |
| Stripping tool, for conductors and cables with a conductor cross section from 0.08 to 2.5 mm, self-adjusting, stripping length adjustable up to 15 mm, cutting capacity up to 6 mm² | |
| Stripping tool, for standard 2.5, 4, and 6 mm² solar cables, with 15 mm length stop, for SUNCLIX field connectors | |
| Stripping tool, for stripping cables of 4.5 mm ‑ 40 mm‑Ø, insulation thickness of up to 4.5 mm, pivoting blade for round, lengthwise, and spiral cuts | |
| Stripping tool, for stripping installation lines of Ø 8 - 13 mm , e.g. NYM 3 x 1.5 mm² to 5 x 2.5 mm², single line stripping 0.2 mm² -... | |
| Stripping tool, for stripping lines (specially for fiber optics lines) of Ø 4 - 16 mm | |
| Stripping tool, for stripping lines of Ø 8 - 28 mm | |
| Stripping tool, for stripping multicore signal, control and fiberglass wires of Ø 2.5 - 11 mm. Insulation thickness up to 1 mm | |
| Stripping tool, laser marked according to customer specifications, for cables and conductors (especially for cables protected against short circuits and ground leakages) 1.5 - 6 mm², self-adjusting, stripping length of... | |
| Stripping tool, laser marked according to customer specifications, for cables and conductors (especially rubber and silicone insulation) from 0.1 - 4 mm², self-adjusting, stripping length of up to 18 mm,... | |
| Stripping tool, laser marked according to customer specifications, for cables and conductors from 0.02 - 10 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to... | |
| Stripping tool, laser marked according to customer specifications, for cables and conductors from 4 - 16 mm², self-adjusting, stripping length of up to 18 mm, cutting capacity of up to... |