PHOENIX CONTACT USA Datasheets for Fuses
Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more
| Product Name | Notes |
|---|---|
| Accessories for crimping machine | |
| Flat-type plug-in fuse, type C, color code: brown, nominal current: 7.5 A | |
| Flat-type plug-in fuse, type C, color code: gray, nominal current: 2 A | |
| Flat-type plug-in fuse, type C, color code: light blue, nominal current: 15 A | |
| Flat-type plug-in fuse, type C, color code: light brown, nominal current: 5 A | |
| Flat-type plug-in fuse, type C, color code: light green, nominal current: 30 A | |
| Flat-type plug-in fuse, type C, color code: pink, nominal current: 4 A | |
| Flat-type plug-in fuse, type C, color code: red, nominal current: 10 A | |
| Flat-type plug-in fuse, type C, color code: violet, nominal current: 3 A | |
| Flat-type plug-in fuse, type C, color code: white, nominal current: 25 A | |
| Flat-type plug-in fuse, type C, color code: yellow, nominal current: 20 A | |
| Fuse insert, nominal current: 10 A, length: 36 mm, diameter: 11 mm, color: red | |
| Fuse insert, nominal current: 10 A, length: 50 mm, diameter: 22 mm, color: red | |
| Fuse insert, nominal current: 16 A, length: 36 mm, diameter: 11 mm, color: gray | |
| Fuse insert, nominal current: 16 A, length: 50 mm, diameter: 22 mm, color: gray | |
| Fuse insert, nominal current: 2 A, length: 36 mm, diameter: 11 mm, color: pink | |
| Fuse insert, nominal current: 2 A, length: 50 mm, diameter: 22 mm, color: pink | |
| Fuse insert, nominal current: 20 A, length: 36 mm, diameter: 15 mm, color: blue | |
| Fuse insert, nominal current: 20 A, length: 50 mm, diameter: 22 mm, color: blue | |
| Fuse insert, nominal current: 25 A, length: 36 mm, diameter: 15 mm, color: yellow | |
| Fuse insert, nominal current: 25 A, length: 50 mm, diameter: 22 mm, color: yellow | |
| Fuse insert, nominal current: 35 A, length: 36 mm, diameter: 15 mm, color: black | |
| Fuse insert, nominal current: 4 A, length: 36 mm, diameter: 11 mm, color: brown | |
| Fuse insert, nominal current: 4 A, length: 50 mm, diameter: 22 mm, color: brown | |
| Fuse insert, nominal current: 50 A, length: 36 mm, diameter: 15 mm, color: white | |
| Fuse insert, nominal current: 6 A, length: 36 mm, diameter: 11 mm, color: green | |
| Fuse insert, nominal current: 6 A, length: 50 mm, diameter: 22 mm, color: green | |
| Fuse insert, nominal current: 63 A, length: 36 mm, diameter: 15 mm, color: copper-colored | |
| Fuse plug, fuse type: Glass / ceramics / ..., connection method: Plug connection, nominal current: 10 A, nom. voltage: 630 V, width: 8.2 mm, fuse type: G / 6,3 x... | |
| Fuse plug, fuse type: Glass / ceramics / ..., connection method: Plug connection, nominal current: 10 A, width: 8.2 mm, fuse type: G / 6,3 x 32, mounting type: Plug-in... | |
| Fuse plug, fuse type: Glass / ceramics / ..., connection method: Plug connection, nominal current: 6.3 A, nom. voltage: 400 V, width: 6.2 mm, fuse type: G / 5 x... | |
| Fuse plug, fuse type: Glass / ceramics / ..., connection method: Plug connection, nominal current: 6.3 A, nom. voltage: 500 V, width: 6.2 mm, fuse type: G / 5 x... | |
| Fuse plug, fuse type: Glass / ceramics / ..., connection method: Plug connection, nominal current: 6.3 A, width: 6.2 mm, fuse type: G / 5 x 20, mounting type: Plug-in... | |
| Fuse plug, fuse type: Glass / ceramics / ..., nominal current: 6.3 A, fuse type: G / 5 x 20, color: black | |
| Fuse plug, fuse type: Glass / ceramics / ..., nominal current: 6.3 A, width: 6.2 mm, fuse type: G / 5 x 20, mounting type: Plug-in mounting, color: black | |
| Fuse plug, fuse type: Sand filled, connection method: Plug connection, nominal current: 10 A, nom. voltage: 500 V, width: 8.2 mm, fuse type: G / 5 x 20, color: black... | |
| Fuse plug, fuse type: Sand filled, connection method: Plug connection, nominal current: 6.3 A, nom. voltage: 500 V, width: 6.2 mm, fuse type: G / 5 x 20, color: black... | |
| Fuse plug, fuse type: Sand filled, nominal current: 10 A, width: 8.2 mm, fuse type: G / 5 x 20, color: black | |
| Fuse plug, fuse type: Sand filled, nominal current: 6.3 A, width: 6.2 mm, fuse type: G / 5 x 20, color: black | |
| Fuse plug, length: 26.8 mm, width: 6.8 mm, height: 23.9 mm, color: black | |
| Fuse plug, nominal current: 10 A, length: 45.4 mm, width: 9.9 mm, color: black | |
| Fuse plug, nominal current: 6.3 A, length: 33.1 mm, width: 6.1 mm, height: 45.7 mm, color: black | |
| Fuse plug, nominal current: 6.3 A, length: 45.4 mm, width: 9.9 mm, color: black | |
| Fuse plug, with LED display for 15-30 V AC/DC, alternating arrangement on 5.2 mm disconnect terminal blocks, fuse type: Glass / ceramics / ..., connection method: Plug connection, nominal current:... | |
| Fuse plug | |
| Fuse, 10.3 mm x 85 mm, up to 1200 V DC, gPV characteristic | |
| Fuse, 10.3 mm x 85 mm, up to 1500 V DC, gPV characteristic | |
| Fuse, 10.3x38 mm, up to 1000 V DC, gPV characteristics | |
| Fuse, for the photovoltaics industry according to UL 2579, length: 38 mm, diameter: 10.3 mm, color: white | |
| Fuse, number: 10 Pcs., fuse type: Fuse (CC), nominal current: 16 A, tripping characteristic: super-fast blow (gR) | |
| Fuse, number: 10 Pcs., fuse type: Fuse (CC), nominal current: 20 A, tripping characteristic: super-fast blow (gR) | |
| Fuse, number: 10 Pcs., fuse type: Fuse (CC), nominal current: 30 A, tripping characteristic: fast-blow | |
| Output fuse (5x20 mm) acc. to IEC 127-2/EN 60127-2, 1 A fast blow | |
| Output fuse (5x20 mm) acc. to IEC 127-2/EN 60127-2, 2 A fast blow | |
| Replacement fuse, for INTERBUS-ST modules | |
| Replacement fuse, for the crimping device CF 3000-2,5 | |
| Replacement fuse | |
| The thermal fuse monitors overtemperature on the heatsink of electronic load relays (ELR ...3-.../500AC-...). |