PHOENIX CONTACT USA Datasheets for Network Routers
Network routers are protocol-dependent devices that connect subnetworks, or that break down a large network into smaller subnetworks.
Network Routers: Learn more
| Product Name | Notes |
|---|---|
| Industrial 3G router, European version, fallback to 2G GPRS/EDGE, 2 Ethernet interfaces, firewall, NAT, SMA-F antenna socket, SMS and e-mail transmission, 2 digital inputs, 1 digital output | |
| Industrial ADSL broadband router/modem with integrated firewall and NAT function. The device supports the standards Annex A, B, and J (ALL-IP connections of Deutsche Telekom). Annex J as of firmware... | |
| Industrial ADSL broadband router/modem with RS-232, integrated firewall, NAT and VPN support (IPsec, OpenVPN). The device supports the standards Annex A, B, and J (ALL-IP connections of Deutsche Telekom). Annex... | |
| Industrial LTE 4G router, European version, fallback to 3G UMTS/HSPA and 2G GPRS/EDGE, 2 Ethernet interfaces, firewall, NAT, 2x SMA-F antenna socket, SMS and e-mail transmission, 2 digital inputs, 1... | |
| Industrial LTE 4G router, European version, fallback to 3G UMTS/HSPA and 2G GPRS/EDGE, 2 Ethernet interfaces, firewall, NAT, IPsec and OpenVPN support, 2x SMA-F antenna socket, SMS and e-mail transmission,... | |
| Industrial LTE 4G router, version for AT&T; (US), fallback to 3G UMTS/HSPA, 2 Ethernet interfaces, firewall, NAT, IPsec and OpenVPN support, 2x SMA-F antenna socket, SMS and e-mail transmission, 2... | |
| Industrial LTE 4G router, version for Verizon wireless (US), 2 Ethernet interfaces, firewall, NAT, IPsec and OpenVPN support, 2x SMA-F antenna socket, SMS and e-mail transmission, 2 digital inputs, 1... | |
| Industrial VPN gateway for mGuard Secure Cloud, 2 Ethernet interfaces, cloud communication via 4G LTE, AT&T; (US), IPsec support, NAT, 1 digital input, 1 digital output | |
| Industrial VPN gateway for mGuard Secure Cloud, 2 Ethernet interfaces, cloud communication via 4G LTE, Verizon wireless (US), IPsec support, NAT, 1 digital input, 1 digital output | |
| Industrial VPN gateway for mGuard Secure Cloud, IPsec communication via operator network, 2-port switch, 1 digital input, 1 digital output | |
| Router for standard routing, NAT, 1:1-NAT and port forwarding, up to 2 x 85 Mbps data throughput | |
| Router with intelligent Firewall, data throughput up to 99 Mbps (Wire Speed Performance), Stateful Inspection Firewall for optimum safety and extremely simple configuration, in the ME45 format | |
| Router with intelligent firewall, up to 99 Mbps data throughput (wire speed performance), stateful inspection firewall for maximum security and extremely easy configuration, VPN according to IPsec standard, hardware encryption... | |
| Router with intelligent firewall, up to 99 Mbps data throughput (wire speed performance), stateful inspection firewall for maximum security and extremely easy configuration | |
| Router with intelligent firewall, VPN, up to 200 Mbps data throughput, Gigabit connectivity, SFP slots, stateful inspection firewall for maximum security and extremely easy configuration, replaceable configuration memory | |
| Routers with intelligent firewall, up to 200 Mbps of data throughput, Gigabit connectivity, SFP Slots Stateful Inspection Firewall for maximum security and very simple configuration, interchangeable configuration memory | |
| Security appliance in metal housing with integrated 4-port Managed Switch and DMZ port, VPN with expanded temperature range, SD card slot, intelligent firewall, router with NAT/1:1-NAT, optional CIFS integrity monitoring... | |
| Security appliance in metal housing with integrated 4-port Managed Switch and DMZ port, with expanded temperature range, SD card slot, intelligent firewall, router with NAT/1:1-NAT, optional VPN, CIFS integrity monitoring... | |
| Security appliance in metal housing, for desktop applications or use in the distributor room, SD card slot, intelligent firewall with full scope of functions for maximum security and ease of... | |
| Security appliance in metal housing, for desktop use or use in the distributor room, SD card slot, intelligent firewall with full scope of functions for maximum security and ease of... | |
| Security appliance in metal housing, with ATEX and IECEx approval with extended temperature range, SD card slot, OPC/Modbus inspector, intelligent firewall with full scope of functions for maximum security and... | |
| Security appliance in metal housing, with extended temperature range, SD card slot, intelligent firewall with full scope of functions for maximum security and easy configuration, router with NAT/1:1 NAT, optional... | |
| Security appliance in metal housing, with extended temperature range, SD card slot, up to 2 VPN tunnels, simple firewall, router with NAT/1:1 NAT | |
| Security appliance in metal housing, with extended temperature range, SD card slot, VPN for 10 VPN tunnels (optionally up to 250 with additional license), intelligent firewall with full scope of... | |
| Security appliance with maritime approvals, metal housing, with extended temperature range, SD card slot, VPN for 10 VPN tunnels (up to 250 tunnels with additional license as an option), intelligent... | |
| Security device in PCI format, SD card slot, VPN for 10 VPN tunnels (up to 250 with additional license as an option), intelligent firewall with full scope of functions for... | |
| Security device with mobile phone interface. SD card slot. 2 VPN tunnels, 2-click firewall for easy configuration, router with NAT/1:1 NAT. 4-port switch. 2 SIM card slots. GPS receiver. | |
| Security device, WAN, and mobile phone interface. SD card slot. 10 VPN tunnels, intelligent firewall with full scope of functions, router with NAT/1:1 NAT, optional CIFS integrity monitoring. 4-port managed... | |
| Security router in metal housing with integrated 5-port switch, VPN, with extended temperature range, SD card slot, simple firewall, router with NAT/1:1-NAT |