CONN TERM BLK DISCONNECT 8-18AWG
Fuse terminal block, cross section: 0.5- 16 mm, AWG: 18 - 8, width: 10.2 mm, c
DIN Rail Terminal Blocks FUSE BASE TERM BLK
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-3397-ND | 70169657 | 0920083 |
| Product Name | Terminal Blocks - Din Rail, Channel | Fuse terminal block, cross section: 0.5- 16 mm, AWG: 18 - 8, width: 10.2 mm, c | DIN Rail Terminal Blocks |
| Termination Options | Screw Clamp | Screw Clamp | Screw Clamp; Screw |
| Terminal Block Type | Single Feed Through | Fuse Holder or Fuse Block | DIN Rail Terminal Blocks |
| North American | 8 to 18 AWG | 6 to 20 AWG | 18 to 8 AWG |
| International | 0.50 to 16.00 mm2 | ||
| Voltage Rating | 600 volts | 500 volts | 500 volts |