PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 5441980

Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 2POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11309-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11309-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11309-ND
TERM BLOCK PLUG 2POS STR 5.08MM

TERM BLOCK PLUG 2POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 5441980 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
5441980
Pluggable Terminal Blocks 5441980
Pluggable Terminal Blocks BCP-508- 2 GN 5.08 MM PLUG

Pluggable Terminal Blocks BCP-508- 2 GN 5.08 MM PLUG

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11309-ND 5441980
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 2Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7598 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details
Terminal Blk/Strip Wiring Dev - 927289 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Termination Options Screw Clamp
View Details