PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 5441786

Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11301-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11301-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11301-ND
TERM BLOCK PLUG 6POS STR 5.08MM

TERM BLOCK PLUG 6POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 5441786 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
5441786
Pluggable Terminal Blocks 5441786
Pluggable Terminal Blocks BCP-508- 6 BK

Pluggable Terminal Blocks BCP-508- 6 BK

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11301-ND 5441786
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks - 1-1546105-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Terminal Block for 3-Wire Cable - 82010010 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 3
Body Material Polyamide 6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-12A1-V1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 12
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Through terminal block - 2002-6304 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers