PHOENIX CONTACT USA Terminal Blocks - Din Rail, Channel 790527

Description
CONN TERM BLK GROUND EARTH
Request a Quote Datasheet
Description
CONN TERM BLK GROUND EARTH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Din Rail, Channel - 277-3382-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Din Rail, Channel
277-3382-ND
Terminal Blocks - Din Rail, Channel 277-3382-ND
CONN TERM BLK GROUND EARTH

CONN TERM BLK GROUND EARTH

Buy Now Datasheet
DIN Rail Terminal Blocks - 0790527 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
0790527
DIN Rail Terminal Blocks 0790527
DIN Rail Terminal Blocks OTTA 6-PE

DIN Rail Terminal Blocks OTTA 6-PE

Buy Now Datasheet
Ground Terminal Block, Yellow-Green - 70169188 - Allied Electronics, Inc.
Fort Worth, TX, USA
Ground Terminal Block, Yellow-Green
70169188
Ground Terminal Block, Yellow-Green 70169188
Ground Terminal Block, Yellow-Green

Ground Terminal Block, Yellow-Green

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-3382-ND 0790527 70169188
Product Name Terminal Blocks - Din Rail, Channel DIN Rail Terminal Blocks Ground Terminal Block, Yellow-Green
Termination Options Bolt and Nut Bolt
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0 CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Single Feed Through DIN Rail Terminal Blocks Ground Circuit Terminal
International 0.10 to 6.00 mm2
Voltage Rating 800 volts 800 volts 800 volts
Unlock Full Specs
to access all available technical data

Similar Products

ESI Junction & Terminal boxes - high quality stainless steel distribution boxes - BARTEC
Specs
Operating Temperature -40 to 27 C (-40 to 80 F)
Body Material 1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated
View Details
Terminals - 2222.0 - Powell Electronics, Inc.
Altech Corp.
Specs
North American 16 AWG
View Details
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
High and Medium-Power Terminal Blocks - HP-ATB-175B-4-01P - BlockMaster Electronics, Inc.
Specs
Mounting Options 35 mm DIN Rail (optional feature); Panel Mount (optional feature)
Termination Options Screw Clamp
Features Cover
View Details