PHOENIX CONTACT USA Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Covering hood, for covering the fuse, is snapped on later, made of transparent plastic | |
| Disconnect terminal block with bolt connection method, cross section: 0.1 - 6 mm², AWG: 26 - 10, width: 16.3 mm, color: gray | |
| Feed-through terminal block with bolt connection method, cross section: 0.1 - 6 mm², AWG: 26 - 10, width 13 mm, color: gray | |
| Feed-through terminal block with bolt connection, cross section: 0.1 - 6 mm², AWG: 26 - 10, width 16.3 mm, color: Gray | |
| Test disconnect terminal block with bolt connection technology and transparent safety contact hood, cross section: 0.1 - 6 mm², AWG: 26 - 10, width 16.3 mm, color: gray | |
| Test disconnect terminal block, connection method: Push-in connection, cross section: 0.5 mm² - 10 mm² , AWG: 20 - 10, width: 8.2 mm, color: gray | |
| Test disconnect terminal block, connection method: Push-in connection, Screw connection, cross section: 0.5 mm² - 10 mm², AWG: 20 - 10, width: 8.2 mm, color: gray, mounting: NS 35/7,5, NS... | |
| Test disconnect terminal block, connection method: Screw connection with spring support, cross section: 0.2 mm² - 10 mm² , AWG: 24 - 10, width: 8.2 mm, mounting type: NS 35/7,5,... | |
| Test disconnect terminal block, connection method: Screw connection, cross section: 0.2 mm² - 10 mm² , AWG: 24 - 8, width: 8.2 mm, mounting type: NS 35/7,5, NS 35/15, NS... | |
| Test disconnect terminal block, connection method: Screw connection, cross section: 0.5 mm² - 10 mm² , AWG: 20 - 10, width: 8.2 mm, mounting type: NS 35/7,5, NS 35/15, NS... | |
| Test disconnect terminal block, connection method: Spring-cage connection, cross section: 0.2 mm² - 10 mm² , AWG: 24 - 10, width: 8.2 mm, color: blue | |
| Test disconnect terminal block, connection method: Spring-cage connection, cross section: 0.2 mm² - 10 mm² , AWG: 24 - 10, width: 8.2 mm, color: gray | |
| Test disconnect terminal block, cross section: 0.1 - 6 mm², AWG: 26 - 8, width 13 mm, color: gray | |
| Test disconnect terminal block, nom. voltage: 1000 V, nominal current: 30 A, connection method: Push-in connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 - 8,... | |
| Test disconnect terminal block, nom. voltage: 1000 V, nominal current: 41 A, connection method: Bolt connection, length: 91.4 mm, width: 16.3 mm, color: gray, mounting: NS 35/7,5, NS 35/15, nom. | |
| Test disconnect terminal block, nom. voltage: 500 V, nominal current: 24 A, connection method: Push-in connection, number of connections: 2, cross section:0.2 mm² - 6 mm², AWG: 24 - 10,... | |
| Test disconnect terminal block, nom. voltage: 500 V, nominal current: 28 A, connection method: Screw connection, number of connections: 2, cross section:0.14 mm² - 6 mm², AWG: 26 - 10,... | |
| Test disconnect terminal block, nom. voltage: 500 V, nominal current: 28 A, connection method: Screw/plug-in connection, number of connections: 2, cross section:0.14 mm² - 6 mm², AWG: 26 - 10,... | |
| Test disconnect terminal block, nom. voltage: 500 V, nominal current: 30 A, connection method: Leg spring connection, number of connections: 2, cross section:0.5 mm² - 10 mm², AWG: 20 -... | |
| Test disconnect terminal block, nom. voltage: 500 V, nominal current: 30 A, connection method: Screw connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8,... | |
| Test disconnect terminal block, nom. voltage: 500 V, nominal current: 30 A, connection method: Spring-cage connection, number of connections: 2, cross section:0.2 mm² - 10 mm², AWG: 24 - 8,... | |
| Test disconnect terminal block, nom. voltage: 500 V, nominal current: 6.3 A, connection method: Screw connection, cross section: 0.2 mm² - 4 mm², AWG: 24 - 12, length: 72.5 mm,... | |
| Test disconnect terminal block, nom. voltage: 800 V, nominal current: 50 A, connection method: Bolt connection, length: 79.9 mm, width: 13 mm, color: gray, mounting: NS 35/7,5, NS 35/15, NS... | |
| Test disconnect terminal block, nom. voltage: 800 V, nominal current: 50 A, connection method: Bolt connection, length: 80.8 mm, width: 13 mm, color: gray, mounting: NS 35/7,5, NS 35/15, nom. | |
| Test disconnect terminal block, with slide, connection method: Screw connection, cross section: 0.2 mm² - 4 mm² , AWG: 24 - 12, width: 6.2 mm, mounting type: NS 35/7,5, NS... | |
| Test disconnect terminal block, with slide, connection method: Screw connection, cross section: 0.5 mm² - 10 mm² , AWG: 20 - 10, width: 8.2 mm, mounting type: NS 35/7,5, NS... | |
| Test disconnect terminal block, with slide, connection method: Screw connection, cross section: 0.5 mm² - 16 mm² , AWG: 20 - 8, width: 8.2 mm, mounting type: NS 35/7,5, NS... | |
| Test disconnect terminal block, with slide, nom. voltage: 400 V, nominal current: 41 A, connection method: Spring-cage connection, cross section: 0.2 mm² - 10 mm², AWG: 24 - 8, length:... | |
| Test disconnect terminal block, With test socket screws for insertion of test plugs, connection method: Push-in connection, Screw connection, cross section: 0.5 mm² - 10 mm², AWG: 20 - 10,... | |
| Test disconnect terminal block, With test socket screws for insertion of test plugs, connection method: Screw connection with spring support, cross section: 0.2 mm² - 10 mm² , AWG: 24... | |
| Test disconnect terminal block, With test socket screws for insertion of test plugs, connection method: Screw connection, cross section: 0.2 mm² - 10 mm² , AWG: 24 - 8, width:... | |
| Test disconnect terminal block, With test socket screws for insertion of test plugs, nom. voltage: 500 V, nominal current: 28 A, connection method: Screw connection, number of connections: 2, cross... | |
| Test disconnect terminal block, With test socket screws for insertion of test plugs, nom. voltage: 500 V, nominal current: 41 A, connection method: Bolt connection, length: 82.4 mm, width: 12.3... | |
| Test disconnect terminal block, with transparent covers, nom. voltage: 500 V, nominal current: 41 A, connection method: Bolt connection, length: 82.4 mm, width: 12.3 mm, color: gray, mounting: NS 35/7,5,... | |
| Test disconnect terminal block, with two test sockets for 4 mm test plugs, or for receiving bridge bars or screw bridges, connection method: Screw connection, cross section: 0.5 mm² -... | |
| Test terminal strip, 3 pcs., nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 20, number of positions: 10, width: 114.1 mm, height: 70.1 mm, color: gray,... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 10, number of positions: 5, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 12, number of positions: 6, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 14, number of positions: 7, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 16, number of positions: 8, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 18, number of positions: 9, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 20, number of positions: 10, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 22, number of positions: 11, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 24, number of positions: 12, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 26, number of positions: 13, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 28, number of positions: 14, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 30, number of positions: 15, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 32, number of positions: 16, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 34, number of positions: 17, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 36, number of positions: 18, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 38, number of positions: 19, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 40, number of positions: 20, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 42, number of positions: 21, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 44, number of positions: 22, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 46, number of positions: 23, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 48, number of positions: 24, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 50, number of positions: 25, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 8, number of positions: 4, cross section:0.5 mm² - 10 mm², AWG: 20 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 10, number of positions: 5, width: 73.4 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 12, number of positions: 6, width: 81.5 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 14, number of positions: 7, width: 89.7 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 16, number of positions: 8, width: 97.8 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 18, number of positions: 9, width: 106 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 20, number of positions: 10, width: 114.1 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 22, number of positions: 11, width: 122.3 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 24, number of positions: 12, width: 130.4 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 26, number of positions: 13, width: 138.6 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 28, number of positions: 14, width: 146.7 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 30, number of positions: 15, width: 154.9 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 32, number of positions: 16, width: 163 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 34, number of positions: 17, width: 171.2 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 36, number of positions: 18, width: 179.3 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 38, number of positions: 19, width: 187.5 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 4, number of positions: 2, width: 48.9 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 40, number of positions: 20, width: 195.6 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 6, number of positions: 3, width: 57.1 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Ring cable lug, number of connections: 8, number of positions: 4, width: 65.2 mm, height: 70.1 mm, color: gray, mounting type:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 10, number of positions: 5, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 12, number of positions: 6, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 14, number of positions: 7, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 16, number of positions: 8, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 18, number of positions: 9, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 20, number of positions: 10, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 22, number of positions: 11, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 24, number of positions: 12, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 26, number of positions: 13, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 28, number of positions: 14, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 30, number of positions: 15, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 32, number of positions: 16, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 34, number of positions: 17, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 36, number of positions: 18, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 38, number of positions: 19, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 40, number of positions: 20, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 42, number of positions: 21, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 44, number of positions: 22, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 46, number of positions: 23, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 48, number of positions: 24, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 50, number of positions: 25, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, connection method: Screw connection, number of connections: 8, number of positions: 4, cross section:0.2 mm² - 10 mm², AWG: 24 - 8, width:... | |
| Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 10, number of positions: 5, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 12, number of positions: 6, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 14, number of positions: 7, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 16, number of positions: 8, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 18, number of positions: 9, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 20, number of positions: 10, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 22, number of positions: 11, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 24, number of positions: 12, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 26, number of positions: 13, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, nom. voltage: 400 V, nominal current: 24 A, connection method: Screw connection, number of connections: 8, number of positions: 4, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type A14, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 28, number of positions: 14, cross section:0.5 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type A14, nom. voltage: 400 V, connection method: Screw connection, number of connections: 28, number of positions: 14, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type A7, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 14, number of positions: 7, cross section:0.5 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type A7, nom. voltage: 400 V, connection method: Screw connection, number of connections: 14, number of positions: 7, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type B14, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 28, number of positions: 14, cross section:0.5 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type B14, nom. voltage: 400 V, connection method: Screw connection, number of connections: 28, number of positions: 14, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type B19, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 38, number of positions: 19, cross section:0.5 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type B19, nom. voltage: 400 V, connection method: Screw connection, number of connections: 38, number of positions: 19, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type B7, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 14, number of positions: 7, cross section:0.5 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type B7, nom. voltage: 400 V, connection method: Screw connection, number of connections: 14, number of positions: 7, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type C14, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 28, number of positions: 14, cross section:0.5 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type C14, nom. voltage: 400 V, connection method: Screw connection, number of connections: 28, number of positions: 14, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type C19, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 38, number of positions: 19, cross section:0.5 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type C19, nom. voltage: 400 V, connection method: Screw connection, number of connections: 38, number of positions: 19, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type D19, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 38, number of positions: 19, cross section:0.5 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type D19, nom. voltage: 400 V, connection method: Screw connection, number of connections: 38, number of positions: 19, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type E7, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 14, number of positions: 7, cross section:0.5 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type E7, nom. voltage: 400 V, connection method: Screw connection, number of connections: 14, number of positions: 7, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type F19, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 38, number of positions: 19, cross section:0.5 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type F19, nom. voltage: 400 V, connection method: Screw connection, number of connections: 38, number of positions: 19, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type G19, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 38, number of positions: 19, cross section:0.5 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type G19, nom. voltage: 400 V, connection method: Screw connection, number of connections: 38, number of positions: 19, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type H19, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 38, number of positions: 19, cross section:0.5 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type H19, nom. voltage: 400 V, connection method: Screw connection, number of connections: 38, number of positions: 19, cross section:0.2 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type I19, nom. voltage: 400 V, connection method: Push-in connection, number of connections: 38, number of positions: 19, cross section:0.5 mm² - 10 mm², AWG:... | |
| Test terminal strip, VDE coded type I19, nom. voltage: 400 V, connection method: Screw connection, number of connections: 38, number of positions: 19, cross section:0.2 mm² - 10 mm², AWG:... | |
| Thermoelectric voltage terminal block pair, TC type B, nom. voltage: 400 V, nominal current: 1 A, connection method: Screw connection, number of connections: 4, number of positions: 2, cross section:0.2... | |
| Thermoelectric voltage terminal block pair, TC type E, nom. voltage: 400 V, nominal current: 1 A, connection method: Screw connection, number of connections: 4, number of positions: 2, cross section:0.2... | |
| Thermoelectric voltage terminal block pair, TC type J, nom. voltage: 400 V, nominal current: 1 A, connection method: Screw connection, number of connections: 4, number of positions: 2, cross section:0.2... | |
| Thermoelectric voltage terminal block pair, TC type K, nom. voltage: 400 V, nominal current: 1 A, connection method: Screw connection, number of connections: 4, number of positions: 2, cross section:0.2... | |
| Thermoelectric voltage terminal block pair, TC type N, nom. voltage: 400 V, nominal current: 1 A, connection method: Screw connection, number of connections: 4, number of positions: 2, cross section:0.2... | |
| Thermoelectric voltage terminal block pair, TC type R, nom. voltage: 400 V, nominal current: 1 A, connection method: Screw connection, number of connections: 4, number of positions: 2, cross section:0.2... | |
| Thermoelectric voltage terminal block pair, TC type T, nom. voltage: 400 V, nominal current: 1 A, connection method: Screw connection, number of connections: 4, number of positions: 2, cross section:0.2... | |
| Thermoelectric voltage terminal block with bolt connection technology, cross section: 0.1 - 6 mm², AWG: 26 - 10, width: 16.3 mm, color: gray |
| << Prev |