PHOENIX CONTACT USA Datasheets for Motor Contactors
Motor contactors are relays with large current capacity for connecting and disconnecting a motor from the power supply. Typically, motor contractors are multi-pole for control of all current carrying conductors.
Motor Contactors: Learn more
| Product Name | Notes |
|---|---|
| Single-phase solid-state contactor, input voltage: 230 V AC, output current: 20 A, zero voltage switch | |
| Single-phase solid-state contactor, input voltage: 230 V AC, output current: 30 A, zero voltage switch | |
| Single-phase solid-state contactor, input voltage: 230 V AC, output current: 50 A, zero voltage switch | |
| Single-phase solid-state contactor, input voltage: 24 V DC, output current: 20 A, zero voltage switch | |
| Single-phase solid-state contactor, input voltage: 24 V DC, output current: 30 A, zero voltage switch | |
| Single-phase solid-state contactor, input voltage: 24 V DC, output current: 50 A, zero voltage switch | |
| Three-phase solid-state contactor with 230 V AC input, 16 A output current, zero voltage switch, optionally with thermal fuse | |
| Three-phase solid-state contactor with 230 V AC input, 2 A output current, zero voltage switch, optionally with thermal fuse | |
| Three-phase solid-state contactor with 230 V AC input, 37 A output current, zero voltage switch, optionally with thermal fuse | |
| Three-phase solid-state contactor with 230 V AC input, 9 A output current, zero voltage switch, optionally with thermal fuse | |
| Three-phase solid-state contactor with 24 V DC input, 16 A output current, zero voltage switch, optionally with thermal fuse | |
| Three-phase solid-state contactor with 24 V DC input, 2 A output current, zero voltage switch, optionally with thermal fuse. | |
| Three-phase solid-state contactor with 24 V DC input, 37 A output current, zero voltage switch, optionally with thermal fuse | |
| Three-phase solid-state contactor with 24 V DC input, 9 A output current, zero voltage switch, optionally with thermal fuse | |
| Three-phase solid-state reversing contactor with 230 V AC input, 16 A output current, zero voltage switch, optionally with thermal fuse | |
| Three-phase solid-state reversing contactor with 230 V AC input, 2 A output current, zero voltage switch, optionally with thermal fuse | |
| Three-phase solid-state reversing contactor with 230 V AC input, 37 A output current, zero voltage switch, optionally with thermal fuse | |
| Three-phase solid-state reversing contactor with 230 V AC input, 9 A output current, zero voltage switch, optionally with thermal fuse | |
| Three-phase solid-state reversing contactor with 24 V DC input, 16 A output current, zero voltage switch, optionally with thermal fuse | |
| Three-phase solid-state reversing contactor with 24 V DC input, 2 A output current, zero voltage switch, optionally with thermal fuse | |
| Three-phase solid-state reversing contactor with 24 V DC input, 37 A output current, zero voltage switch, optionally with thermal fuse | |
| Three-phase solid-state reversing contactor with 24 V DC input, 9 A output current, zero voltage switch, optionally with thermal fuse |