PHOENIX CONTACT USA Datasheets for Touch Screen Displays
Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer.
Touch Screen Displays: Learn more
| Product Name | Notes |
|---|---|
| 12.1"/30.7 cm flat panel LCD monitor with resistive touch screen. Includes two rear USB ports and one front USB port. | |
| 15"/38.1 cm flat panel LCD monitor with resistive touch screen. Includes two rear USB ports and one front USB port. | |
| 15"/38.1 cm flat panel LCD monitor with resistive touch screen. Includes two rear USB ports. | |
| 17"/43 cm flat panel LCD monitor with resistive touch screen. Includes two rear USB ports and one front USB port. | |
| 17"/43 cm flat panel LCD monitor with resistive touch screen. Includes two rear USB ports. | |
| 19"/48 cm flat panel LCD monitor with resistive touch screen. Includes two rear USB ports and one front USB port. | |
| IP65-rated, 15.6-inch, flat -panel LCD monitor with projective capacitive touch screen | |
| IP65-rated, 18.5-inch, flat-panel LCD monitor with projective capacitive touch screen | |
| IP65-rated, 21.5-inch, flat panel LCD monitor with projected capacitive touch screen | |
| Maritime-Touch panel with 10,92 cm / 4,3"-TFT-display (analog resistive (polyester)), 480 x 272 Pixel(s) (WQVGA), 262144 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x... | |
| Maritime-Touch panel with 14.5 cm/5.7" FSTN-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 5 grayscales, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps),... | |
| Maritime-Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 256 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100... | |
| Maritime-Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100... | |
| Maritime-Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 262144 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x... | |
| Maritime-Touch panel with 17.8 cm/7" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Maritime-Touch panel with 17.8 cm/7" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps),... | |
| Maritime-Touch panel with 22.9 cm/9" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 16.7 million colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x... | |
| Maritime-Touch panel with 26.4 cm/10.4" TFT-display (analog resistive (polyester)), 800 x 600 Pixel(s) (SVGA), 262144 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Maritime-Touch panel with 30.7 cm / 12.1" TFT-display (analog resistive (polyester)), 1280 x 800 Pixel(s) (WXGA), 65536 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1... | |
| Maritime-Touch panel with 30.7 cm / 12.1" TFT-display (analog resistive (polyester)), 800 x 600 Pixel(s) (SVGA), 262144 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1... | |
| Maritime-Touch panel with 30.7 cm / 12.1" TFT-display (analog resistive (polyester)), 800 x 600 Pixel(s) (SVGA), 262144 colors, XScale® PXA320, 806 MHz, 2x USB host 1.1, 1 x Ethernet (10/100... | |
| Maritime-Touch panel with 38.1 cm/15" TFT-display (analog resistive (polyester)), 1024 x 768 Pixel(s) (XGA), 65536 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Maritime-Touch panel with 39.05 cm/15.4" TFT-display (analog resistive (polyester)), 1280 x 800 Pixel(s) (WXGA), 65536 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Maritime-Touch panel with 9.7 cm / 3.8"-FSTN-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 5 grayscales, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100... | |
| Rugged touch panel with 10.92 cm / 4.3" TFT display (analog-resistive (GFG)), 480 x 272 pixels, degree of protection: IP67 (front), extended temperature range, ARM ® Cortex ® -A8, 1000... | |
| Rugged touch panel with 14.5 cm / 5.7" TFT display (analog-resistive (GFG)), 640 x 480 pixels (VGA), degree of protection: IP65 (front), extended temperature range, ARM ® / Cortex ® | |
| Rugged touch panel with 14.5 cm / 5.7" TFT display (analog-resistive (GFG)), 640 x 480 pixels (VGA), degree of protection: IP67 (front), extended temperature range, ARM ® Cortex ® -A8,... | |
| Rugged touch panel with 17.8 cm / 7" TFT display (analog-resistive (GFG)), 800 x 480 pixels (WVGA), degree of protection: IP65 (front), extended temperature range, ARM ® Cortex ® A8,... | |
| Rugged touch panel with 17.8 cm / 7" TFT display (analog-resistive (GFG)), 800 x 480 pixels (WVGA), degree of protection: IP67 (front), extended temperature range, ARM ® Cortex ® A8,... | |
| Rugged touch panel with 30.7 cm / 12.1" TFT display (analog-resistive (GFG)), 800 x 600 pixels (SVGA), degree of protection: IP65 (front), extended temperature range, ARM ® Cortex ® A8,... | |
| Rugged touch panel with 30.7 cm / 12.1" TFT display (analog-resistive (GFG)), 800 x 600 pixels (SVGA), degree of protection: IP67 (front), extended temperature range, ARM ® / Cortex ® | |
| Rugged touch panel with 30.7 cm/12.1" TFT display (analog-resistive (GFG)), 1280 x 800 pixels (WXGA), degree of protection: IP65 (front), extended temperature range, ARM ® Cortex ® A8, 1000 MHz,... | |
| Rugged touch panel with 30.7 cm/12.1" TFT display (analog-resistive (GFG)), 1280 x 800 pixels (WXGA), degree of protection: IP67 (front), extended temperature range, ARM ® Cortex ® A8, 1000 MHz,... | |
| Rugged touch panel with 38.1 cm / 15" TFT display (analog-resistive (GFG)), 1024 x 768 pixels (XGA), degree of protection: IP65 (front), extended temperature range, ARM ® Cortex ® A8,... | |
| Rugged touch panel with 38.1 cm / 15" TFT display (analog-resistive (GFG)), 1024 x 768 pixels (XGA), degree of protection: IP67 (front), extended temperature range, ARM ® Cortex ® A8,... | |
| Rugged-Touch panel with 10,92 cm / 4,3"-TFT-display (Analog resistive (GFG)), 480 x 272 Pixel(s) (WQVGA), 65536 colors, ARM9 ™ , 184 MHz, 2x USB host 2.0, 1 x Ethernet (10/100... | |
| Rugged-Touch panel with 14.5 cm/5.7" TFT active-display (Analog resistive (GFG)), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM9 ™ , 184 MHz, 2x USB host 2.0, 1 x Ethernet (10/100... | |
| Rugged-Touch panel with 14.5 cm/5.7" TFT active-display (Analog resistive (GFG), anti-reflective coating), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM9 ™ , 184 MHz, 2x USB host 2.0, 1 x... | |
| Rugged-Touch panel with 17.8 cm/7" TFT-display (Analog resistive (GFG)), 800 x 480 Pixel(s) (WVGA), 65536 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Rugged-Touch panel with 17.8 cm/7" TFT-display (Analog resistive (GFG)), 800 x 480 Pixel(s) (WVGA), 65536 colors, ARM9 ™ , 184 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps),... | |
| Rugged-Touch panel with 17.8 cm/7" TFT-display (Analog resistive (GFG)), 800 x 480 Pixel(s) (WVGA), 65536 colors, ARM9 ™ , 184 MHz, 2x USB host 2.0, RS-485, 1 x Ethernet (10/100... | |
| Rugged-Touch panel with 17.8 cm/7" TFT-display (Analog resistive (GFG), anti-reflective coating), 800 x 480 Pixel(s) (WVGA), 65536 colors, ARM9 ™ , 184 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Rugged-Touch panel with 17.8 cm/7" TFT-display (Projective-capaciti ve, single-touch control), 800 x 480 Pixel(s) (WVGA), 16.7 million colors, ARM9 ™ , 184 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Rugged-Touch panel with 30.7 cm / 12.1" TFT-display (Analog resistive (GFG)), 800 x 600 Pixel(s) (SVGA), 16.7 million colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB 2.0, 1x... | |
| Rugged-Touch panel with 30.7 cm / 12.1" TFT-display (Analog resistive (GFG)), 800 x 600 Pixel(s) (SVGA), 16.7 million colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0,... | |
| Touch panel with 10,92 cm / 4,3"-TFT-display (analog resistive (polyester)), 480 x 272 Pixel(s) (WQVGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x... | |
| Touch panel with 10,92 cm / 4,3"-TFT-display (analog resistive (polyester)), 480 x 272 Pixel(s) (WQVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100... | |
| Touch panel with 10,92 cm / 4,3"-TFT-display (analog resistive (polyester)), 480 x 272 Pixel(s) (WQVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232/485), 1... | |
| Touch panel with 14.5 cm (5.7") graphics-capable TFT display, 320 x 240 pixels, 1 x Ethernet, 2 x USB, and integrated micro browser | |
| Touch panel with 14.5 cm/5.7" FSTN-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 256-step grayscale, ARM9 ™ , 200 MHz, 1x COM (RS-232/485), 1 x Ethernet (10/100 Mbps), RJ45,... | |
| Touch panel with 14.5 cm/5.7" FSTN-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 256-step grayscale, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps),... | |
| Touch panel with 14.5 cm/5.7" FSTN-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 256-step grayscale, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232/485), 1 x... | |
| Touch panel with 14.5 cm/5.7" FSTN-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 5 grayscales, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps),... | |
| Touch panel with 14.5 cm/5.7" FSTN-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 5 grayscales, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232/485), 1 x... | |
| Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x... | |
| Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM9 ™ , 200 MHz, 1x COM (RS-232/485), 1 x Ethernet (10/100 Mbps),... | |
| Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100... | |
| Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232), 1... | |
| Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232/485), 1... | |
| Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 262144 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x... | |
| Touch panel with 14.5 cm/5.7" TFT active-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x... | |
| Touch panel with 14.5 cm/5.7" TFT active-display (Resistive industrial touch screen), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Touch panel with 17.8 cm/7" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Touch panel with 17.8 cm/7" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Touch panel with 17.8 cm/7" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1x COM (RS-232),... | |
| Touch panel with 17.8 cm/7" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, ARM9 ™ i.MX28, 454 MHz, 2x COM (RS-232/422/485), 1x USB 2.0, Typ A, 1x... | |
| Touch panel with 17.8 cm/7" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, XScale® PXA320, 806 MHz, 2x USB host 1.1, 1 x Ethernet (10/100 Mbps), RJ45,... | |
| Touch panel with 17.8 cm/7" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps),... | |
| Touch panel with 17.8 cm/7" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232/485), 1 x... | |
| Touch panel with 17.8 cm/7" TFT-display (Projective-capaciti ve (PCAP)), 800 x 480 Pixel(s) (WVGA), 16.7 million colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x... | |
| Touch panel with 22.9 cm/9" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Touch panel with 22.9 cm/9" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Touch panel with 22.9 cm/9" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps),... | |
| Touch panel with 22.9 cm/9" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232/485), 1 x... | |
| Touch panel with 22.9 cm/9" TFT-display (Projective-capaciti ve (PCAP)), 800 x 480 Pixel(s) (WVGA), 16.7 million colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x... | |
| Touch panel with 22.9 cm/9" TFT-display (Projective-capaciti ve, single-touch control), 800 x 480 Pixel(s) (WVGA), 16.7 million colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1... | |
| Touch panel with 26.4 cm/10.4" TFT-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps),... | |
| Touch panel with 26.4 cm/10.4" TFT-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232), 1x COM... | |
| Touch panel with 26.4 cm/10.4" TFT-display (analog resistive (polyester)), 640 x 480 Pixel(s) (VGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232/485), 1 x... | |
| Touch panel with 26.4 cm/10.4" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, ARM9 ™ i.MX28, 454 MHz, 2x COM (RS-232/422/485), 1x USB 2.0, Typ A, 1x... | |
| Touch panel with 26.4 cm/10.4" TFT-display (analog resistive (polyester)), 800 x 600 Pixel(s) (SVGA), 262144 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Touch panel with 26.4 cm/10.4" TFT-display (analog resistive (polyester)), 800 x 600 Pixel(s) (SVGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Touch panel with 26.4 cm/10.4" TFT-display (analog resistive (polyester)), 800 x 600 Pixel(s) (SVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps),... | |
| Touch panel with 30.7 cm / 12.1" TFT-display (analog resistive (polyester)), 1280 x 800 Pixel(s) (WXGA), 16.7 million colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0,... | |
| Touch panel with 30.7 cm / 12.1" TFT-display (analog resistive (polyester)), 1280 x 800 Pixel(s) (WXGA), 65536 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1... | |
| Touch panel with 30.7 cm / 12.1" TFT-display (analog resistive (polyester)), 800 x 600 Pixel(s) (SVGA), 262144 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1... | |
| Touch panel with 30.7 cm / 12.1" TFT-display (analog resistive (polyester)), 800 x 600 Pixel(s) (SVGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1... | |
| Touch panel with 30.7 cm / 12.1" TFT-display (analog resistive (polyester)), 800 x 600 Pixel(s) (SVGA), 262144 colors, XScale® PXA320, 806 MHz, 2x USB host 1.1, 1 x Ethernet (10/100... | |
| Touch panel with 30.7 cm / 12.1" TFT-display (Projective-capaciti ve (PCAP)), 1280 x 800 Pixel(s) (WXGA), 65536 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1... | |
| Touch panel with 38.1 cm/15" TFT-display (analog resistive (polyester)), 1024 x 768 Pixel(s) (XGA), 16.7 million colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x... | |
| Touch panel with 38.1 cm/15" TFT-display (analog resistive (polyester)), 1024 x 768 Pixel(s) (XGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Touch panel with 38.1 cm/15" TFT-display (analog resistive (polyester)), 1024 x 768 Pixel(s) (XGA), 65536 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Touch panel with 38.1 cm/15" TFT-display (analog resistive (polyester)), 1024 x 768 Pixel(s) (XGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps),... | |
| Touch panel with 38.1 cm/15" TFT-display (analog resistive (polyester)), 1024 x 768 Pixel(s) (XGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232), 1x COM... | |
| Touch panel with 39.05 cm/15.4" TFT-display (analog resistive (polyester)), 1280 x 800 Pixel(s) (WXGA), 65536 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Touch panel with 39.12 cm / 15.4"-TFT-display (analog resistive (polyester)), 1280 x 800 Pixel(s) (WXGA), 16.7 million colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1... | |
| Touch panel with 39.6 cm/15.6" TFT-display (Projective-capaciti ve (PCAP)), 1366 x 768 Pixel(s) (WXGA), 65536 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1 x Ethernet... | |
| Touch panel with 47.0 cm / 18.5" TFT-display (Projective-capaciti ve (PCAP)), 1366 x 768 Pixel(s) (WXGA), 65536 colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB host 2.0, 1... | |
| Touch panel with 7.1 cm/2.8" TFT-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 4 colors, Cortex™-M3 120 MHz, without, 1 x Ethernet (10/100 Mbps), RJ45, Keil RTX (RTOS) and... | |
| Touch panel with 8,9 cm / 3,5"-FSTN-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 256-step grayscale, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100... | |
| Touch panel with 8,9 cm / 3,5"-FSTN-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 256-step grayscale, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232/485), 1... | |
| Touch panel with 8,9 cm / 3,5"-TFT-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100... | |
| Touch panel with 8,9 cm / 3,5"-TFT-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 65536 colors, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232/485), 1... | |
| Touch panel with 8.9 cm (3.5") graphics-capable TFT display, 320 x 240 pixels, 1 x Ethernet, 2 x USB, and integrated micro browser | |
| Touch panel with 9.7 cm/3.8" FSTN-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 5 grayscales, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1 x Ethernet (10/100 Mbps),... | |
| Touch panel with 9.7 cm/3.8" FSTN-display (analog resistive (polyester)), 320 x 240 Pixel(s) (QVGA), 5 grayscales, ARM9 ™ , 200 MHz, 2x USB host 2.0, 1x COM (RS-232/485), 1 x... | |
| Valueline ® flat panel monitors can be used in applications where a remote display location is required. They can be mounted in an enclosure (panel mount) or attached to a... |