PHOENIX CONTACT USA Datasheets for Electrical Connector Bases and Covers
Electrical connector bases and covers are designed to provide mechanical protection for electrical connectors. They are available in many shapes and sizes to accommodate different types of electrical connections.
Electrical Connector Bases and Covers: Learn more
| Product Name | Notes |
|---|---|
| 7/8" sealing cap made of plastic with fixing band, for sensor cables, for 7/8" connectors | |
| Closing cap, PA, color: red | |
| Closing cap, PA, for threads pluggable, color: red | |
| Coated protective cover for the housing on the motor side | |
| Covering hood, provides reliable shock protection when using cut-to-length FBS ...-5 and FBS ...-6 bridges, color: red | |
| D-SUB protective cover, contact inserts: x , material: PA, size of housing: 1, color: gray | |
| D-SUB protective cover, shell size 2, IP54 degree of protection, for panel mounting frame and sleeve housing VS-15-... | |
| D-SUB protective cover, shell size 3, IP54 degree of protection, for panel mounting frame and sleeve housing VS-25-... | |
| Dust protection cap for SUNCLIX micon trunk cable, coupling side, IP40 | |
| Dust protection cap for SUNCLIX micon trunk cable, plug side, IP40 | |
| IP protective caps for SUNCLIX micon trunk cable, coupling side, IP67 | |
| IP protective caps for SUNCLIX micon trunk cable, plug side, IP67 | |
| Light cap, length: 4 mm, diameter: 6 mm, color: transparent | |
| M12 sealing cap for unoccupied M12 plugs of the sensor/actuator cable, flush-type plugs and I/O devices in the field | |
| M12 sealing cap made of metal with fixing chain, for free M12 plugs with chain and 16.0 mm fastening eye | |
| M12 sealing cap made of plastic with fixing band, for free M12 plugs with 12.0 mm fastening eye | |
| M12 sealing cap made of plastic with fixing band, for free M12 plugs with 14.5 mm fastening eye | |
| M12 sealing cap made of plastic with fixing band, for sensor cables, for free M12 plugs | |
| M12 sealing cap with fixing band, for free M12 sockets with 14.5 mm fastening eye | |
| M23 metal sealing cap, for unoccupied M23 connectors, with steel wire | |
| M8 sealing cap made of plastic with fixing band for sensor cables, for M8 plugs | |
| M8 sealing cap made of plastic with fixing band, for free M8 connectors, with 7.5 mm fastening eye | |
| M8 sealing cap made of plastic with fixing band, for free M8 sockets, with 11.5 mm fastening eye | |
| M8 sealing cap made of plastic with fixing band, for free M8 sockets, with 3.0 mm fastening eye | |
| Metal dust protection cap for connectors, with M17 external thread | |
| Metal dust protection cap for M23 hybrid and power connectors with knurl | |
| Metal dust protection cap for M40 connectors with external thread | |
| Metal dust protection cap for power plugs with M23 external thread | |
| Metal dust protection cap for signal connectors with M23 external thread | |
| Metal dust protection cap with steel wire for M23 hybrid connectors with external thread | |
| Metal dust protection cap with steel wire for M23 hybrid connectors with knurled nut | |
| Metal dust protection cap with steel wire for M40 connectors with external thread | |
| Metal dust protection cap with steel wire for power plugs with M23 external thread | |
| Metal dust protection cap with steel wire for signal connectors with M23 external thread | |
| Metal dust protection cap with steel wire for signal connectors with M23 knurled nuts | |
| Plastic dust protection cap for connectors with M17 external thread | |
| Plastic dust protection cap for connectors with M17 knurled nuts and M17 SPEEDCON knurled nuts | |
| Plastic dust protection cap for connectors with M23 external thread | |
| Plastic dust protection cap for connectors with M23 knurled nuts | |
| Plastic dust protection cap for connectors with M40 external thread | |
| Plastic dust protection cap, anti-static, for connectors with M23 knurled nuts | |
| Plastic dust protection cap, anti-static, for RF, SF, CA, RC series connectors, with M23 external thread | |
| Plastic dust protection cap, with eye, IP40 for connectors with M23 external thread, RF, SF series | |
| Plastic protective cap, for QPD-QUICKON connectors, green, with holding band, IP68 | |
| Plastic sealing cap, for unoccupied M23 connectors | |
| Protective cap for 3 and 5-pos. PRC device plugs | |
| Protective cap for 3 and 5-pos. PRC field plugs | |
| Protective cap for SUNCLIX photovoltaic connector; transport protection for the mating face. . | |
| Protective cap for the lateral contacts of the Axioline F bus base module | |
| Protective cap made of transparent plastic for QPD connectors 4x 2.5 mm², IP50. | |
| Protective cap made of transparent plastic for QPD QUICKON connection 4x 2.5 mm², IP50. | |
| Protective cap plastic, for 5x 1.5 mm² QPD connector, IP50. | |
| Protective cap plastic, for QPD-QUICKON connection 3(4) x 1.5 mm², IP50 | |
| Protective cap plastic, for QPD-QUICKON connection 3(4)x 1.5 mm², IP50 | |
| Protective cap plastic, for QPD-QUICKON connection 5x 1.5 mm², IP50 | |
| Protective cap, black plastic, for 5 x 2.5 mm² QPD connector, IP50. | |
| Protective cap, for bus and power supply connectors, material: Chrome-plated brass | |
| Protective cap, IP65, with push-pull locking for covering the contact insert in the push-pull connector for Power, plastic | |
| Protective cap, plastic, for QPD QUICKON connector, black, with holding band, IP68 | |
| Protective cap, plastic, for QUICKON connection, black, with retaining cord, IP68 | |
| Protective cap, plastic, for QUICKON connection, gray, with retaining cord, IP68 | |
| Protective cap, transparent plastic, for 5 x 2.5 mm² QPD connector, IP50. | |
| Protective cap, transparent plastic, for 5x 2.5 mm² QPD QUICKON connection, IP50. | |
| Protective cap, transparent plastic, for 5x 6.0 mm² QPD QUICKON connection, IP50. | |
| Sealing cap, 7/8", plastic, for sensor cables, for 7/8" plugs |