Marathon Special Products Datasheets for Terminal Blocks
Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex control circuits.
Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| " BARRIER TYPE PHENOLIC MATERIAL 12 TO 2 AWG (ALUMINUM), 14 TO 2 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R... | |
| " BARRIER TYPE PHENOLIC MATERIAL 12 TO 2 AWG (ALUMINUM), 14 TO 2 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS R... | |
| " BARRIER TYPE PHENOLIC MATERIAL 12 TO 2 AWG (ALUMINUM), 14 TO 2 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R... | |
| " BARRIER TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE FUSE... | |
| " BARRIER TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE FUSE... | |
| " BARRIER TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE FUSE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 350 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL (2) 1/0 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 12 TO 2 AWG (ALUMINUM), 14 TO 2 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 12 TO 2 AWG (ALUMINUM), 14 TO 2 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 12 TO 2 AWG (ALUMINUM), 14 TO 2 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 12 TO 2 AWG (ALUMINUM), 14 TO 2 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H,... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 12 TO 2 AWG (ALUMINUM), 14 TO 2 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS H,... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 12 TO 2 AWG (ALUMINUM), 14 TO 2 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS H,... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM), 14 TO 2/0 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) SCREW TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE FUSE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE FUSE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) SCREW TERMINAL TYPE CLASS R FUSE TYPE 30 AMPERE FUSE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) SCREW TERMINAL TYPE CLASS H, CLASS K FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE POLYESTER MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 200... | |
| " BARRIER, STANDARD TYPE POLYESTER MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 200... | |
| " BARRIER, STANDARD TYPE POLYESTER MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE... | |
| " BARRIER, STANDARD TYPE POLYESTER MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS H, CLASS K FUSE TYPE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL ADDER POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 60 AMPERE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 60 AMPERE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 2 AWG (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 60 AMPERE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 14 TO 6 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL ADDER POLE(S) BOX LUG TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE... | |
| " BARRIER, STANDARD TYPE THERMOPLASTIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL ADDER POLE(S) SCREW TERMINAL TYPE CLASS J FUSE TYPE 30 AMPERE FUSE... | |
| " GRAY COLOR 22 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING 35 MM DIN RAIL MOUNTING 40 AMPERE CURRENT RATING -40 TO 257 DEG... | |
| " GRAY COLOR 22 TO 10 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING PANEL MOUNTING 40 AMPERE CURRENT RATING -40 TO 257 DEG F TEMPERATURE RATING... | |
| " ONE PIECE, DEAD FRONT TYPE 1.16 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE... | |
| " ONE PIECE, DEAD FRONT TYPE 1.78 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE... | |
| " ONE PIECE, DEAD FRONT TYPE 2.41 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE... | |
| " ONE PIECE, DEAD FRONT TYPE 3.03 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE... | |
| " ONE PIECE, DEAD FRONT TYPE 3.66 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE... | |
| " ONE PIECE, DEAD FRONT TYPE 4.28 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE... | |
| " ONE PIECE, DEAD FRONT TYPE 4.91 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE... | |
| " ONE PIECE, DEAD FRONT TYPE 5.53 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE... | |
| " ONE PIECE, DEAD FRONT TYPE 6.16 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE... | |
| " ONE PIECE, DEAD FRONT TYPE 6.78 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE... | |
| " ONE PIECE, DEAD FRONT TYPE 7.41 INCH L X 1.25 INCH W X 1.13 INCH H SIZE 18 TO 6 AWG (CE), 18 TO 4 AWG (COPPER) WIRE SIZE... | |
| " ONE PIECE, DOUBLE ROW TYPE 1.63 INCH L X 0.88 INCH W X 0.5 INCH H SIZE 14 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE... | |
| " ONE PIECE, DOUBLE ROW TYPE 2.5 INCH L X 1.44 INCH W X 0.63 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.13 INCH L X 0.88 INCH W X 0.5 INCH H SIZE 14 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.38 INCH L X 1.44 INCH W X 0.63 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE... | |
| " ONE PIECE, DOUBLE ROW TYPE 3.88 INCH L X 0.88 INCH W X 0.5 INCH H SIZE 14 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE... | |
| " ONE PIECE, DOUBLE ROW TYPE 4.63 INCH L X 0.88 INCH W X 0.5 INCH H SIZE 14 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE... | |
| " ONE PIECE, DOUBLE ROW TYPE 6.5 INCH L X 1.44 INCH W X 0.63 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE... | |
| " ONE PIECE, SINGLE ROW TYPE 1.19 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 1.19 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 1.19 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 1.48 INCH L X 0.63 INCH W X 0.6 INCH H SIZE 12 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE... | |
| " ONE PIECE, SINGLE ROW TYPE 1.53 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 1.53 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 1.63 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 1.63 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 1.63 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 10.37 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 10.37 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 10.37 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 10.53 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 10.53 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 10.81 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 10.81 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 10.81 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 11.09 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 11.09 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 2.06 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 2.06 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 2.06 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 2.09 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 2.09 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 2.37 INCH L X 0.63 INCH W X 0.6 INCH H SIZE 12 AWG WIRE SIZE 300 V AT 60 HZ VOLTAGE RATING SURFACE... | |
| " ONE PIECE, SINGLE ROW TYPE 2.5 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 2.5 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 2.5 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 2.66 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 2.66 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 2.94 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 2.94 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 2.94 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 3.22 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 3.22 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 3.38 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 3.38 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 3.38 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 3.78 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 3.78 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 3.81 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 3.81 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 3.81 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 4.25 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 4.25 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 4.25 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 4.34 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 4.34 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 4.69 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 4.69 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 4.69 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 4.91 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 4.91 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 5.12 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 5.12 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 5.12 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 5.47 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 5.47 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 5.56 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 5.56 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 5.56 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 6 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 6 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 6 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 6.03 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 6.03 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 6.44 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 6.44 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 6.44 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 6.59 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 6.59 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 6.87 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 6.87 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 6.87 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 7.16 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 7.16 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 7.31 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 7.31 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 7.31 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 7.72 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 7.72 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 7.75 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 7.75 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 7.75 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 8.19 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 8.19 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 8.19 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 8.28 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 8.28 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 8.62 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 8.62 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 8.62 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 8.84 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 8.84 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 9.06 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 9.06 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 9.06 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 9.41 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 9.41 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 9.5 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 9.5 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 9.5 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 9.94 INCH L X 0.69 INCH W X 0.5 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 9.94 INCH L X 0.69 INCH W X 0.69 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 9.94 INCH L X 0.69 INCH W X 0.88 INCH H SIZE 16 TO 14 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 150... | |
| " ONE PIECE, SINGLE ROW TYPE 9.97 INCH L X 0.75 INCH W X 0.72 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " ONE PIECE, SINGLE ROW TYPE 9.97 INCH L X 0.75 INCH W X 1.16 INCH H SIZE 14 TO 12 AWG WIRE SIZE UL 1059, CSA, CE APPROVAL 600... | |
| " STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) PRESSURE SCREW WITH QUICK CONNECT TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE... | |
| " STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 2 POLE(S) PRESSURE SCREW WITH QUICK CONNECT TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE... | |
| " STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 3 POLE(S) PRESSURE SCREW WITH QUICK CONNECT TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE... | |
| " STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) PRESSURE SCREW WITH QUICK CONNECT TERMINAL TYPE CLASS CC FUSE TYPE... | |
| " STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) SCREW WITH QUICK CONNECT TERMINAL TYPE CLASS CC FUSE TYPE 30... | |
| " STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 2 POLE(S) PRESSURE SCREW WITH QUICK CONNECT TERMINAL TYPE CLASS CC FUSE TYPE... | |
| " STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 2 POLE(S) SCREW WITH QUICK CONNECT TERMINAL TYPE CLASS CC FUSE TYPE 30... | |
| " STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 3 POLE(S) PRESSURE SCREW WITH QUICK CONNECT TERMINAL TYPE CLASS CC FUSE TYPE... | |
| " STANDARD TYPE 14 TO 10 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 3 POLE(S) SCREW WITH QUICK CONNECT TERMINAL TYPE CLASS CC FUSE TYPE 30... | |
| " STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) BOX LUG TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE FUSE CURRENT RATING... | |
| " STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 2 POLE(S) BOX LUG TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE FUSE CURRENT RATING... | |
| " STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 3 POLE(S) BOX LUG TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE FUSE CURRENT RATING... | |
| " STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS CC FUSE TYPE 30 AMPERE FUSE... | |
| " STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS CC FUSE TYPE 30 AMPERE FUSE... | |
| " STANDARD TYPE 14 TO 6 AWG (COPPER) WIRE SIZE UL, CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS CC FUSE TYPE 30 AMPERE FUSE... | |
| " STANDARD TYPE 22 TO 10 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 1 POLE(S) SCREW WITH QUICK CONNECT TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE FUSE... | |
| " STANDARD TYPE 22 TO 10 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 2 POLE(S) SCREW WITH QUICK CONNECT TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE FUSE... | |
| " STANDARD TYPE 22 TO 10 AWG (COPPER) WIRE SIZE CSA, CE APPROVAL THERMOPLASTIC BODY MATERIAL 3 POLE(S) SCREW WITH QUICK CONNECT TERMINAL TYPE MIDGET FUSE TYPE 30 AMPERE FUSE... | |
| " STANDARD TYPE PHENOLIC MATERIAL (2) 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 400... | |
| " STANDARD TYPE PHENOLIC MATERIAL (2) 6 AWG TO 500 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 600... | |
| " STANDARD TYPE PHENOLIC MATERIAL 12 TO 2 AWG (ALUMINUM) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE... | |
| " STANDARD TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 100 AMPERE FUSE... | |
| " STANDARD TYPE PHENOLIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE... | |
| " STANDARD TYPE PHENOLIC MATERIAL 14 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) PRESSURE SCREW TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE... | |
| " STANDARD TYPE PHENOLIC MATERIAL 14 TO 2 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE... | |
| " STANDARD TYPE PHENOLIC MATERIAL 14 TO 2/0 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 100 AMPERE FUSE... | |
| " STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 2 POLE(S) SCREW TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT... | |
| " STANDARD TYPE PHENOLIC MATERIAL 22 TO 10 AWG (COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) SCREW TERMINAL TYPE CLASS T FUSE TYPE 30 AMPERE FUSE CURRENT... | |
| " STANDARD TYPE PHENOLIC MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 200 AMPERE... | |
| " STANDARD TYPE PHENOLIC MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 200 AMPERE... | |
| " WHITE COLOR 16 TO 4 AWG WIRE SIZE UL, CSA, CE APPROVAL 600 VAC/VDC VOLTAGE RATING CHANNEL MOUNTING 70 AMPERE CURRENT RATING -31 TO 210 DEG F TEMPERATURE RATING... |
| << Prev | Next >> |