Marathon Special Products Terminal Block, Barrier, 6 Position, 18-4Awg; No. Of Rows Marathon Special Products 985-GP-6

Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:985 Series RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:985 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Barrier, 6 Position, 18-4Awg; No. Of Rows Marathon Special Products - 87F5197 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 6 Position, 18-4Awg; No. Of Rows Marathon Special Products
87F5197
Terminal Block, Barrier, 6 Position, 18-4Awg; No. Of Rows Marathon Special Products 87F5197
TERMINAL BLOCK, BARRIER, 6 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:6Positions ; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:985 Series RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 6 POSITION, 18-4AWG; No. of Rows:2 Row; No. of Positions:6Positions; Wire Size AWG Min:18AWG; Wire Size AWG Max:4AWG; Pitch Spacing:15.88mm; Rated Current:85A; Rated Voltage:600V; Product Range:985 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 87F5197
Product Name Terminal Block, Barrier, 6 Position, 18-4Awg; No. Of Rows Marathon Special Products
North American 18 to 4 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Through terminal block - 2002-1604 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
3 suppliers
100-pin DIN-rail SCSI Wiring Board - ADAM-39100-BE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers