Marathon Special Products UL Power Fuse Block 6R200A1BE

Description
" BARRIER, STANDARD TYPE POLYESTER MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 200 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM WITH REJECT PIN 6R200A MODEL "
Datasheet
Description
" BARRIER, STANDARD TYPE POLYESTER MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 200 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM WITH REJECT PIN 6R200A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6R200A1BE - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6R200A1BE
UL Power Fuse Block 6R200A1BE
" BARRIER, STANDARD TYPE POLYESTER MATERIAL 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE UL 512, CSA, CE APPROVAL 1 POLE(S) BOX LUG TERMINAL TYPE CLASS R FUSE TYPE 200 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM WITH REJECT PIN 6R200A MODEL "

"

  • BARRIER, STANDARD TYPE
  • POLYESTER MATERIAL
  • 6 AWG TO 250 MCM (ALUMINUM/COPPER) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 1 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS R FUSE TYPE
  • 200 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CLIP MATERIAL ONE PIECE TIN PLATED ALUMINUM
  • WITH REJECT PIN
  • 6R200A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6R200A1BE
Product Name UL Power Fuse Block
Mounting Options Terminal Strip
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 1
Unlock Full Specs
to access all available technical data

Similar Products

8 x 4 to 20 mA in/4 x 4 to 20 mA in/out - profibus-interface-8-x-4-to-20-ma-in-4-x-4-to-20-ma-in-out - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-09D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers
Terminals - Screw Connectors - 36-7701-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
View Details
Terminal Block, Barrier, 2Pos, 3Awg; No. Of Rows Blockmaster Electronics - 15R7598 - Newark, An Avnet Company
Specs
North American 10 to 3 AWG
Voltage Rating 600 volts
Current Rating 60 amps
View Details