Marathon Special ProductsTerminal Strip699JJ210413
Description
"
ONE PIECE, SINGLE ROW TYPE
6.44 INCH L X 0.69 INCH W X 0.88 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
FEED THROUGH SOLDER TERMINAL WITH #6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE
13 CIRCUIT(S)
KULKA. BRAND
699 JJ MODEL
"
Marathon Special Products
Done
Datasheet
Description
"
ONE PIECE, SINGLE ROW TYPE
6.44 INCH L X 0.69 INCH W X 0.88 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
FEED THROUGH SOLDER TERMINAL WITH #6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE
13 CIRCUIT(S)
KULKA. BRAND
699 JJ MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
6.44 INCH L X 0.69 INCH W X 0.88 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
FEED THROUGH SOLDER TERMINAL WITH #6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE
13 CIRCUIT(S)
KULKA. BRAND
699 JJ MODEL
"
"
ONE PIECE, SINGLE ROW TYPE
6.44 INCH L X 0.69 INCH W X 0.88 INCH H SIZE
16 TO 14 AWG WIRE SIZE
UL 1059, CSA, CE APPROVAL
150 V VOLTAGE RATING
20 AMPERE CURRENT RATING
NO COVER TYPE
GDI-30F HOUSING MATERIAL
FEED THROUGH SOLDER TERMINAL WITH #6-32 UNC X 0.25 INCH STRAP SCREW TERMINAL TYPE
13 CIRCUIT(S)
KULKA. BRAND
699 JJ MODEL
"
Supplier's Site
Datasheet
Technical Specifications
Marathon Special Products
Product Category
Terminal Blocks
Product Number
699JJ210413
Product Name
Terminal Strip
Mounting Options
Terminal Strip
Termination Options
Screw Clamp
Approvals
CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Body Material
1.4404, AISI 316 L high quality stainless steel or 1.4301, AISI 304 high quality stainless steelSurface: painted, electro polished or acid treated