Marathon Special Products Terminal Strip 6TB24F

Description
" ONE PIECE, DOUBLE ROW TYPE 6.5 INCH L X 1.44 INCH W X 0.63 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 24 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/12 6TB MODEL "
Datasheet
Description
" ONE PIECE, DOUBLE ROW TYPE 6.5 INCH L X 1.44 INCH W X 0.63 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 24 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/12 6TB MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Strip - 6TB24F - Marathon Special Products
Bowling Green, OH, USA
Terminal Strip
6TB24F
Terminal Strip 6TB24F
" ONE PIECE, DOUBLE ROW TYPE 6.5 INCH L X 1.44 INCH W X 0.63 INCH H SIZE 14 AWG WIRE SIZE 600 V AT 60 HZ VOLTAGE RATING SURFACE MOUNTING 30 AMPERE CURRENT RATING NO COVER TYPE NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE 24 CIRCUIT(S) KULKA. BRAND APPLICABLE STANDARD MIL-T-55164/12 6TB MODEL "

"

  • ONE PIECE, DOUBLE ROW TYPE
  • 6.5 INCH L X 1.44 INCH W X 0.63 INCH H SIZE
  • 14 AWG WIRE SIZE
  • 600 V AT 60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 30 AMPERE CURRENT RATING
  • NO COVER TYPE
  • NUT WITH #6-32 UNC-2A STUD TERMINAL TYPE
  • 24 CIRCUIT(S)
  • KULKA. BRAND
  • APPLICABLE STANDARD MIL-T-55164/12
  • 6TB MODEL

"

Supplier's Site Datasheet
Terminal Block, Barrier, 24Pos, 14Awg; No. Of Rows Marathon Special Products - 44F8123 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Barrier, 24Pos, 14Awg; No. Of Rows Marathon Special Products
44F8123
Terminal Block, Barrier, 24Pos, 14Awg; No. Of Rows Marathon Special Products 44F8123
TERMINAL BLOCK, BARRIER, 24POS, 14AWG; No. of Rows:2 Row; No. of Positions:24Position s; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

TERMINAL BLOCK, BARRIER, 24POS, 14AWG; No. of Rows:2 Row; No. of Positions:24Positions; Wire Size AWG Min:-; Wire Size AWG Max:14AWG; Pitch Spacing:11.1mm; Rated Current:30A; Rated Voltage:600V; Product Range:-; No. of Rows:2Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 6TB24F 44F8123
Product Name Terminal Strip Terminal Block, Barrier, 24Pos, 14Awg; No. Of Rows Marathon Special Products
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details