"
"
DISCONTINUED BY MANUFACTURER, TERMINAL BLOCK, 85 AMP, 600 VAC, 6 POS. FREE 2 YEAR RADWELL WARRANTY
| Marathon Special Products | Radwell International | |
|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks |
| Product Number | 985GP06 | 68171856 |
| Product Name | Terminal Strip | Terminal Blk/Strip Wiring Dev |
| Mounting Options | Terminal Strip | |
| Termination Options | Screw Clamp | |
| Approvals | CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark | |
| Operating Temperature | 150 C (302 F) |