Marathon Special Products UL Power Fuse Block 6T100A3B

Description
" STANDARD TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 100 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 1/4 INCH-20 TPI X 1/2 INCH TIN PLATED HEX HEAD BOLT, 1/4 INCH BELLEVILLE WASHER 6T100A MODEL "
Datasheet
Description
" STANDARD TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 100 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 1/4 INCH-20 TPI X 1/2 INCH TIN PLATED HEX HEAD BOLT, 1/4 INCH BELLEVILLE WASHER 6T100A MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
UL Power Fuse Block - 6T100A3B - Marathon Special Products
Bowling Green, OH, USA
UL Power Fuse Block
6T100A3B
UL Power Fuse Block 6T100A3B
" STANDARD TYPE PHENOLIC MATERIAL 12 TO 2/0 AWG (ALUMINUM) WIRE SIZE UL 512, CSA, CE APPROVAL 3 POLE(S) BOX LUG TERMINAL TYPE CLASS T FUSE TYPE 100 AMPERE FUSE CURRENT RATING 600 V FUSE VOLTAGE RATING MARATHON. BRAND CONNECTOR MATERIAL ONE PIECE ALUMINUM WITH INTEGRAL HEAT SINK, 1/4 INCH-20 TPI X 1/2 INCH TIN PLATED HEX HEAD BOLT, 1/4 INCH BELLEVILLE WASHER 6T100A MODEL "

"

  • STANDARD TYPE
  • PHENOLIC MATERIAL
  • 12 TO 2/0 AWG (ALUMINUM) WIRE SIZE
  • UL 512, CSA, CE APPROVAL
  • 3 POLE(S)
  • BOX LUG TERMINAL TYPE
  • CLASS T FUSE TYPE
  • 100 AMPERE FUSE CURRENT RATING
  • 600 V FUSE VOLTAGE RATING
  • MARATHON. BRAND
  • CONNECTOR MATERIAL ONE PIECE ALUMINUM
  • WITH INTEGRAL HEAT SINK, 1/4 INCH-20 TPI X 1/2 INCH TIN PLATED HEX HEAD BOLT, 1/4 INCH BELLEVILLE WASHER
  • 6T100A MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Marathon Special Products
Product Category Terminal Blocks
Product Number 6T100A3B
Product Name UL Power Fuse Block
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); UL Listing Mark
Terminal Block Type Fuse Holder or Fuse Block
# of Contacts 3
Body Material PHENOLIC
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminal Strip-Standard - 804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Mounting Options Terminal Strip
Termination Options Standard
# of Contacts 2
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details